- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7806-1000-SMT-TR CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | V78-1000-SMT | 0.60Lx0.33W x 0.29 H 15.2mmx8.5mmx7.3mm | - | yes | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | - | - | 7W | - | - | - | - | - | - | - | - | 1 | - | - | 92% | - | 18V | 6.5V | 1A | 8.5V | - | - | 6.5W | Enable, Active High | - | - | - | 1A | - | Non-Isolated | - | Remote On/Off, OTP, SCP | 7.366mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VQA-S15-D17-SIP CUI Inc. | 2244 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.299999g | -40°C~105°C | Tube | 2016 | VQA | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | ALSO AVAILABLE WITH -8.7 DC OUTPUT VOLTAGE | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | - | 80% | 3kV | 15.5V | 17V | 40mA | 14.5V | 15V | NO | 1W | - | - | -8.6V | - | 40mA | 1.708W | - | 80mA | SCP | 12.446mm | - | 19.5mm | 9.8mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-S5-D CUI Inc. | 370 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | 1.799996g | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 80% | 1.5kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 1W | - | - | - | - | 200mA | 1W | - | - | SCP | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDM2-S5-S12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 2W | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 84% | 1.5kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | - | - | - | - | - | - | 2W | - | - | SCP | 9.906mm | - | - | 7mm | RoHS Compliant | Lead Free | ||
![]() VQB100R-T110-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | - | - | -40°C~100°C | Bulk | 2016 | VQB100R (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 92% | 2.25kV | 160V | 12V | 8.4A | 66V | 110V | - | 100W | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | 36.8mm | RoHS Compliant | Lead Free | ||
![]() V7803-500 CUI Inc. | 43 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2012 | V78-500 | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | - | - | 1.65W | - | - | - | - | - | - | - | - | 1 | - | - | 90% | - | 28V | 3.3V | 500mA | 4.75V | - | - | 1.65W | - | - | - | - | 500mA | - | Non-Isolated | - | OTP, SCP | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VHS1-S12-S15-SIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.20001g | -40°C~85°C | Tube | 2011 | VHS1-SIP (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 78% | 6kV | 13.2V | 15V | 67mA | 10.8V | 12V | NO | 1W | - | - | - | - | - | 1W | - | - | SCP | 12.446mm | - | - | 9.8mm | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-S15-D CUI Inc. | 1054 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 1A | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PEM1-S5-D12-S CUI Inc. | 330 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | - | 80% | 3kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | 1W | - | - | -12V | - | 42mA | 1W | Isolated | 42mA | SCP | 9.398mm | - | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q48-S5-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e3 | yes | Active | Not Applicable | 6 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | 15W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 88% | 1.5kV | 75V | 5V | 3A | 18V | 48V | YES | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S12-D15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | - | 81% | 3kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 1W | - | - | -15V | - | 33mA | 1W | Isolated | 33mA | SCP | 9.398mm | - | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | - | 80% | 1.5kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 1W | - | - | -5V | - | 100mA | 2W | Isolated | 100mA | SCP | 9.398mm | - | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PCN1-S12-S5-M-TR CUI Inc. | 659 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | PCN1-M (1W) | 0.54Lx0.39W x 0.29 H 13.7mmx9.8mmx7.4mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 1.5kV | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | RoHS Compliant | - | ||
![]() PDS1-S24-S9-M CUI Inc. | 35 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | - | 80% | 1.5kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | - | - | - | - | - | - | 1W | - | - | SCP | 7.112mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D24-S12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 81% | 3kV | 36V | 12V | 83mA | 18V | 24V | NO | 1W | - | - | - | - | - | 1W | Isolated | - | OCP, SCP | 11.938mm | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-S9-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 80% | 1.5kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | - | - | - | - | - | - | 1W | - | - | SCP | 9.398mm | - | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PCN2-S5-D12-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~100°C | Tube | 2011 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | - | 86% | 1kV | 5.5V | 12V | 83mA | 4.5V | 5V | NO | - | - | - | -12V | - | - | 2W | - | - | SCP | 10.16mm | - | 19.6mm | - | RoHS Compliant | Lead Free | ||
![]() VFB600-D48-S28 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Full Brick | - | 259.999997g | -40°C~100°C | Bulk | 2016 | VFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | 600W | REMOTE SHUTDOWN | 700W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 1 | - | UL | 91% | 1.5kV | 75V | 28V | 25A | 36V | 48V | YES | 700W | Enable, Active High | - | - | - | - | 600W | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PES1-S12-S15-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | - | -40°C~105°C With Derating | - | 2016 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 13.2V | 15V | - | 10.8V | 12V | NO | 1W | - | CURRENT | - | VOLTAGE-MODE | - | 1W | Isolated | - | SCP | 7.5mm | 7.45mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PES1-S5-S15-M CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | - | -40°C~105°C With Derating | - | 2016 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 5.5V | 15V | - | 4.5V | 5V | NO | 1W | - | CURRENT | - | VOLTAGE-MODE | - | 1W | Isolated | - | SCP | 7.5mm | 7.45mm | - | 8.3mm | RoHS Compliant | Lead Free |