- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Control Features | Voltage - Output | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Power - Output | Isolation | Current - Output 2 | Load Regulation-Max(%) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQMC3-D48-D15-S CUI Inc. | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-P7 | 2 | - | - | - | 1.5kV | 75V | 15V | 100mA | 36V | 48V | - | NO | - | 3W | - | - | - | -15V | - | - | - | 100mA | 3W | - | - | 100mA | - | OCP, SCP | 11.938mm | - | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PES1-S24-S15-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | - | - | -40°C~105°C With Derating | - | 2016 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 26.4V | 15V | - | 21.6V | 24V | - | NO | - | 1W | - | - | CURRENT | - | - | VOLTAGE-MODE | - | - | 1W | - | Isolated | - | - | SCP | 7.5mm | 7.45mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-S12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 80% | 1.5kV | 13.2V | 12V | 83mA | 10.8V | 12V | - | NO | - | 1W | - | - | - | - | - | - | - | 84mA | 2W | - | - | - | - | SCP | 9.398mm | - | - | 7mm | RoHS Compliant | Lead Free | ||
![]() V7805-500-SMT CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | -40°C~85°C | - | 2012 | V78-500-SMT | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | yes | Active | Not Applicable | 6 | EAR99 | Linear Regulator Replacement | - | - | ITE (Commercial) | 2.5W | - | 8504.40.95.80 | - | DUAL | GULL WING | 240 | 1 | 2.54mm | 10 | - | R-PDMA-G6 | 1 | Not Qualified | - | 94% | - | 28V | 5V | - | 6V | 12V | - | YES | - | 2.5W | Enable, Active High | - | - | - | - | - | - | 500mA | 3.3W | - | - | - | - | Remote On/Off, OTP, SCP | 7.25mm | - | - | 8.5mm | RoHS Compliant | Lead Free | ||
![]() PCSA1-S24-S12-S CUI Inc. | 68 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | -40°C~100°C | Tube | 2016 | PSCA1-S (1W) | 0.46Lx0.30W x 0.40 H 11.6mmx7.5mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | - | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1kV | 26.4V | - | 84mA | 21.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 1.016m | - | - | - | RoHS Compliant | Lead Free | ||
![]() PES1-S12-S5-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | - | - | -40°C~105°C With Derating | Tube | 2016 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 13.2V | 5V | - | 10.8V | 12V | - | NO | - | 1W | - | - | CURRENT | - | - | VOLTAGE-MODE | - | - | 1W | - | Isolated | - | - | SCP | 7.5mm | 7.45mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() VHB200W-Q48-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 114.00001g | - | -40°C~100°C | Box | 2013 | VHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | - | 88% | 1.5kV | 75V | 24V | 8.3A | 18V | 18V | - | YES | - | 200W | Enable, Active High | - | - | - | - | - | - | - | - | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q24-S48 CUI Inc. | 2881 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 101W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | R-XDMA-P9 | 1 | - | CE, UL | 88.5% | 1.5kV | 36V | 48V | 2.1A | 9V | 24V | - | YES | - | 100W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | SMD/SMT | - | - | 7.5W | - | - | 2015 | - | - | yes | - | - | 6 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.54mm | 10 | - | R-PDMA-G6 | 1 | - | - | 96 % | - | - | 15V | 500mA | - | 24V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 15V | - | - | 17V | - | 28V | 500mA | 6.5W | 7.5W | Non-Isolated | - | 0.75% | OTP, SCP | 7.112mm | - | 15.24mm | 8.636mm | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-D15-D CUI Inc. | 32 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | - | - | - | 2 | - | - | 88% | 1.5kV | 36V | - | 500mA | 9V | - | - | - | - | - | Enable, Active High | - | - | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PEM1-S24-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | - | 80% | 3kV | 26.4V | 5V | 100mA | 21.6V | 24V | - | NO | - | 1W | - | - | - | -5V | - | - | - | 100mA | 1W | - | Isolated | -100mA | - | SCP | 9.398mm | - | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D5-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 77% | 3kV | 9V | 15V | 67mA | 4.5V | 5V | - | NO | - | 1W | - | - | - | - | - | - | - | 67mA | 1W | - | Isolated | - | - | OCP, SCP | 11.938mm | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PCN2-S5-D15-S CUI Inc. | 87 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2011 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | - | 86% | 1kV | 5.5V | 15V | 67mA | 4.5V | 5V | - | NO | - | - | - | - | - | -15V | - | - | - | - | 2W | - | - | - | - | SCP | 10.16mm | - | 19.6mm | - | RoHS Compliant | Lead Free | ||
![]() VHB75W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 93.999988g | - | -40°C~100°C | Bulk | 2012 | VHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 83% | 1.5kV | 36V | 12V | 6.25A | 9V | 24V | - | YES | - | 75W | Enable, Active High | - | - | - | - | - | - | 6.25A | - | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PQME3-D48-S5-M-TR CUI Inc. | 435 |
| Datasheet | 10 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | -40°C~85°C With Derating | Tape & Reel (TR) | - | PQME3-M (3W) | 0.76Lx0.71W x 0.40 H 19.2mmx18.1mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 1.5kV | 75V | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V7803-1500R CUI Inc. | 25800 | - | Datasheet | 13 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | - | -40°C~85°C | Tube | 2012 | V78-1500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | - | - | ITE (Commercial) | - | - | - | 4.95W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T3 | 1 | - | - | 91% | - | 18V | 3.3V | 1.5A | 4.75V | 12V | - | NO | - | 5W | - | - | - | - | - | - | - | 1.5A | - | - | Non-Isolated | - | - | OTP, SCP | 8.89mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PES1-S12-S5-M-TR CUI Inc. | 159 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.59999g | - | -40°C~105°C With Derating | Cut Tape (CT) | 2013 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | - | NO | - | 1W | - | - | CURRENT | - | - | VOLTAGE-MODE | - | - | 1W | - | Isolated | - | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S12-S5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 2W | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 84% | 3kV | 13.2V | 5V | 400mA | 10.8V | 12V | - | NO | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | SCP | 9.906mm | - | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D5-D12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 76% | 3kV | 9V | 12V | 42mA | 4.5V | 5V | - | NO | - | - | - | - | - | -12V | - | - | - | - | 1W | - | - | - | - | SCP | 11.938mm | - | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D5-D15-S CUI Inc. | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 75% | 3kV | 9V | 15V | 33mA | 4.5V | 5V | - | NO | - | - | - | - | - | -15V | - | - | - | - | 1W | - | - | - | - | SCP | 11.938mm | - | - | 9.5mm | RoHS Compliant | Lead Free |