- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQS075-S12-S5-S CUI Inc. | 9 |
| - | Through Hole | 4-SIP Module | - | - | CUI Inc. | 43 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-20779R | Active | - | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | Tube | PQS075-S (0.75W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 750 mW | DC-DC Converter | 1 | CE | 72% | 1.5 kV | 12.6V | 11.4V | 150mA | 750 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 11.6 mm | 6 mm | ||
![]() PDME1-S24-D5-S CUI Inc. | 124 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 | CE, cURus | 80% | 1.5 kV | 26.4V | 21.6V | 100mA, 100mA | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEME1-S15-S5-S CUI Inc. | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | - | CUI Inc. | 25 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31862R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S24-S9-S CUI Inc. | 104 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | - | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | CE, cURus | 80% | 3 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE2-S24-S5-M-TR CUI Inc. | In Stock | - | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | CUI Inc. | 500 | - | - | CUI Inc. | - | CUI Inc. | - | SMD/SMT | - | - | Tape & Reel (TR) | 656-32179R | Active | Details | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Reel | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE | 83% | 3 kV | 26.4V | 21.6V | 400mA | - | - | - | Isolated DC-DC Converters | - | - | - | - | Adjustable Output | - | Isolated DC/DC Converters - SMD | - | - | - | ||
![]() PESE2-S24-S15-M-TR CUI Inc. | 16 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | CUI Inc. | 500 | - | - | CUI Inc. | - | CUI Inc. | - | SMD/SMT | - | - | Tape & Reel (TR) | 656-32182R | Active | Details | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Reel | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE | 84% | 3 kV | 26.4V | 21.6V | 133mA | - | - | - | Isolated DC-DC Converters | - | - | - | - | Adjustable Output | - | Isolated DC/DC Converters - SMD | - | - | - | ||
![]() PDME2-S24-D15-S CUI Inc. | 16 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-32098R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | DC-DC Converter | 2 | CE, cURus | 83% | 1.5 kV | 26.4V | 21.6V | 67mA, 67mA | 2 W | - | -15V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S12-S15-S CUI Inc. | 26 |
| - | Through Hole | 6-SIP Module, 4 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.995 W | - | 1 | CE, cURus | 85% | 1.5 kV | 13.2V | 10.8V | 133mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PESE2-S24-S9-M CUI Inc. | 27 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | CUI Inc. | 38 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | Tube | 656-32168R | Active | - | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.998 W | DC-DC Converter | 1 | CE | 83% | 3 kV | 26.4V | 21.6V | 222mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() P7815-500R CUI Inc. | 54 |
| - | Through Hole | 3-SIP Module | - | - | CUI Inc. | - | 90 V | 20 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.69" W x 0.35" H (11.5mm x 17.5mm x 9.0mm) | Non-Isolated PoL Module | ITE (Commercial) | 7.5 W | DC-DC Converter | 1 | CE, UKCA | 93% | - | 90V | 20V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 20 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 19 mm | 11.5 mm | ||
![]() PDME1-S3-S15-S CUI Inc. | 91 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | 3.63 V | 2.97 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 Output | cURus | 82% | 1.5 kV | 3.63V | 2.97V | 67mA | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME1-S3-D12-S CUI Inc. | 62 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | 3.63 V | 2.97 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 42 mA | - 12 V | Tube | - | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 Output | cURus | 82% | 1.5 kV | 3.63V | 2.97V | 42mA, 42mA | 1 W | - | -12V | - | - | - | 1.5 kV | Isolated | - | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME1-S3-S3-S CUI Inc. | 68 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | 3.63 V | 2.97 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | - | Active | - | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 Output | cURus | 79% | 1.5 kV | 3.63V | 2.97V | 303mA | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME2-S5-D15-S CUI Inc. | 42 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | 5.5 V | 4.5 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 67 mA | - 15 V | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 2 Output | cURus | 86% | 1.5 kV | 5.5V | 4.5V | 67mA, 67mA | 2 W | - | -15V | - | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | - | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PRQ75W-Q48-S15-D CUI Inc. | 34 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | CUI Inc. | 24 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Bag | 656-31784R | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PRQ75W-D (75W) | 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE | 93% | 2.25 kV | 75V | 18V | 5A | 75 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61.8 mm | 40.2 mm | ||
![]() PQP1-D24-S3-D CUI Inc. | 5 |
| - | Through Hole | 8-DIP Module, 5 Leads | - | PQP1-D24 | CUI Inc. | 35 | 36 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-92113R | Active | Details | 55024; 55032 Class A | 3.3V | -40°C ~ 85°C | Tube | PQP1-D | 0.55" L x 0.55" W x 0.35" H (14.0mm x 14.0mm x 9.0mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | EN | 75% | 1.5 kV | 36V | 18V | 303mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 9 mm | 14 mm | 14 mm | ||
![]() PQME1-S12-S15-S CUI Inc. | 54 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | CUI Inc. | 25 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31875R | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 75% | 1.5 kV | 12.6V | 11.4V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME1-S12-D5-S CUI Inc. | 58 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | - 5 V | Tube | 656-31817R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PDME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 80% | 1.5 kV | 13.2V | 10.8V | 100mA, 100mA | 1 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PESE1-S12-S24-M-TR CUI Inc. | 25 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 1 | CE, cURus | 85% | 3 kV | 13.2V | 10.8V | 42mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S12-S12-M CUI Inc. | 26 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 1 | CE, cURus | 83% | 3 kV | 13.2V | 10.8V | 84mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - |