- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRFE20W-O72-D24N-D CUI Inc. | 34 |
| - | Through Hole | 6-DIP Module | - | CUI Inc. | - | 160 V | 8.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | - | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PRF20 (20W) | 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 20 W | DC-DC Converter | 2 | CE, cURus | 90% | 4.2 kV | 160V | - | 8.5V | 410mA, 410mA | 20 W | Enable, Active Low | -24V | Isolated DC-DC Converters | - | - | 4.2 kV | Isolated | Adjustable Output, Remote On/Off | +/- 8.5 VDC to +/- 160 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() PRFE20W-O72-S15N-D CUI Inc. | 34 |
| - | Through Hole | 6-DIP Module | - | CUI Inc. | - | 160 V | 8.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PRF20 (20W) | 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 20 W | DC-DC Converter | 1 | CE, cURus | 89% | 4.2 kV | 160V | - | 8.5V | 1.33A | 20 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 4.2 kV | Isolated | Adjustable Output, Remote On/Off | +/- 8.5 VDC to +/- 160 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() PRQE75W-E12-S24-D CUI Inc. | 2936 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tray | - | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PRQE75W-D (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 3.12A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRFE20W-O72-S12N-D CUI Inc. | 55 |
| - | Through Hole | 6-DIP Module | - | CUI Inc. | - | 160 V | 8.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | - | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PRF20 (20W) | 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 20 W | DC-DC Converter | 1 | CE, cURus | 89% | 4.2 kV | 160V | - | 8.5V | 1.67A | 20 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 4.2 kV | Isolated | Adjustable Output, Remote On/Off | +/- 8.5 VDC to +/- 160 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() PRQE75W-E12-S12N-D CUI Inc. | 2355 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tray | - | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PRQE75W-D (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 6.25A | 75 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQE50W-E12-S48-D CUI Inc. | 2528 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 48 V | - | Tray | - | Active | 62368-1 | 48V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 1.05A | 50 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRFE20W-O72-S12-D CUI Inc. | 46 |
| - | Through Hole | 6-DIP Module | - | CUI Inc. | - | 160 V | 8.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | - | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PRF20 (20W) | 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 20 W | DC-DC Converter | 1 | CE, cURus | 89% | 4.2 kV | 160V | - | 8.5V | 1.67A | 20 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 4.2 kV | Isolated | Adjustable Output, Remote On/Off | +/- 8.5 VDC to +/- 160 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() PRFE20W-O72-S15-D CUI Inc. | 35 |
| - | Through Hole | 6-DIP Module | - | CUI Inc. | - | 160 V | 8.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PRF20 (20W) | 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 20 W | DC-DC Converter | 1 | CE, cURus | 89% | 4.2 kV | 160V | - | 8.5V | 1.33A | 20 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 4.2 kV | Isolated | Adjustable Output, Remote On/Off | +/- 8.5 VDC to +/- 160 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() PRQE75W-E12-S28-D CUI Inc. | 2088 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 28 V | - | Tray | - | Active | 62368-1 | 28V | -40°C ~ 105°C (With Derating) | - | PRQE75W-D (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 2.67A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQE50W-E12-S15N-D CUI Inc. | 2140 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tray | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 3.33A | 50 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() P7805-500 CUI Inc. | In Stock | - | - | Through Hole | 3-SIP Module | - | CUI Inc. | - | 90 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 2.5 W | DC-DC Converter | 1 | CE, UKCA | 87% | - | 90V | - | 9V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 9 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 17.5 mm | 11.5 mm | ||
![]() P7805-500R CUI Inc. | In Stock | - | - | Through Hole | 3-SIP Module | - | CUI Inc. | - | 90 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.69" W x 0.35" H (11.5mm x 17.5mm x 9.0mm) | Non-Isolated PoL Module | ITE (Commercial) | 2.5 W | DC-DC Converter | 1 | CE, UKCA | 87% | - | 90V | - | 9V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 9 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 19 mm | 11.5 mm | ||
![]() P7809-500 CUI Inc. | 43 |
| - | Through Hole | 3-SIP Module | - | CUI Inc. | - | 90 V | 14 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | - | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 4.5 W | DC-DC Converter | 1 | CE, UKCA | 91% | - | 90V | - | 14V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 14 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 17.5 mm | 11.5 mm | ||
![]() PYBE30-Q48-D5-U CUI Inc. | 80 |
| - | Chassis Mount | - | - | CUI Inc. | - | 75 V | 18 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | 3 A | 5 V | - 5 V | Tray | - | Active | 62368-1 | 5V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 2 | CE | 86% | 1.5 kV | 75V | - | 18V | 3A, 3A | 30 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q48-D12-U CUI Inc. | 20 |
| - | Chassis Mount | - | - | CUI Inc. | - | 75 V | 18 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | 1.25 A | 12 V | - 12 V | Tray | - | Active | 62368-1 | 12V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 2 | CE | 88% | 1.5 kV | 75V | - | 18V | 1.25A, 1.25A | 30 W | - | -12V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q48-S15-U CUI Inc. | 28 |
| - | Chassis Mount | - | - | CUI Inc. | - | 75 V | 18 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | 15 V | - | Tray | - | Active | 62368-1 | 15V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 89% | 1.5 kV | 75V | - | 18V | 2A | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PXO7812-500-M-TR CUI Inc. | 29 |
| - | Surface Mount | 4-SMD Module | - | CUI Inc. | 700 | 36 V | 15 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 12 V | - | - | - | Active | - | 12V | -40°C ~ 85°C (With Derating) | Cut Tape | - | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 6 W | DC-DC Converter | 1 | - | 94% | - | 36V | Fixed | 15V | 500mA | 6 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PXO7815-500-M-TR CUI Inc. | 1052 |
| - | Surface Mount | 4-SMD Module | - | CUI Inc. | 700 | 36 V | 19 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 15 V | - | - | - | Active | - | 15V | -40°C ~ 85°C (With Derating) | Cut Tape | PXO78-500-M | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 7.5 W | DC-DC Converter | 1 | - | 95% | - | 36V | Fixed | 19V | 500mA | 7.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PRMCE1-S24-S5-S CUI Inc. | 2000 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-20793R | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | Tube | PRMCE1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 73% | 3 kV | 25.2V | - | 22.8V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PQS075-S12-S3-S CUI Inc. | 134 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 3.3 V | - | Tube | 656-20778R | Active | 62368-1 | 3.3V | -40°C ~ 85°C (With Derating) | Tube | PQS075-S (0.75W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 660 mW | DC-DC Converter | 1 | CE | 68% | 1.5 kV | 12.6V | - | 11.4V | 200mA | 750 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 11.6 mm | 6 mm |