- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDSE1-S24-D5-M CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 | CE, cURus | 82% | 1.5 kV | 26.4V | 21.6V | 100mA, 100mA | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S12-S15-M-TR CUI Inc. | 40 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | 656-31920R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.005 W | DC-DC Converter | 1 | CE, cURus | 83% | 1.5 kV | 13.2V | 10.8V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | +/- 10.8 V to +/- 13.2 V | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 8.5 mm | ||
![]() PDSE1-S12-D9-M-TR CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | CUI Inc. | 500 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | 56 mA | - 9 V | Tape & Reel (TR) | 656-31907R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Reel | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | DC-DC Converter | 2 | CE, cURus | 83% | 1.5 kV | 13.2V | 10.8V | 56mA, 56mA | 1 W | - | -9V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | +/- 10.8 V to +/- 13.2 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 8.5 mm | ||
![]() PESE1-S15-D15-M CUI Inc. | 48 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | - | 2 | CE, cURus | 83% | 3 kV | 16.5V | 13.5V | 34mA, 34mA | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQME1-S12-S5-M-TR CUI Inc. | 396 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | PQME1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 750 mW | - | 1 | CE | 72% | 3 kV | 12.6V | 11.4V | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S15-S5-M-TR CUI Inc. | 40 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | CE, cURus | 82% | 1.5 kV | 16.5V | 13.5V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-S9-M CUI Inc. | 57 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 999 mW | - | 1 | CE, cURus | 83% | 3 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-S12-M CUI Inc. | 40 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Tube | - | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 1 | CE, cURus | 83% | 3 kV | 26.4V | 21.6V | 84mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-S9-M-TR CUI Inc. | 49 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 999 mW | - | 1 | CE, cURus | 83% | 3 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-S5-M-TR CUI Inc. | 339 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | 656-31959R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 82% | 3 kV | 26.4V | 21.6V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | +/- 21.6 V to +/- 26.4 V | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 8.5 mm | ||
![]() PDSE1-S24-S24-M-TR CUI Inc. | 25 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 1 | CE, cURus | 85% | 1.5 kV | 26.4V | 21.6V | 42mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQME1-S24-S3-S CUI Inc. | 68 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31878R | Active | 62368-1 | 3.3V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 825 mW | DC-DC Converter | 1 | CE | 71% | 1.5 kV | 25.2V | 22.8V | 250mA | 830 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S24-S12-S CUI Inc. | 40 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31869R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 996 mW | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 26.4V | 21.6V | 83mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PQME1-S24-S9-S CUI Inc. | 168 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31880R | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 73% | 1.5 kV | 25.2V | 22.8V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S12-S24-S CUI Inc. | 45 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-31861R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PYSE1-S12-S5-D CUI Inc. | 99 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-32030R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 1.5 kV | 13.2V | 10.8V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDME2-S15-D5-S CUI Inc. | 36 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | CUI Inc. | 25 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 200 mA | 5 V | Tube | 656-32089R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 2 | CE, cURus | 80% | 1.5 kV | 16.5V | 13.5V | 200mA, 200mA | 2 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S12-D24-S CUI Inc. | 50 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-32083R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.016 W | DC-DC Converter | 2 | CE, cURus | 83% | 1.5 kV | 13.2V | 10.8V | 42mA, 42mA | 2 W | - | -24V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S12-S12-S CUI Inc. | In Stock | - | - | Through Hole | 6-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-32086R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE, cURus | 84% | 1.5 kV | 13.2V | 10.8V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S24-S9-S CUI Inc. | 77 |
| - | Through Hole | 6-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | Tube | 656-32102R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.998 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 26.4V | 21.6V | 222mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm |