- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQME1-S15-S15-S CUI Inc. | 29 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 15.75 V | 14.25 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-31877R | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 75% | 1.5 kV | 15.75V | 14.25V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 14.25 VDC to 15.75 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S24-D15-S CUI Inc. | 39628 | - | - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 34 mA | 15 V | - 15 V | Tube | 656-31854R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 79% | 3 kV | 26.4V | 21.6V | 34mA, 34mA | 1 W | - | -15V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME1-S12-D5-S CUI Inc. | 58 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 5 V | - 5 V | Tube | 656-31817R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PDME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 80% | 1.5 kV | 13.2V | 10.8V | 100mA, 100mA | 1 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S15-D12-S CUI Inc. | 132 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 42 mA | 12 V | - 12 V | Tube | 656-31850R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 42mA, 42mA | 1 W | - | -12V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S24-D12-S CUI Inc. | 39628 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 42 mA | 12 V | - 12 V | Tube | 656-31853R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 81% | 3 kV | 26.4V | 21.6V | 42mA, 42mA | 1 W | - | -12V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDSE1-S12-S15-D CUI Inc. | 25 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | CUI Inc. | 40 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32048R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S15-S5-D CUI Inc. | 107 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | 656-32035R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 1.5 kV | 16.5V | 13.5V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S15-S24-S CUI Inc. | 25 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-32068R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 16.5V | 13.5V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S24-S3-D CUI Inc. | 72 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | CUI Inc. | 40 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 3.3 V | - | Tube | 656-32053R | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 75% | 3 kV | 26.4V | 21.6V | 303mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S12-S24-D CUI Inc. | 69 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-32034R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 13.2V | 10.8V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S24-S24-D CUI Inc. | 44 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | CUI Inc. | 40 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-32058R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 26.4V | 21.6V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S24-S15-S CUI Inc. | 16 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32073R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 26.4V | 21.6V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S15-S5-S CUI Inc. | 25 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | 656-32064R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PQME1-S24-S12-S CUI Inc. | 48 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | 656-31881R | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 996 mW | DC-DC Converter | 1 | CE | 73% | 1.5 kV | 25.2V | 22.8V | 83mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PQME1-S24-S3-S CUI Inc. | 68 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 3.3 V | - | Tube | 656-31878R | Active | 62368-1 | 3.3V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 825 mW | DC-DC Converter | 1 | CE | 71% | 1.5 kV | 25.2V | 22.8V | 250mA | 830 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME1-S24-D24-S CUI Inc. | 54 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 21 mA | 24 V | - 24 V | Tube | 656-31827R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PDME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 80% | 1.5 kV | 26.4V | 21.6V | 21mA, 21mA | 1 W | - | -24V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S24-S12-S CUI Inc. | 40 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | 656-31869R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 996 mW | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 26.4V | 21.6V | 83mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S15-D15-S CUI Inc. | 122 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 | CE, cURus | 81% | 3 kV | 16.5V | 13.5V | 34mA, 34mA | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQME1-S24-S9-S CUI Inc. | 168 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-31880R | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | Tube | PQME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 73% | 1.5 kV | 25.2V | 22.8V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME1-S12-S24-S CUI Inc. | 45 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-31861R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm |