- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDME2-S24-D3-S CUI Inc. | 46 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32094R | Active | - | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.98 W | DC-DC Converter | 2 | CE, cURus | 76% | 1.5 kV | 26.4V | 21.6V | 300mA, 300mA | 2 W | - | -3.3V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S12-D24-S CUI Inc. | 40 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32111R | Active | - | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.016 W | DC-DC Converter | 2 | CE, cURus | 83% | 3 kV | 13.2V | 10.8V | 42mA, 42mA | 2 W | - | -24V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S12-S24-S CUI Inc. | 387 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32116R | Active | - | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | 1 | CE, cURus | 86% | 3 kV | 13.2V | 10.8V | 83mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDSE2-S12-S5-M CUI Inc. | 65 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | Tube | 656-32136R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE | 83% | 1.5 kV | 13.2V | 10.8V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PEME2-S12-D15-S CUI Inc. | 40 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | - | 2 | CE, cURus | 83% | 3 kV | 13.2V | 10.8V | 67mA, 67mA | - | - | -15V | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PESE2-S12-S24-M-TR CUI Inc. | 47 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.992 W | - | 1 | CE | 85% | 3 kV | 13.2V | 10.8V | 83mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PDME2-S15-S15-S CUI Inc. | 47 |
| - | Through Hole | 6-SIP Module, 4 Leads | - | CUI Inc. | 25 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32092R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 16.5V | 13.5V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDSE2-S24-S5-M-TR CUI Inc. | 936 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | - | 656-32155R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE | 83% | 1.5 kV | 26.4V | 21.6V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PESE2-S15-S15-M CUI Inc. | 34 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | Tube | 656-32166R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE | 84% | 3 kV | 16.5V | 13.5V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PDSE2-S12-S24-M-TR CUI Inc. | 261 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | Active | - | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.992 W | - | 1 | CE | 85% | 1.5 kV | 13.2V | 10.8V | 83mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PDSE2-S24-S15-M CUI Inc. | 50 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | Tube | 656-32146R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE | 84% | 1.5 kV | 26.4V | 21.6V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PESE2-S12-S12-M-TR CUI Inc. | 50 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | - | - | CUI Inc. | - | CUI Inc. | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 656-32174R | Active | Details | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Reel | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE | 84% | 3 kV | 13.2V | 10.8V | 167mA | - | - | - | Isolated DC-DC Converters | - | - | - | - | Adjustable Output | - | Isolated DC/DC Converters - SMD | - | - | - | ||
![]() PDME2-S12-D3-S CUI Inc. | 35 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | 303 mA | 3.3 V | 3.3 V | Tube | 656-32078R | Active | - | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.999 W | DC-DC Converter | 2 | CE, cURus | 75% | 1.5 kV | 13.2V | 10.8V | 303mA, 303mA | 2 W | - | -3.3V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PESE2-S24-S12-M CUI Inc. | 102 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | Tube | 656-32169R | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE | 84% | 3 kV | 26.4V | 21.6V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PDME2-S24-D12-S CUI Inc. | 50 |
| - | Through Hole | 6-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32097R | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | 2 | CE, cURus | 83% | 1.5 kV | 26.4V | 21.6V | 83mA, 83mA | 2 W | - | -12V | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S24-S3-S CUI Inc. | 50 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 3.3 V | - | Tube | 656-32130R | Active | - | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.32 W | DC-DC Converter | 1 | CE, cURus | 76% | 3 kV | 26.4V | 21.6V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S24-S15-S CUI Inc. | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32134R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE, cURus | 86% | 3 kV | 26.4V | 21.6V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S24-S12-S CUI Inc. | 50 |
| - | Through Hole | 6-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | 656-32103R | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE, cURus | 84% | 1.5 kV | 26.4V | 21.6V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S12-S9-S CUI Inc. | 50 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-32113R | Active | - | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.998 W | DC-DC Converter | 1 | CE, cURus | 82% | 3 kV | 13.2V | 10.8V | 222mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDSE2-S12-S12-M-TR CUI Inc. | 11 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | - | 656-32150R | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE | 84% | 1.5 kV | 13.2V | 10.8V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm |