- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Qualification | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power (Watts) | Subcategory | Technology | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQC10-48-S15-O CUI Inc | 56 |
| - | Through Hole | Sixteenth Brick | Sixteenth Brick | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tray | - | Active | - | Non-Compliant | 62368-1 | - | 15V | -40°C ~ 85°C (With Derating) | - | PQC10-O (10W) | 1.30 L x 0.90 W x 0.45 H (33.0mm x 22.9mm x 11.4mm) | - | - | Isolated Module | - | ITE (Commercial) | 10 W | - | - | 1 | - | 88% | 1.5 kV | 60V | - | 36V | 667mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQP1-D24-D15-M CUI Inc | 46 |
| - | Surface Mount | DIP-5 | - | PQP1-D24 | Welwyn Components / TT Electronics | 2512 | 6432 | 1800 | 36 V | 18 V | TT Electronics | + 85 C | CUI Inc. | - 40 C | PCB Mount | 33 mA | 15 V | - 15 V | Tube | 656-92195R | Active | AEC-Q200 | Details | - | 0.001429 oz | 15V | -40°C ~ 85°C | Reel | HVC | 0.55 L x 0.55 W x 0.36 H (14.0mm x 14.0mm x 9.1mm) | 5 % | 50 PPM / C | Isolated Module | 11.3 MOhms | Automotive Grade | 990 mW | Resistors | Thick Film | 2 Output | CE | 77% | 1.5 kV | 36V | - | 18V | 33mA, 33mA | 1 W | - | -15V | Thick Film Resistors | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Thick Film Resistors - SMD | 9 mm | 14 mm | 14 mm | ||
![]() PDP1-S5-S5-M CUI Inc | 1658 |
| - | Surface Mount | SMT-8 | - | PDP1-S5 | Welwyn Components / TT Electronics | - | - | 1000 | 5.5 V | 4.5 V | TT Electronics | + 105 C | CUI Inc. | - 40 C | PCB Mount | - | 5 V | - | Tube | 656-92215R | Active | - | Details | 55024; 55032 Class A; 62368-1 | - | 5V | -40°C ~ 105°C (With Derating) | Reel | PCF | 0.52 L x 0.33 W x 0.29 H (13.2mm x 8.5mm x 7.3mm) | - | - | Isolated Module | - | ITE (Commercial) | 1 W | Resistors | Thin Film | 1 Output | CB Scheme, EN, IEC, UL | 82% | 1.5 kV | 5.5V | - | 4.5V | 200mA | 1 W | - | - | Thin Film Resistors | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | Thin Film Resistors - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PQAE50-D24-S5-D CUI Inc | 18 |
| - | Through Hole | 6-DIP Module | - | PQAE50 | Glenair | - | - | 19 | 36 V | 18 V | Glenair | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | 656-31663R | Active | - | Details | 62368-1 | - | 5V | -40°C ~ 105°C (With Derating) | Tube | PQAE50-D | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | - | - | Isolated Module | - | ITE (Commercial) | 50 W | MIL-Spec / MIL-Type | - | 1 Output | CE | 91% | 1.5 kV | 36V | - | 18V | 10A | 50 W | - | - | Rectangular MIL Spec Connectors | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 18 V to 36 mm | Rectangular MIL Spec Connectors | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() PQC60-24-S12 CUI Inc | 22 |
| - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | - | PQC60 (60W) | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | - | - | Isolated Module | - | ITE (Commercial) | 60 W | - | - | 1 | - | 93% | 1.5 kV | 36V | - | 9V | 5A | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PQDE6-Q48-S24-D CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCP1-S5-S5-M CUI Inc | 45 |
| - | - | - | - | PCP1-S5 | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Box | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRC10W-72-S5 CUI Inc | 61 |
| - | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PRC10W (10W) | 1.25 L x 0.80 W x 0.50 H (31.8mm x 20.3mm x 12.7mm) | - | - | Isolated Module | - | ITE (Commercial) | 10 W | - | - | 1 | CB, cURus, EN, IEC, UKCA, UL | 84% | 4.2 kV | 160V | - | 8.5V | 2A | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() PQP3-D12-S12-M CUI Inc | 17 |
| - | Surface Mount | DIP-5 | - | PQP3-D12 | CUI Inc. | - | - | 36 | 18 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 12 V | - | Tube | 656-92198R | Active | - | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tube | PQP3-M | 0.55 L x 0.55 W x 0.36 H (14.0mm x 14.0mm x 9.1mm) | - | - | Isolated Module | - | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 Output | CE | 82% | 1.5 kV | 18V | - | 9V | 250mA | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | Isolated DC/DC Converters - SMD | 9 mm | 14 mm | 14 mm | ||
![]() PEP1-S5-D3-M CUI Inc | 70 |
| - | Surface Mount | - | - | PEP1-S5 | CUI Inc. | - | - | 32 | 5.5 V | 4.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | 151 mA | 3.3 V | - 3.3 V | Tube | 656-92218R | Active | - | Details | 55024; 55032 Class A; 62368-1 | - | 3.3V | -40°C ~ 105°C (With Derating) | Tube | PEP1-M | 0.60 L x 0.33 W x 0.29 H (15.2mm x 8.5mm x 7.3mm) | - | - | Isolated Module | - | ITE (Commercial) | 997 mW | DC-DC Converter | - | 2 Output | CB Scheme, EN, IEC, UL | 74% | 3 kV | 5.5V | - | 4.5V | 151mA, 151mA | 1 W | - | -3.3V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 11.4 mm | ||
![]() V78E01-500-SMT CUI Inc | 97 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | CUI Inc. | - | - | - | 28 V | 4.75 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 1.5 V | - | Tube | - | Active | - | - | 62368-1 | - | 1.5V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 75 mW | DC-DC Converter | - | 1 Output | CE | 76% | - | 28V | Fixed | 4.75V | 500mA | 750 mW | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E05-500-SMT CUI Inc | 9 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | CUI Inc. | - | - | - | 36 V | 6.5 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 5 V | - | Tube | - | Active | - | - | 62368-1 | - | 5V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 2.5 W | DC-DC Converter | - | 1 Output | CE | 90% | - | 36V | Fixed | 6.5V | 500mA | 2.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E06-1000-SMT CUI Inc | In Stock | - | - | - | - | - | - | CUI Inc. | - | - | - | 36 V | 10 V | CUI Inc. | + 85 C | - | - 40 C | SMD/SMT | - | 6.5 V | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | Fixed | - | - | 6.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E15-500-SMT CUI Inc | 114 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | CUI Inc. | - | - | - | 36 V | 19 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 15 V | - | Tube | - | Active | - | - | 62368-1 | - | 15V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 7.5 W | DC-DC Converter | - | 1 Output | CE | 94% | - | 36V | Fixed | 19V | 500mA | 7.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E03-1000-SMT CUI Inc | In Stock | - | - | - | - | - | - | CUI Inc. | - | - | - | 36 V | 6.5 V | CUI Inc. | + 85 C | - | - 40 C | SMD/SMT | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | DC-DC Converter | - | 1 Output | - | - | - | - | Fixed | - | - | 3.3 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E09-500-SMT CUI Inc | 9 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | CUI Inc. | - | - | - | 36 V | 12 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 9 V | - | Tube | - | Active | - | - | 62368-1 | - | 9V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 4.5 W | DC-DC Converter | - | 1 Output | CE | 93% | - | 36V | Fixed | 12V | 500mA | 4.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() PEP1-S5-S24-M CUI Inc | 30 |
| - | Surface Mount | - | - | PEP1-S5 | CUI Inc. | - | - | 32 | 5.5 V | 4.5 V | CUI Inc. | + 105 C | Vishay Sfernice | - 40 C | SMD/SMT | - | 24 V | - | Tape & Reel (TR) | 656-92229R | Active | - | Details | 55024; 55032 Class A; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | * | 0.60 L x 0.33 W x 0.29 H (15.2mm x 8.5mm x 7.3mm) | - | - | Isolated Module | - | ITE (Commercial) | 1 W | DC-DC Converter | - | 1 Output | CB Scheme, EN, IEC, UL | 85% | 3 kV | 5.5V | - | 4.5V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 11.4 mm | ||
![]() PQP3-D12-D15-M CUI Inc | 11 |
| - | Surface Mount | DIP-5 | - | PQP3-D12 | CUI Inc. | - | - | 35 | 18 V | 9 V | CUI Inc. | + 85 C | Everlight Electronics Co Ltd | - 40 C | SMD/SMT | 100 mA | 15 V | - 15 V | Tape & Reel (TR) | 656-92204R | Active | - | - | - | - | 15V | -40°C ~ 85°C (With Derating) | Tube | * | 0.55 L x 0.55 W x 0.36 H (14.0mm x 14.0mm x 9.1mm) | - | - | Isolated Module | - | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 Output | CE | 79% | 1.5 kV | 18V | - | 9V | 100mA, 100mA | 3 W | - | -15V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | Isolated DC/DC Converters - SMD | 9 mm | 14 mm | 14 mm | ||
![]() PQP3-D24-D12-M CUI Inc | 54 |
| - | Surface Mount | DIP-5 | - | PQP3-D24 | CUI Inc. | - | - | 35 | 36 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | 125 mA | 12 V | - 12 V | Tube | 656-92212R | Active | - | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tube | PQP3-M | 0.55 L x 0.55 W x 0.36 H (14.0mm x 14.0mm x 9.1mm) | - | - | Isolated Module | - | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 Output | CE | 82% | 1.5 kV | 36V | - | 18V | 125mA, 125mA | 3 W | - | -12V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - SMD | 9 mm | 14 mm | 14 mm | ||
![]() PQC60-24-S24 CUI Inc | 95 |
| - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | - | PQC60 (60W) | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | - | - | Isolated Module | - | ITE (Commercial) | 60 W | - | - | 1 | - | 93% | 1.5 kV | 36V | - | 9V | 2.5A | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - |