- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dimensions | Factory Pack Quantity | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTP20-48-S12 CUI Inc. | In Stock | - | Datasheet | - | DIP | - | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - | - 40 C | SMD/SMT | 1.67 A | - | 12 VDC | - | - | - | - | Tube | PTP20 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | 7 kVDC | Isolated | - | 36 VDC to 75 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTP20-48-S24 CUI Inc. | In Stock | - | Datasheet | - | DIP | - | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - | - 40 C | SMD/SMT | 840 mA | - | 24 VDC | - | - | - | - | Tube | PTP20 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | 7 kVDC | Isolated | - | 36 VDC to 75 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTM2-3-D5-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 200 mA | - 200 mA | 5 V | - 5 V | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-5-D12-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - | - 40 C | Through Hole | 84 mA | - 84 mA | 12 V | - 12 V | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-D15-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 64 mA | - 64 mA | 15 V | - 15 V | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-3-S5-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 400 mA | - | 5 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-D12-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - | - 40 C | Through Hole | 84 mA | - 84 mA | 12 V | - 12 V | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-5-D5-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 200 mA | - 200 mA | 5 V | - 5 V | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 2 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-S15-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 134 mA | - | 15 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-S15-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 134 mA | - | 15 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-S5-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 400 mA | - | 5 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTP20-24-S5 CUI Inc. | In Stock | - | Datasheet | - | DIP | - | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - | - 40 C | SMD/SMT | 4 A | - | - | - | - | - | - | Tube | PTP20 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 20 W | - | - | 7 kVDC | Isolated | - | 18 VDC to 36 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTM2-5-S12-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - | - 40 C | Through Hole | 167 mA | - | 12 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-S5-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 400 mA | - | 5 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-5-S15-S CUI Inc. | In Stock | - | Datasheet | - | SIP-5 | - | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - | - 40 C | Through Hole | 134 mA | - | 15 V | - | - | - | - | Tube | PTM2-S | - | - | - | Industrial | - | 1 Output | - | - | - | - | - | - | 2 W | - | - | 6 kV | Isolated | - | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PDSE1-S3-D15-M-TR CUI Inc. | In Stock | - | Datasheet | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tape & Reel (TR) | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Not For New Designs | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus | 82% | 1.5 kV | 3.63V | 2.97V | 34mA, 34mA | - | - | -15V | - | - | - | - | - | - | - | ||
![]() PQC75-48-S12-OH CUI Inc. | In Stock | - | Datasheet | Through Hole | Sixteenth Brick | Sixteenth Brick | - | - | - | - | CUI Inc. | - | - | - | - | - | - | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | Tray | PQC75-O (75W) | 1.30" L x 0.90" W x 0.51" H (33.0mm x 22.9mm x 12.9mm) | Not For New Designs | Isolated Module | ITE (Commercial) | 75 W | 1 | CE, cURus, UKCA | 92% | 1.5 kV | 75V | 36V | 6.25A | - | Enable, Active High | - | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | - | - | - | - | ||
![]() P7806B-500 CUI Inc. | In Stock | - | Datasheet | - | SIP-3 | - | 11.6 mm x 7.6 mm x 10.2 mm | 42 | Industrial | + 85 C | - | - 40 C | Through Hole | 500 mA | - | 6.5 V | - | - | - | - | Tube | P78B-500 | - | - | - | - | - | - | - | - | - | - | - | - | 3.25 W | - | - | - | Non-Isolated / PoL | - | 8 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) | ||
![]() DRS1-3-S3-S CUI Inc. | In Stock | - | Datasheet | - | - | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | + 95 C | - | - 40 C | Through Hole | 303 mA | - | 3.3 V | - | - | - | - | Tube | DRS1 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 1 W | - | - | 2 kV | Isolated | - | 2.97 VDC to 3.63 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DQS1-3-S3-S CUI Inc. | In Stock | - | Datasheet | - | - | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | + 95 C | - | - 40 C | Through Hole | 303 mA | - | 3.3 V | - | - | - | - | Tube | DQS1 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 1 W | - | - | 1 kV | Isolated | - | 2.97 VDC to 3.63 VDC | 10.2 mm | 11.6 mm | 6 mm |