- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDSE1-S15-S15-D CUI Inc. | 44 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | CUI Inc. | 40 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32052R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 16.5V | 13.5V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S24-S3-D CUI Inc. | 84 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | CE, cURus | 75% | 1.5 kV | 26.4V | 21.6V | 303mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-S9-S CUI Inc. | 44 | - | - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-32071R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 3 kV | 26.4V | 21.6V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S12-S5-S CUI Inc. | 103 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tube | 656-32059R | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 3 kV | 13.2V | 10.8V | 200mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S15-S9-S CUI Inc. | 27 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-32065R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PYSE1-S15-S15-D CUI Inc. | 44 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32037R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 16.5V | 13.5V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S24-S12-D CUI Inc. | 27 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | 656-32041R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 26.4V | 21.6V | 83mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 vdc | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S24-S9-D CUI Inc. | 27 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-32040R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 1.5 kV | 26.4V | 21.6V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 vdc | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S12-S3-D CUI Inc. | 84 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 3.3 V | - | Tube | 656-32029R | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 75% | 1.5 kV | 13.2V | 10.8V | 303mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S12-S24-S CUI Inc. | 27 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-32063R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S12-S15-S CUI Inc. | 44 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32062R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDQE15-Q24-S5-U CUI Inc. | In Stock | - | - | Chassis Mount | - | - | CUI Inc. | 20 | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | - | 5 V | - | Tray | - | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Tray | PDQE15-U (15W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 15W | DC-DC Converter | 1 | CE | 90% | 1.5 kV | 36V | 9V | 3A | 15 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE20-Q24-D5-U CUI Inc. | In Stock | - | - | Chassis Mount | - | - | CUI Inc. | 20 | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | 2 A | 5 V | - 5 V | Tray | - | Active | 62368-1 | 5V | -40°C ~ 95°C (With Derating) | Tray | PDQE20-U (20W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 20W | DC-DC Converter | 2 | CE | 87% | 1.5 kV | 36V | 9V | 2A, 2A | 20 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE20-Q24-D15-U CUI Inc. | 38 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | 667 mA | 15 V | - 15 V | Tray | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tray | PDQE20-U (20W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 20W | DC-DC Converter | 2 | CE | 90% | 1.5 kV | 36V | 9V | 667mA, 667mA | 20 W | - | -15V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE15-Q48-S12-U CUI Inc. | 57 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | - | 12 V | - | Tray | - | Active | 62368-1 | 12V | -40°C ~ 95°C (With Derating) | Tray | PDQE15-U (15W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 15W | DC-DC Converter | 1 | CE | 91% | 1.5 kV | 75V | 18V | 1.25A | 15 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PRQE50W-E12-S48N-D CUI Inc. | 2103 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 48 V | - | Tray | - | Active | 62368-1 | 48V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | 9V | 1.05A | 50 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQ150W-Q48-S24-B-D CUI Inc. | 43 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 16 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tray | 656-32353R | Active | 62368-1 | 24V | -40°C ~ 85°C (With Derating) | Tray | PRQ150W | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 150 W | DC-DC Converter | 1 | CE | 91% | 2.25 kV | 75V | 18V | 6.25A | 150 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() PRQ150W-Q48-S12-D CUI Inc. | 25 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 24 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tray | 656-32341R | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | Tray | PRQ150W | 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 150 W | DC-DC Converter | 1 | CE | 91% | 2.25 kV | 75V | 18V | 12.5A | 150 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61.8 mm | 40.2 mm | ||
![]() PRQ150W-Q48-S5-H-D CUI Inc. | 41 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Tray | 656-32345R | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | Tray | PRQ150W | 2.43" L x 1.58" W x 1.09" H (61.8mm x 40.2mm x 27.7mm) | Isolated Module | ITE (Commercial) | 150 W | DC-DC Converter | 1 | CE | 88% | 2.25 kV | 75V | 18V | 30A | 150 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 27.7 mm | 61.8 mm | 40.2 mm | ||
![]() PRQE50W-E12-S28-D CUI Inc. | 2109 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 28 V | - | Tray | - | Active | 62368-1 | 28V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | 9V | 1.79A | 50 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm |