- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXO7809-500-M-TR CUI Inc. | 2080 | - | - | Surface Mount | 4-SMD Module | - | CUI Inc. | 700 | 36 V | 12 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 9 V | - | - | - | Active | - | 9V | -40°C ~ 85°C (With Derating) | Cut Tape | - | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 4.5 W | DC-DC Converter | 1 | - | 93% | - | 36V | Fixed | 12V | 500mA | 4.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PXO7805-500-M-TR CUI Inc. | 31 |
| - | Surface Mount | 4-SMD Module | - | CUI Inc. | 700 | 36 V | 6.5 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 5 V | - | - | - | Active | - | 5V | -40°C ~ 85°C (With Derating) | Cut Tape | PXO78-500-M | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 2.5 W | DC-DC Converter | 1 | - | 90% | - | 36V | Fixed | 6.5V | 500mA | 2.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PXO7803-500-M-TR CUI Inc. | 14 |
| - | Surface Mount | 4-SMD Module | - | CUI Inc. | 700 | 36 V | 4.75 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 3.3 V | - | - | - | Active | - | 3.3V | -40°C ~ 85°C (With Derating) | Cut Tape | - | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 1.65 W | DC-DC Converter | 1 | - | 85% | - | 36V | Fixed | 4.75V | 500mA | 1.65 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() P7812-500R CUI Inc. | In Stock | - | - | Through Hole | 3-SIP Module | - | CUI Inc. | - | 90 V | 12 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | - | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.69" W x 0.35" H (11.5mm x 17.5mm x 9.0mm) | Non-Isolated PoL Module | ITE (Commercial) | 6 W | DC-DC Converter | 1 | CE, UKCA | 91% | - | 90V | - | 18V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 12 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 19 mm | 11.5 mm | ||
![]() PRQE75W-E12-S48-D CUI Inc. | 2190 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 48 V | - | Tray | - | Active | 62368-1 | 48V | -40°C ~ 105°C (With Derating) | - | PRQE75W-D (75W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 1.56A | 75 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQE50W-E12-S48N-D CUI Inc. | 2103 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 48 V | - | Tray | - | Active | 62368-1 | 48V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 1.05A | 50 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() P7812-500 CUI Inc. | 15 |
| - | Through Hole | 3-SIP Module | - | CUI Inc. | - | 90 V | 12 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | - | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | - | P78-500 | 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 6 W | DC-DC Converter | 1 | CE, UKCA | 91% | - | 90V | - | 18V | 500mA | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | 12 VDC to 90 VDC | Non-Isolated DC/DC Converters | 9 mm | 17.5 mm | 11.5 mm | ||
![]() PRQE50W-E12-S28N-D CUI Inc. | 2413 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 28 V | - | Tray | - | Active | 62368-1 | 28V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 1.79A | 50 W | Enable, Active Low | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQE50W-E12-S28-D CUI Inc. | 2109 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | - | 75 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 28 V | - | Tray | - | Active | 62368-1 | 28V | -40°C ~ 105°C (With Derating) | - | PRQE50W-D (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE, cURus, UKCA | 90% | 4.2 kV | 75V | - | 9V | 1.79A | 50 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 9 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() PRQ150W-Q48-S15-B-D CUI Inc. | 28 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 16 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tray | 656-32352R | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PRQ150W | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 150 W | DC-DC Converter | 1 | CE | 89% | 2.25 kV | 75V | - | 18V | 10A | 150 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() PRQ200W-Q48-S15-B-D CUI Inc. | 2843 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 16 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tray | 656-32389R | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PRQ200W | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 200 W | DC-DC Converter | 1 | CE | 89% | 2.25 kV | 75V | - | 18V | 13.3A | 200 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() PRQ200W-Q48-S12-B-D CUI Inc. | 37 |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tray | - | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | - | PRQ200W | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 200 W | - | 1 | CE | 91% | 2.25 kV | 75V | - | 18V | 16.7A | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | - | - | - | ||
![]() PRQ200W-Q48-S48-D CUI Inc. | 2919 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 24 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 48 V | - | Tray | 656-32380R | Active | 62368-1 | 48V | -40°C ~ 85°C (With Derating) | Tray | PRQ200W | 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 202 W | DC-DC Converter | 1 | CE | 91% | 2.25 kV | 75V | - | 18V | 4.2A | 200 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61.8 mm | 40.2 mm | ||
![]() PRQ200W-Q48-S15-H-D CUI Inc. | 28 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tray | 656-32383R | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PRQ200W | 2.43" L x 1.58" W x 1.09" H (61.8mm x 40.2mm x 27.7mm) | Isolated Module | ITE (Commercial) | 200 W | DC-DC Converter | 1 | CE | 89% | 2.25 kV | 75V | - | 18V | 13.3A | 200 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 27.7 mm | 61.8 mm | 40.2 mm | ||
![]() PDQE15-Q48-D5-U CUI Inc. | 28 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tray | - | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDQE15-U (15W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 15W | - | 2 | CE | 86% | 1.5 kV | 75V | - | 18V | 1.5A, 1.5A | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDQE15-Q48-S3-U CUI Inc. | 16 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | - | 3.3 V | - | Tray | - | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | Tray | PDQE15-U (15W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 13W | DC-DC Converter | 1 | CE | 88% | 1.5 kV | 75V | - | 18V | 4A | 15 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE20-Q24-S3-U CUI Inc. | 15 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Rack | - | 3.3 V | - | Tray | - | Active | 62368-1 | 3.3V | -40°C ~ 95°C (With Derating) | Tray | PDQE20-U (20W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 17W | DC-DC Converter | 1 | CE | 88% | 1.5 kV | 36V | - | 9V | 5A | 20 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE10-Q48-D5-U CUI Inc. | 34 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Rack | 1 A | 5 V | - 5 V | Tray | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | Tray | PDQE10 (10W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 10W | DC-DC Converter | 2 | CE | 83% | 1.5 kV | 75V | - | 18V | 1A, 1A | 10 W | - | -5V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE10-Q24-D9-U CUI Inc. | 46 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 36 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Rack | 555 mA | 9 V | - 9 V | Tray | - | Active | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | Tray | PDQE10 (10W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 10W | DC-DC Converter | 2 | CE | 86% | 1.5 kV | 36V | - | 9V | 555mA, 555mA | 10 W | - | -9V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PDQE10-Q48-S15-U CUI Inc. | 47 |
| - | Chassis Mount | - | - | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Rack | - | 15 V | - | Tray | - | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PDQE10 (10W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 10W | DC-DC Converter | 1 | CE | 87% | 1.5 kV | 75V | - | 18V | 667mA | 10 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Rack Mount | 19 mm | 55 mm | 52.3 mm |