- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYBE30-Q24-D24-U CUI Inc. | 49 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 36 V | 9 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | 625 mA | 24 V | - 24 V | Tray | Active | 62368-1 | 24V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 2 | CE | 89% | 1.5 kV | 36V | 9V | 625mA, 625mA | 30 W | - | -24V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q24-S5-U CUI Inc. | 20 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 36 V | 9 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | - | 5 V | - | Tray | Active | 62368-1 | 5V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 86% | 1.5 kV | 36V | 9V | 6A | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q48-D15-U CUI Inc. | 16 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 75 V | 18 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | 1 A | 15 V | - 15 V | Tray | Active | 62368-1 | 15V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 2 | CE | 88% | 1.5 kV | 75V | 18V | 1A, 1A | 30 W | - | -15V | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q48-S24-U CUI Inc. | 28 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 75 V | 18 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | - | 24 V | - | Tray | Active | 62368-1 | 24V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 87% | 1.5 kV | 75V | 18V | 1.25A | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q24-S3-U CUI Inc. | 66 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 36 V | 9 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | - | 3.3 V | - | Tray | Active | 62368-1 | 3.3V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 85% | 1.5 kV | 36V | 9V | 6A | 19.8 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q24-S15-U CUI Inc. | 32 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 36 V | 9 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | - | 15 V | - | Tray | Active | 62368-1 | 15V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 90% | 1.5 kV | 36V | 9V | 2A | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PYBE30-Q24-S9-U CUI Inc. | 32 |
| - | Chassis Mount | - | - | CUI Inc. | - | - | 36 V | 9 V | CUI Inc. | + 80 C | CUI Inc. | - 40 C | Chassis | - | - | 9 V | - | Tray | Active | 62368-1 | 9V | -40°C ~ 80°C (With Derating) | Tray | PYBE30 (30W) | 2.17" L x 2.06" W x 0.75" H (55.0mm x 52.3mm x 19.0mm) | Enclosed | ITE (Commercial) | 30W | DC-DC Converter | 1 | CE | 88% | 1.5 kV | 36V | 9V | 3.333A | 30 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 9 VDC to 36 VDC | Isolated DC/DC Converters - Chassis Mount | 19 mm | 55 mm | 52.3 mm | ||
![]() PXO7806-500-S CUI Inc. | 50 |
| - | Through Hole | 3-SIP Module | - | - | - | Industrial | 36 V | 8 V | - | + 85 C | CUI Inc. | - 40 C | Through Hole | 500 mA | - | 6.5 V | - | Tray | Active | 62368-1 | 6.5V | -40°C ~ 85°C (With Derating) | - | PXO78-500-S | 0.40 L x 0.24 W x 0.34 H (10.3mm x 6.0mm x 8.6mm) | Non-Isolated PoL Module | ITE (Commercial) | 5.2 W | - | 1 Output | - | 91% | - | 36V | 8V | 500mA, 300mA | 3.25 W | - | -6.5V | - | - | - | - | Non-Isolated / POL | Adjustable Output | - | - | 8.61 mm | 10.27 mm | 6 mm | ||
![]() PXO7815-500-S CUI Inc. | 21 |
| - | Through Hole | 3-SIP Module | - | - | - | Industrial | 36 V | 19 V | - | + 85 C | CUI Inc. | - 40 C | Through Hole | 500 mA | - | 15 V | - | Tray | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | - | PXO78-500-S | 0.40 L x 0.24 W x 0.34 H (10.3mm x 6.0mm x 8.6mm) | Non-Isolated PoL Module | ITE (Commercial) | 9.75 W | - | 1 Output | - | 95% | - | 36V | 19V | 500mA, 150mA | 7.5 W | - | -15V | - | - | - | - | Non-Isolated / POL | Adjustable Output | - | - | 8.61 mm | 10.27 mm | 6 mm | ||
![]() VQA3S-S12-D18-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 13.2 V | 10.8 A | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 18 V | - 3 V | Tube | Active | 62368-1 | 18V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -3V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3S-S12-D20-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 13.3 V | 10.8 A | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 90 mA | 90 mA | 20 V | - 5 V | Tube | Active | 62368-1 | 20V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 90mA, 90mA | 3 W | - | -5V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S24-D15-S CUI Inc. | 13 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 26.4 V | 21.6 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 82% | 5.6 kV | 26.4V | 21.6V | 100mA, 100mA | 3 W | - | -9V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-SX12-D15-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 15 V | 9 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 15V | 9V | 100mA, 100mA | 3 W | - | -9V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S15-D15-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 16.5 V | 13.5 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 16.5V | 13.5V | 100mA, 100mA | 3 W | - | -9V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S12-D15-S CUI Inc. | 42 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 13.2 V | 10.8 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -9V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3S-S12-D15-S CUI Inc. | 42 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 13.2 V | 10.8 A | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 2.5 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -2.5V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() PQDE6W-Q48-S5-U CUI Inc. | 33 |
| - | Chassis Mount | - | - | - | - | - | 75 VDC | 18 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 1200 mA | - | 5 V | - | Tray | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 1 Output | CE, UKCA | 83% | 1.5 kV | 75V | 18V | 1.2A | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 VDC to 75 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PDME1-S3-S5-S CUI Inc. | 82 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | Industrial | 3.63 V | 2.97 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 200 mA | - | 5 V | - | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 Output | cURus | 82% | 1.5 kV | 3.63V | 2.97V | 200mA | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PEME2-S5-S7-S CUI Inc. | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | Industrial | 5.5 V | 4.5 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 278 mA | - | 7 V | - | Tube | Active | 62368-1 | 7.2V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 1 Output | CE, cURus | 84% | 3 kV | 5.5V | 4.5V | 278mA | 2 W | - | - | - | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | - | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME1-S3-S24-S CUI Inc. | 36 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | Industrial | 3.63 V | 2.97 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 42 mA | - | 24 V | - | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 Output | cURus | 84% | 1.5 kV | 3.63V | 2.97V | 42mA | 1 W | - | - | - | - | - | 1.5 kV | Isolated | - | - | - | 10.16 mm | 19.65 mm | 6 mm |