- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDME2-S5-S24-S CUI Inc. | 42 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 83 mA | - | 24 V | - | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | cURus | 86% | 1.5 kV | 5.5V | 4.5V | 83mA | 2 W | - | - | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S5-D15-S CUI Inc. | 46 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 67 mA | 67 mA | 15 V | - 15 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 Output | CE, cURus | 86% | 3 kV | 5.5V | 4.5V | 67mA, 67mA | 2 W | - | -15V | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME1-S3-D5-S CUI Inc. | 75 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial | 3.63 V | 2.97 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 5 V | - 5 V | Tube | Active | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 Output | cURus | 82% | 1.5 kV | 3.63V | 2.97V | 100mA, 100mA | 1 W | - | -5V | - | - | 1.5 kV | Isolated | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME2-S5-D12-S CUI Inc. | 36 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 83 mA | 83 mA | 12 V | - 12 V | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 Output | cURus | 85% | 1.5 kV | 5.5V | 4.5V | 83mA, 83mA | 2 W | - | -12V | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S5-S15-S CUI Inc. | 34 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 133 mA | - | 15 V | - | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | cURus | 86% | 1.5 kV | 5.5V | 4.5V | 133mA | 2 W | - | - | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S5-S9-S CUI Inc. | 79 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 222 mA | - | 9 V | - | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | CE, cURus | 85% | 3 kV | 5.5V | 4.5V | 222mA | 2 W | - | - | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PESE1-S3-S12-M CUI Inc. | 36 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | 3.63 V | 2.97 V | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 12 V | - | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52 L x 0.33 W x 0.29 H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 996 mW | 1 Output | CE, cURus | 84% | 3 kV | 3.63V | 2.97V | 83mA | 1 W | - | - | - | - | 3 kV | Isolated | - | 2.97 V to 3./63 V | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PEME2-S5-S15-S CUI Inc. | 62 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 133 mA | - | 15 V | - | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | CE, cURus | 86% | 3 kV | 5.5V | 4.5V | 133mA | 2 W | - | - | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME2-S5-S12-S CUI Inc. | 49 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 167 mA | - | 12 V | - | Tube | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | cURus | 85% | 1.5 kV | 5.5V | 4.5V | 167mA | 2 W | - | - | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDME1-S3-D24-S CUI Inc. | 53 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial | 3.63 V | 2.97 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 21 mA | 21 mA | 24 V | - 24 V | Tube | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | - | PDME1-S (1W) | 0.77 L x 0.24 W x 0.40 H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 2 Output | cURus | 84% | 1.5 kV | 3.63V | 2.97V | 21mA, 21mA | 1 W | - | -24V | - | - | 1.5 kV | Isolated | - | - | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PDME2-S5-D9-S CUI Inc. | 45 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | Industrial | 5.5 V | 4.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 111 mA | 111 mA | 9 V | - 9 V | Tube | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77 L x 0.28 W x 0.40 H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 Output | cURus | 85% | 1.5 kV | 5.5V | 4.5V | 111mA, 111mA | 2 W | - | -9V | - | - | 1.5 kV | Isolated | - | 4.5 V to 5.5 V | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() VQA3S-S12-D18-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 13.2 V | 10.8 A | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 18 V | - 3 V | Tube | Active | 62368-1 | 18V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -3V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3S-S12-D20-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 13.3 V | 10.8 A | + 105 C | CUI Inc. | - 40 C | Through Hole | 90 mA | 90 mA | 20 V | - 5 V | Tube | Active | 62368-1 | 20V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 90mA, 90mA | 3 W | - | -5V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S24-D15-S CUI Inc. | 13 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 26.4 V | 21.6 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 82% | 5.6 kV | 26.4V | 21.6V | 100mA, 100mA | 3 W | - | -9V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-SX12-D15-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 15 V | 9 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 15V | 9V | 100mA, 100mA | 3 W | - | -9V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S15-D15-S CUI Inc. | 5 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 16.5 V | 13.5 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 16.5V | 13.5V | 100mA, 100mA | 3 W | - | -9V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3-S12-D15-S CUI Inc. | 42 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 13.2 V | 10.8 V | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 9 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -9V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() VQA3S-S12-D15-S CUI Inc. | 42 |
| - | Through Hole | SIP-7 | - | 25 | Industrial | 13.2 V | 10.8 A | + 105 C | CUI Inc. | - 40 C | Through Hole | 100 mA | 100 mA | 15 V | - 2.5 V | Tube | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | 2 Output | cURus | 87% | 5.6 kV | 13.2V | 10.8V | 100mA, 100mA | 3 W | - | -2.5V | - | - | 5.6 kV | Isolated | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() PQAE50-D24-S24-U CUI Inc. | 16 |
| - | Chassis Mount | - | - | - | - | 36 V | 18 V | + 105 C | CUI Inc. | - 40 C | Rack | 2.083 A | - | 24 V | - | Tray | Active | - | 24V | -40°C ~ 105°C (With Derating) | - | PQAE50-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Isolated Module | ITE (Commercial) | 50W | 1 Output | CE, UKCA | 91% | 1.5 kV | 36V | 18V | 2.083A | 50 W | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 V to 36 V | 19 mm | 55 mm | 52.3 mm | ||
![]() PQAE50-D48-S24-U CUI Inc. | 21 |
| - | Chassis Mount | - | - | - | - | 75 V | 36 V | + 105 C | CUI Inc. | - 40 C | Rack | 2.083 A | - | 24 V | - | Tray | Active | - | 24V | -40°C ~ 105°C (With Derating) | - | PQAE50-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Isolated Module | ITE (Commercial) | 50W | 1 Output | CE, UKCA | 92% | 1.5 kV | 75V | 36V | 2.083A | 50 W | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 36 V to 75 V | 19 mm | 55 mm | 52.3 mm |