- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRMC1-D24-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 76% | 3kV | 36V | 5V | 200mA | 18V | 24V | NO | 1W | - | - | 200mA | 1W | Isolated | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() VAWQ12-Q24-S3R3 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 13.999987g | -40°C~85°C | Tube | 2012 | VAWQ12 (12W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | 85% | 1.5kV | 36V | 3.3V | 3.5A | 9V | 24V | NO | 12W | Enable, Active High | - | 3.5A | - | Isolated | - | Remote On/Off, OVP, SCP, UVLO | 10.922mm | 32mm | 20mm | RoHS Compliant | Lead Free | ||
![]() VAWQ12-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 13.999987g | -40°C~85°C | Tube | 2013 | VAWQ12 (12W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | 86% | 1.5kV | 36V | 12V | 1A | 9V | 24V | NO | 12W | Enable, Active High | - | 1A | - | Isolated | - | Remote On/Off, OVP, SCP, UVLO | 10.922mm | 32mm | 20mm | RoHS Compliant | Lead Free | ||
![]() VXO78012-500 CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | - | - | -40°C~85°C With Derating | - | - | VXO78-500 | 0.39Lx0.28W x 0.43 H 10.0mmx7.2mmx11.0mm | - | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 6W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 94% | - | 36V or 24V | - | - | 15V or 8V | - | - | - | - | - | - | - | - | - | SCP | - | - | - | RoHS Compliant | - | ||
![]() PRD25-D48-S3-P-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD25 (25W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 25W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | - | 89.5% | 2.25kV | 75V | 3.3V | 750mA | 36V | 48V | YES | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | 27.9mm | 24.4mm | RoHS Compliant | Lead Free | ||
![]() PRD25-D48-S12-N-D CUI Inc. | 270 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD25 (25W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | - | 87.5% | 2.25kV | 75V | 12V | 2.1A | 36V | 48V | YES | - | Enable, Active Low | - | - | 25.2W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | 27.9mm | 24.4mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-S5-M-TR CUI Inc. | 1200 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.799996g | -40°C~105°C With Derating | Tape & Reel (TR) | 2014 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | - | 74% | 1.5kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 1W | - | - | 200mA | 1W | - | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S12-S5-DIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module (300 mil, 5 Leads) | - | 2.400014g | -40°C~85°C | Tube | 2011 | VIBLSD1-DIP (1W) | 0.80Lx0.39W x 0.26 H 20.4mmx10.0mmx6.5mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 750mW | - | - | - | - | - | - | - | - | 1 | - | 69% | 1kV | 12.6V | 5V | 150mA | 11.4V | - | - | 1W | - | - | - | - | Isolated | - | SCP | 6.604mm | - | - | RoHS Compliant | Lead Free | ||
![]() VFB600-D48-S12 CUI Inc. | 2236 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Full Brick | - | 259.999997g | -40°C~100°C | Bulk | 2016 | VFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 600W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 1 | UL | 90% | 1.5kV | 75V | 12V | 50A | 36V | 48V | YES | 600W | Enable, Active High | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC1-D5-D15-S CUI Inc. | 70 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 75% | 1.5kV | 9V | 15V | 33mA | 4.5V | - | - | 1W | Enable, Active Low | -15V | 33mA | - | Isolated | 33mA | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRMC3-D24-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~105°C | - | 2016 | PRMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 81% | 3kV | 36V | 5V | - | 18V | 24V | NO | - | - | - | - | 3W | - | - | - | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PRF20-Q110-D15 CUI Inc. | 7 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 35.000009g | -40°C~85°C | Bulk | 2016 | PRF20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | ALSO OPERTAES WITH OUTPUT SUPPLY -15 VDC | 20W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 2 | - | 88.5% | 2.25kV | 160V | 15V | 667mA | 43V | 110V | NO | 20W | Enable, Active High | -15V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | 50.8mm | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D12-D5-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 79% | 1.5kV | 18V | 5V | 200mA | 9V | 12V | NO | - | Enable, Active Low | -5V | - | 2W | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRD15-Q24-S3-P-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | 89% | 2kV | 36V | - | 4.5A | 9V | - | - | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRD25-D48-S12-P-D CUI Inc. | 166 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD25 (25W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | - | 87.5% | 2.25kV | 75V | 12V | 2.1A | 36V | 48V | YES | - | Enable, Active High | - | - | 25.2W | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | 27.9mm | 24.4mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D24-S24-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 21.999995g | -40°C~85°C | Tube | - | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | 260 | 1 | - | 10 | - | R-MDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 24V | 1.25A | 18V | 24V | YES | 30W | Enable, Active High | - | 1.25A | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D24-S24-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 82% | 3kV | 36V | 24V | 42mA | 18V | 24V | NO | 1W | - | - | 42mA | 1W | Isolated | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q48-S15-D CUI Inc. | 141 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | 15W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 87% | 1.5kV | 75V | 15V | 1A | 18V | 48V | YES | - | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() V7812W-500 CUI Inc. | 53688 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | 6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 93% | - | 72V | 12V | 500mA | 17V | 48V | NO | 6W | - | - | 500mA | 6W | Non-Isolated | - | OTP, SCP | 17.526mm | - | 9mm | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S24-S12-SIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 2.099991g | -40°C~85°C | Tube | 2011 | VIBLSD1-SIP (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 6/4 | R-PSMA-P4 | 1 | - | 73% | 1kV | 25.2V | 12V | 83mA | 22.8V | 24V | NO | 1W | - | - | 83mA | 1W | Isolated | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free |