- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQDE6W-Q24-S5-U CUI Inc. | 21 |
| - | Chassis Mount | - | - | - | - | - | 36 VDC | 9 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 1200 mA | - | 5 V | - | Tray | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 1 Output | CE, UKCA | 83% | 1.5 kV | 36V | 9V | 1.2A | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 9 VDC to 36 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q48-S3-U CUI Inc. | 23 |
| - | Chassis Mount | - | - | - | - | - | 75 VDC | 18 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 1500 mA | - | 3.3 V | - | Tray | - | Active | 62368-1 | 3.3V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 4.95W | - | 1 Output | CE, UKCA | 79% | 1.5 kV | 75V | 18V | 1.5A | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 VDC to 75 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q48-S5-U CUI Inc. | 33 |
| - | Chassis Mount | - | - | - | - | - | 75 VDC | 18 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 1200 mA | - | 5 V | - | Tray | - | Active | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 1 Output | CE, UKCA | 83% | 1.5 kV | 75V | 18V | 1.2A | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 VDC to 75 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() VQA3-S5-D15-S CUI Inc. | 41 |
| - | Through Hole | SIP-7 | - | - | 25 | Industrial | 5.5 V | 4.5 V | - | + 105 C | CUI Inc. | - 40 C | Through Hole | 80 mA | 40 mA | 15 V | - 8.7 V | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | Artix® UltraScale+ | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | - | - | 2 Output | cURus | 82% | 5.6 kV | 5.5V | 4.5V | 80mA, 40mA | 3 W | - | -8.7V | - | - | - | 5.6 kV | Isolated | - | - | - | 12.5 mm | 19.5 mm | 9.8 mm | ||
![]() PQAE50-D24-S12-U CUI Inc. | 43 |
| - | Chassis Mount | - | - | - | - | - | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | Rack | 4.167 A | - | 12 V | - | Tray | - | Active | - | 12V | -40°C ~ 105°C (With Derating) | - | PQAE50-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Isolated Module | ITE (Commercial) | 50W | - | 1 Output | CE, UKCA | 91% | 1.5 kV | 36V | 18V | 4.167A | 50 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 V to 36 V | - | 19 mm | 55 mm | 52.3 mm | ||
![]() PQAE50-D48-S5-U CUI Inc. | 55 |
| - | Chassis Mount | - | - | - | - | - | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | Rack | 10 A | - | 5 V | - | Tray | - | Active | - | 5V | -40°C ~ 105°C (With Derating) | - | PQAE50-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Isolated Module | ITE (Commercial) | 50W | - | 1 Output | CE, UKCA | 91% | 1.5 kV | 75V | 36V | 10A | 50 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 36 V to 75 V | - | 19 mm | 55 mm | 52.3 mm | ||
![]() PQDE6W-Q48-D12-U CUI Inc. | 41 |
| - | Chassis Mount | - | - | - | - | - | 75 VDC | 18 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 250 mA | - 250 mA | 12 V | - 12 V | Tray | - | Active | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 2 Output | CE, UKCA | 87% | 1.5 kV | 75V | 18V | 250mA, 250mA | 6 W | - | -12V | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 VDC to 75 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q48-S15-U CUI Inc. | 29 |
| - | Chassis Mount | - | - | - | - | - | 75 VDC | 18 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 400 mA | - | 15 V | - | Tray | - | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 1 Output | CE, UKCA | 88% | 1.5 kV | 75V | 18V | 400mA | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 18 VDC to 75 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q24-D15-U CUI Inc. | 19 |
| - | Chassis Mount | - | - | - | - | - | 36 VDC | 9 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 200 mA | - 200 mA | 15 V | - 15 V | Tray | - | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 2 Output | CE, UKCA | 85% | 1.5 kV | 36V | 9V | 200mA, 200mA | 6 W | - | -15V | - | - | - | 1.5 kVDC | DC/DC Converters | - | 9 VDC to 36 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q24-D24-U CUI Inc. | 43 |
| - | Chassis Mount | - | - | - | - | - | 36 VDC | 9 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | + 125 mA | - 125 mA | 24 V | - 24 V | Tray | - | Active | 62368-1 | 24V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 2 Output | CE, UKCA | 87% | 1.5 kV | 36V | 9V | 125mA, 125mA | 6 W | - | -24V | - | - | - | 1.5 kVDC | DC/DC Converters | - | 9 VDC to 36 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q24-S24-U CUI Inc. | 23 |
| - | Chassis Mount | - | - | - | - | - | 36 VDC | 9 VDC | - | + 85 C | CUI Inc. | - 40 C | Rack | 250 mA | - | 24 V | - | Tray | - | Active | 62368-1 | 24V | -40°C ~ 85°C (With Derating) | - | PQDE6W-U | 2.17 L x 2.06 W x 0.75 H (55.0mm x 52.3mm x 19.0mm) | Open Frame | ITE (Commercial) | 6W | - | 1 Output | CE, UKCA | 86% | 1.5 kV | 36V | 9V | 250mA | 6 W | - | - | - | - | - | 1.5 kVDC | DC/DC Converters | - | 9 VDC to 36 VDC | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PYSE1-S24-S12-D CUI Inc. | 27 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | - | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 12 V | - | Tube | 656-32041R | Active | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 26.4V | 21.6V | 83mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 vdc | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S24-S9-D CUI Inc. | 27 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | - | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 9 V | - | Tube | 656-32040R | Active | 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 80% | 1.5 kV | 26.4V | 21.6V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 vdc | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PYSE1-S12-S3-D CUI Inc. | 84 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | CUI Inc. | 40 | - | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 3.3 V | - | Tube | 656-32029R | Active | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 75% | 1.5 kV | 13.2V | 10.8V | 303mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S12-S24-S CUI Inc. | 27 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | - | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 24 V | - | Tube | 656-32063R | Active | 62368-1 | 24V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 42mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PDSE1-S12-S15-S CUI Inc. | 44 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | - | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 15 V | - | Tube | 656-32062R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-S (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 13.2V | 10.8V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 6 mm | 11.6 mm | 10.16 mm | ||
![]() PESE1-S12-D15-M-TR CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | - | 2 | CE, cURus | 83% | 3 kV | 13.2V | 10.8V | 34mA, 34mA | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQME1-S12-S15-M CUI Inc. | 59 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | - | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 15 V | - | Tube | 656-31977R | Active | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tube | PQME1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 750 mW | DC-DC Converter | 1 | CE | 74% | 3 kV | 12.6V | 11.4V | 50mA | 750 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | +/- 11.4 V to +/- 12.6 V | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 8.5 mm | ||
![]() PESE1-S24-D15-M CUI Inc. | 40 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | - | 2 | CE, cURus | 83% | 3 kV | 26.4V | 21.6V | 34mA, 34mA | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEME1-S15-S15-S CUI Inc. | 27 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | - | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 15 V | - | Tube | 656-31865R | Active | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | PEME1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 3 kV | 16.5V | 13.5V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm |