- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDME2-S24-S15-S CUI Inc. | In Stock | - | - | Through Hole | 6-SIP Module, 4 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-32104R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE, cURus | 86% | 1.5 kV | 26.4V | 21.6V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S24-D5-S CUI Inc. | 131 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32125R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 2 | CE, cURus | 80% | 3 kV | 26.4V | 21.6V | 200mA, 200mA | 2 W | - | -5V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PDSE2-S15-S5-M CUI Inc. | In Stock | - | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | - | 1 | CE | 83% | 1.5 kV | 16.5V | 13.5V | 400mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PEME2-S15-D5-S CUI Inc. | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32117R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 2 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 200mA, 200mA | 2 W | - | -5V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PESE2-S12-S5-M-TR CUI Inc. | 50 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | - | - | CUI Inc. | - | CUI Inc. | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 656-32172R | Active | Details | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | Reel | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE | 83% | 3 kV | 13.2V | 10.8V | 400mA | - | - | - | Isolated DC-DC Converters | - | - | - | - | Adjustable Output | - | Isolated DC/DC Converters - SMD | - | - | - | ||
![]() PESE2-S12-S12-M CUI Inc. | 55 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 38 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | Tube | 656-32162R | Active | - | 62368-1 | 12V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 2.004 W | DC-DC Converter | 1 | CE | 84% | 3 kV | 13.2V | 10.8V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PEME2-S24-D3-S CUI Inc. | 42 |
| - | Through Hole | 7-SIP Module, 5 Leads | - | CUI Inc. | 25 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32124R | Active | - | 62368-1 | 3.3V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.999 W | DC-DC Converter | 2 | CE, cURus | 76% | 3 kV | 26.4V | 21.6V | 303mA, 303mA | 2 W | - | -3.3V | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PEME2-S12-S5-S CUI Inc. | 50 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | - | Tube | 656-32112R | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE, cURus | 82% | 3 kV | 13.2V | 10.8V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 7.05 mm | ||
![]() PESE2-S15-S15-M-TR CUI Inc. | 11 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PESE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | - | 1 | CE | 84% | 3 kV | 16.5V | 13.5V | 133mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PDSE2-S15-S15-M-TR CUI Inc. | 127 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | - | 656-32154R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE | 84% | 1.5 kV | 16.5V | 13.5V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 13.5 VDC to 16.5 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PEME2-S15-S5-S CUI Inc. | In Stock | - | - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | 5V | -40°C ~ 105°C (With Derating) | - | PEME2-S (2W) | 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 1 | CE, cURus | 80% | 3 kV | 16.5V | 13.5V | 400mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() PDSE2-S24-S15-M-TR CUI Inc. | 11 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | CUI Inc. | 500 | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | - | - | 656-32158R | Active | - | 62368-1 | 15V | -40°C ~ 105°C (With Derating) | - | PDSE2-M (2W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.995 W | DC-DC Converter | 1 | CE | 84% | 1.5 kV | 26.4V | 21.6V | 133mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Adjustable Output | 21.6 VDC to 26.4 VDC | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 11.4 mm | ||
![]() PRQ75W-Q48-S15-H-D CUI Inc. | 16 |
| - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 20 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Bag | 656-31794R | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tray | PRQ75W-D (75W) | 2.43" L x 1.58" W x 1.09" H (61.8mm x 40.2mm x 27.7mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE | 93% | 2.25 kV | 75V | 18V | 5A | 75 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Heat Sink, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 27.7 mm | 61.8 mm | 40.2 mm | ||
![]() PRQ75W-Q48-S5-B-D CUI Inc. | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | CUI Inc. | 16 | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 5 V | - | Bag | 656-31787R | Active | - | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | Tray | PRQ75W-D (75W) | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 75 W | DC-DC Converter | 1 | CE | 91% | 2.25 kV | 75V | 18V | 15A | 75 W | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | Isolated | Baseplate, Remote On/Off, Remote Sense | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() PQS075-S24-S12-S CUI Inc. | 97 |
| - | Through Hole | 4-SIP Module | - | CUI Inc. | 43 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 12 V | - | Tube | 656-20784R | Active | - | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | Tube | PQS075-S (0.75W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 744 mW | DC-DC Converter | 1 | CE | 73% | 1.5 kV | 25.2V | 22.8V | 62mA | 750 mW | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 11.6 mm | 6 mm | ||
![]() PRMCE1-S12-S5-S CUI Inc. | 45 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | 5V | -40°C ~ 85°C (With Derating) | - | PRMCE1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | CE, cURus | 73% | 3 kV | 12.6V | 11.4V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRME1-S12-S12-M-TR CUI Inc. | 45 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | CUI Inc. | 500 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 12 V | - | Tape & Reel (TR) | 656-20805R | Active | - | 62368-1 | 12V | -40°C ~ 85°C (With Derating) | Reel | PRME1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 71% | 3 kV | 12.6V | 11.4V | 84mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - SMD | 7 mm | 15.24 mm | 8.5 mm | ||
![]() PRMCE1-S12-S9-S CUI Inc. | 59 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 9 V | - | Tube | 656-20787R | Active | - | 62368-1 | 9V | -40°C ~ 85°C (With Derating) | Tube | PRMCE1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 73% | 3 kV | 12.6V | 11.4V | 111mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PRMCE1-S24-S15-S CUI Inc. | 59 |
| - | Through Hole | 7-SIP Module, 4 Leads | - | CUI Inc. | 25 | 25.2 V | 22.8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 15 V | - | Tube | 656-20796R | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Tube | PRMCE1-S (1W) | 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 73% | 3 kV | 25.2V | 22.8V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | - | 22.8 VDC to 25.2 VDC | Isolated DC/DC Converters - Through Hole | 10.16 mm | 19.65 mm | 6 mm | ||
![]() PRME1-S12-S15-M-TR CUI Inc. | 45 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | CUI Inc. | 500 | 12.6 V | 11.4 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 15 V | - | Tape & Reel (TR) | 656-20806R | Active | - | 62368-1 | 15V | -40°C ~ 85°C (With Derating) | Reel | PRME1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE | 71% | 3 kV | 12.6V | 11.4V | 67mA | 1 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output | 11.4 VDC to 12.6 VDC | Isolated DC/DC Converters - SMD | 7 mm | 15.24 mm | 8.5 mm |