- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V78E01-1000-SMT CUI Inc | In Stock | - | - | - | - | - | - | - | CUI Inc. | - | 32 V | 4.75 V | CUI Inc. | + 85 C | - | - 40 C | SMD/SMT | - | 1.5 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | Fixed | - | - | 1.5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E03-500-SMT CUI Inc | 18 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | - | CUI Inc. | - | 36 V | 4.75 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 3.3 V | - | Tube | - | Active | - | 62368-1 | - | 3.3V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | Non-Isolated PoL Module | ITE (Commercial) | 1.65 W | DC-DC Converter | 1 Output | CE | 86% | - | 36V | Fixed | 4.75V | 500mA | 1.65 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E06-500-SMT CUI Inc | 950 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | - | CUI Inc. | - | 36 V | 8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 6.5 V | - | Tube | - | Active | - | 62368-1 | - | 6.5V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | Non-Isolated PoL Module | ITE (Commercial) | 3.25 W | DC-DC Converter | 1 Output | CE | 92% | - | 36V | Fixed | 8V | 500mA | 3.25 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E02-500-SMT CUI Inc | 113 |
| - | Surface Mount | 10-SMD Module, 8 Leads | - | - | - | CUI Inc. | - | 32 V | 4.75 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 2.5 V | - | Tube | - | Active | - | 62368-1 | - | 2.5V | -40°C ~ 85°C (With Derating) | Tube | V78E-500-SMT | 0.60 L x 0.33 W x 0.32 H (15.2mm x 8.5mm x 8.3mm) | Non-Isolated PoL Module | ITE (Commercial) | 1.25 W | DC-DC Converter | 1 Output | CE | 81% | - | 32V | Fixed | 4.75V | 500mA | 1.25 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() V78E05-1000-SMT CUI Inc | In Stock | - | - | - | - | - | - | - | CUI Inc. | - | 36 V | 8 V | CUI Inc. | + 85 C | - | - 40 C | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | Fixed | - | - | 5 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() PQAE50-D48-S24-D CUI Inc | 49 |
| - | Through Hole | 6-DIP Module | - | - | PQAE50 | CUI Inc. | 19 | 75 V | 36 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | 24 V | - | Tube | 656-31696R | Active | Details | 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | PQAE50-D | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 Output | CE | 92% | 1.5 kV | 75V | - | 36V | 2.083A | 50 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() PRC10W-72-D5 CUI Inc | 58 |
| - | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PRC10W (10W) | 1.25 L x 0.80 W x 0.50 H (31.8mm x 20.3mm x 12.7mm) | Isolated Module | ITE (Commercial) | 10 W | - | 2 | CB, cURus, EN, IEC, UKCA, UL | 83% | 4.2 kV | 160V | - | 8.5V | 1A, 1A | - | - | -5V | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() PCS1-S5-S15-S CUI Inc | In Stock | - | - | - | - | - | - | PCS1-S5 | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRC10W-72-S12 CUI Inc | 45 |
| - | Through Hole | 24-DIP Module, 7 Leads | 8 | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | Non-Compliant | 62368-1 | - | 12V | -40°C ~ 100°C (With Derating) | - | PRC10W (10W) | 1.25 L x 0.80 W x 0.50 H (31.8mm x 20.3mm x 12.7mm) | Isolated Module | ITE (Commercial) | 10 W | - | 1 | CB, cURus, EN, IEC, UKCA, UL | 88% | 4.2 kV | 160V | - | 8.5V | 835mA | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() PQC20-48-S3-O CUI Inc | 87 |
| - | Through Hole | Sixteenth Brick | - | Sixteenth Brick | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tray | - | Active | Yes | 62368-1 | - | 3.3V | -40°C ~ 85°C (With Derating) | - | PQC20-O (20W) | 1.30 L x 0.90 W x 0.50 H (33.0mm x 22.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 17 W | - | 1 | - | 86% | 1.5 kV | 60V | - | 36V | 5A | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | - | ||
![]() PQDE6-Q24-S15-D CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQC60-24-S15 CUI Inc | 48 |
| - | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | - | PQC60 (60W) | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | ITE (Commercial) | 60 W | - | 1 | - | 93.3% | 1.5 kV | 36V | - | 9V | 4A | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | - | ||
![]() V78E12-1000-SMT CUI Inc | In Stock | - | - | - | - | - | - | - | CUI Inc. | - | 36 V | 16 V | CUI Inc. | + 85 C | - | - 40 C | SMD/SMT | - | 12 V | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | Fixed | - | - | 12 W | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 8 mm | 15.24 mm | 8.5 mm | ||
![]() PCN1-S24-D12-M-TR CUI Inc | 11 |
| - | - | - | - | - | PCN1-S24 | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQDE6-Q24-S24-D CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRC10W-72-S15 CUI Inc | 22 |
| - | Through Hole | 24-DIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | 15V | -40°C ~ 100°C (With Derating) | - | PRC10W (10W) | 1.25 L x 0.80 W x 0.50 H (31.8mm x 20.3mm x 12.7mm) | Isolated Module | ITE (Commercial) | 10 W | - | 1 | CB, cURus, EN, IEC, UKCA, UL | 88% | 4.2 kV | 160V | - | 8.5V | 668mA | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() PCN1-S12-S12-M CUI Inc | In Stock | - | - | - | - | - | - | - | CUI Inc. | 430 | 13.2 V | 10.8 V | CUI Inc. | + 100 C | - | - 40 C | SMD/SMT | - | 12 V | - | - | PCN1-S12-S12-M-TR | - | Details | - | 0.049384 oz | - | - | Tube | PCN1-M | - | - | - | - | DC-DC Converter | 1 Output | - | - | - | - | - | - | - | 1 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | Isolated | - | 10.8 V to 13.2 V | Isolated DC/DC Converters - SMD | 7.4 mm | 13.7 mm | 9.2 mm | ||
![]() PCS1-S24-S5-S CUI Inc | 23 |
| - | - | - | - | - | PCS1-S24 | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS1-S5-S12-S CUI Inc | In Stock | - | - | - | - | - | - | PCS1-S5 | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tube | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQC20-48-S15-O CUI Inc | 46 |
| - | Through Hole | Sixteenth Brick | - | Sixteenth Brick | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | Tray | - | Active | - | 62368-1 | - | 15V | -40°C ~ 85°C (With Derating) | - | PQC20-O (20W) | 1.30 L x 0.90 W x 0.50 H (33.0mm x 22.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 20 W | - | 1 | - | 89% | 1.5 kV | 60V | - | 36V | 1.333A | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | - | - | - | - | - |