- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dimensions | Factory Pack Quantity | Industry | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Packaging | Series | Applications | Number of Outputs | Output Type | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTP20-24-S12 CUI Inc. | In Stock | - | Datasheet | DIP | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - 40 C | SMD/SMT | 1.67 A | - | 12 VDC | - | Tube | PTP20 | - | 1 Output | - | 20 W | 7 kVDC | Isolated | 18 VDC to 36 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTP20-12-S12 CUI Inc. | In Stock | - | Datasheet | DIP | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - 40 C | SMD/SMT | 1.67 A | - | 12 VDC | - | Tube | PTP20 | - | 1 Output | - | 20 W | 7 kVDC | Isolated | 9 VDC to 18 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTM2-3-S12-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - 40 C | Through Hole | 167 mA | - | 12 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-D12-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - 40 C | Through Hole | 84 mA | - 84 mA | 12 V | - 12 V | Tube | PTM2-S | Industrial | 2 Output | - | 2 W | 6 kV | Isolated | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-5-S3-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 606 mA | - | 3.3 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-D5-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 200 mA | - 200 mA | 5 V | - 5 V | Tube | PTM2-S | Industrial | 2 Output | - | 2 W | 6 kV | Isolated | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-S3-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 606 mA | - | 3.3 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-S12-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - 40 C | Through Hole | 167 mA | - | 12 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-12-S12-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - 40 C | Through Hole | 167 mA | - | 12 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 10.8 VDC to 13.2 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-3-D12-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 90 C | - 40 C | Through Hole | 84 mA | - 84 mA | 12 V | - 12 V | Tube | PTM2-S | Industrial | 2 Output | - | 2 W | 6 kV | Isolated | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-D15-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 67 mA | - 67 mA | 15 V | - 15 V | Tube | PTM2-S | Industrial | 2 Output | - | 2 W | 6 kV | Isolated | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-3-S15-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 134 mA | - | 15 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTP20-48-S15 CUI Inc. | In Stock | - | Datasheet | DIP | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - 40 C | SMD/SMT | 1.333 A | - | 15 VDC | - | Tube | PTP20 | - | 1 Output | - | 20 W | 7 kVDC | Isolated | 36 VDC to 75 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTP20-48-S5 CUI Inc. | In Stock | - | Datasheet | DIP | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - 40 C | SMD/SMT | 4 A | - | - | - | Tube | PTP20 | - | 1 Output | - | 20 W | 7 kVDC | Isolated | 36 VDC to 75 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTP20-12-S15 CUI Inc. | In Stock | - | Datasheet | DIP | 50.8 mm x 25.4 mm x 12 mm | 18 | Medical | + 100 C | - 40 C | SMD/SMT | 1.333 A | - | 15 VDC | - | Tube | PTP20 | - | 1 Output | - | 20 W | 7 kVDC | Isolated | 9 VDC to 18 VDC | 12 mm | 50.8 mm | 25.4 mm | ||
![]() PTM2-5-S5-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 400 mA | - | 5 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 4.5 VDC to 5.5 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-3-S3-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 606 mA | - | 3.3 V | - | Tube | PTM2-S | Industrial | 1 Output | - | 2 W | 6 kV | Isolated | 2.97 VDC to 3.63 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() PTM2-24-D5-S CUI Inc. | In Stock | - | Datasheet | SIP-5 | 19.65 mm x 7.05 mm x 11.5 mm | 24 | Industrial | + 95 C | - 40 C | Through Hole | 200 mA | - 200 mA | 5 V | - 5 V | Tube | PTM2-S | Industrial | 2 Output | - | 2 W | 6 kV | Isolated | 21.6 VDC to 26.4 VDC | 11.5 mm | 19.65 mm | 7.05 mm | ||
![]() P7815B-1000 CUI Inc. | In Stock | - | Datasheet | SIP-3 | 11.6 mm x 7.6 mm x 10.2 mm | - | Industrial | + 90 C | - 40 C | Through Hole | 1 A | - | 15 V | - | - | P78B-1000 | - | 1 Output | Fixed | 15 W | - | Non-Isolated / PoL | 18 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) | ||
![]() P7806B-1000 CUI Inc. | In Stock | - | Datasheet | SIP-3 | 11.6 mm x 7.6 mm x 10.2 mm | - | Industrial | + 90 C | - 40 C | Through Hole | 1 A | - | 6.5 V | - | - | P78B-1000 | - | 1 Output | Fixed | 6.5 W | - | Non-Isolated / PoL | 8 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) |