- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dimensions | Factory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Input Voltage, Nominal | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Packaging | Series | Number of Outputs | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSM2-5-D15-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 5.5 V | 4.5 V | 5 V | + 95 C | - 40 C | Through Hole | 67 mA | 15 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 4.5 V to 5.5 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DSM2-5-S12-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 5.5 V | 4.5 V | 5 V | + 95 C | - 40 C | Through Hole | 167 mA | 12 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 4.5 V to 5.5 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DSM2-12-S3-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 13.2 V | 10.8 V | 12 V | + 95 C | - 40 C | Through Hole | 606 mA | 3.3 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 10.8 V to 13.2 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DRM2-12-D15-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 13.2 V | 10.8 V | 12 V | + 95 C | - 40 C | Through Hole | 67 mA | 15 V | Tube | DRM2-S | 1 Output | 2 W | 3 kV | Isolated | 10.8 V to 13.2 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DSM2-5-D5-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 5.5 V | 4.5 V | 5 V | + 95 C | - 40 C | Through Hole | 200 mA | 5 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 4.5 V to 5.5 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DSM2-12-D3-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 13.2 V | 10.8 V | 12 V | + 95 C | - 40 C | Through Hole | 303 mA | 3.3 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 10.8 V to 13.2 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DRM2-24-S15-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 26.4 V | 21.6 V | 24 V | + 95 C | - 40 C | Through Hole | 134 mA | 15 V | Tube | DRM2-S | 1 Output | 2 W | 3 kV | Isolated | 21.6 V to 26.4 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DRM2-5-D3-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 5.5 V | 4.5 V | 5 V | + 95 C | - 40 C | Through Hole | 303 mA | 3.3 V | Tube | DRM2-S | 1 Output | 2 W | 3 kV | Isolated | 4.5 V to 5.5 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DRM2-24-S3-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 26.4 V | 21.6 V | 24 V | + 95 C | - 40 C | Through Hole | 606 mA | 3.3 V | Tube | DRM2-S | 1 Output | 2 W | 3 kV | Isolated | 21.6 V to 26.4 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DSM2-12-S5-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 13.2 V | 10.8 V | 12 V | + 95 C | - 40 C | Through Hole | 400 mA | 5 V | Tube | DSM2-S | 1 Output | 2 W | 4 kV | Isolated | 10.8 V to 13.2 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() DRM2-12-D3-S CUI Inc. | In Stock | - | - | SIP-4 | 19.65 mm x 7.05 mm x 10.2 mm | - | Industrial | 13.2 V | 10.8 V | 12 V | + 95 C | - 40 C | Through Hole | 303 mA | 3.3 V | Tube | DRM2-S | 1 Output | 2 W | 3 kV | Isolated | 10.8 V to 13.2 V | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() P7815B-500 CUI Inc. | In Stock | - | Datasheet | SIP-3 | 11.6 mm x 7.6 mm x 10.2 mm | 42 | Industrial | - | - | - | + 85 C | - 40 C | Through Hole | 500 mA | 15 V | Tube | P78B-500 | - | 7.5 W | - | Non-Isolated / PoL | 18 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) | ||
![]() P7809B-500 CUI Inc. | In Stock | - | Datasheet | SIP-3 | 11.6 mm x 7.6 mm x 10.2 mm | 42 | Industrial | - | - | - | + 85 C | - 40 C | Through Hole | 500 mA | 9 V | Tube | P78B-500 | - | 4.5 W | - | Non-Isolated / PoL | 11 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) | ||
![]() P7803B-500 CUI Inc. | In Stock | - | Datasheet | SIP-3 | 11.6 mm x 7.6 mm x 10.2 mm | 42 | Industrial | - | - | - | + 85 C | - 40 C | Through Hole | 500 mA | 3.3 V | Tube | P78B-500 | - | 1.65 W | - | Non-Isolated / PoL | 4.75 VDC to 36 VDC | 10.2 mm (0.402 in) | 11.6 mm (0.457 in) | 7.6 mm (0.299 in) | ||
![]() DQS1-24-S12-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 90 C | - 40 C | Through Hole | 84 mA | 12 V | Tube | DQS1 | 1 Output | 1 W | 1 kV | Isolated | 21.6 VDC to 26.4 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DRS1-3-S5-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 95 C | - 40 C | Through Hole | 200 mA | 5 V | Tube | DRS1 | 1 Output | 1 W | 2 kV | Isolated | 2.97 VDC to 3.63 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DRS1-12-S5-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 95 C | - 40 C | Through Hole | 200 mA | 5 V | Tube | DRS1 | 1 Output | 1 W | 2 kV | Isolated | 10.8 VDC to 13.2 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DQS1-24-S5-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 90 C | - 40 C | Through Hole | 200 mA | 5 V | Tube | DQS1 | 1 Output | 1 W | 1 kV | Isolated | 21.6 VDC to 26.4 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DRS1-5-S12-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 95 C | - 40 C | Through Hole | 84 mA | 12 V | Tube | DRS1 | 1 Output | 1 W | 2 kV | Isolated | 4.5 VDC to 5.5 VDC | 10.2 mm | 11.6 mm | 6 mm | ||
![]() DQS1-12-S3-S CUI Inc. | In Stock | - | Datasheet | - | 11.6 mm x 6 mm x 10.2 mm | 41 | Industrial | - | - | - | + 95 C | - 40 C | Through Hole | 303 mA | 3.3 V | Tube | DQS1 | 1 Output | 1 W | 1 kV | Isolated | 10.8 VDC to 13.2 VDC | 10.2 mm | 11.6 mm | 6 mm |