- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Control Features | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Power - Output | Isolation | Current - Output 2 | Load Regulation-Max(%) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDM2-S12-S12-S CUI Inc. | 25 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 84% | 1.5kV | 13.2V | 12V | 167mA | 10.8V | 12V | - | NO | - | 2W | - | - | - | - | - | 167mA | 2W | - | Isolated | - | - | SCP | 9.906mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S5-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | - | 80% | 1.5kV | 26.4V | 5V | 200mA | 21.6V | 24V | - | NO | - | 1W | - | - | - | - | - | - | 1W | - | Isolated | - | - | SCP | 7.112mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() VAWQ6-Q48-S5H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module | 12.500013g | - | -25°C~71°C | Tube | 2012 | VAWQ6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | 6W | - | 5W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 78% | 3kV | 72V | 5V | 1A | 18V | - | - | - | - | 5W | - | - | - | - | - | 1A | - | - | Isolated | - | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | DIP | 13.999987g | 12W | - | - | 2013 | - | - | yes | Active | - | 8 | EAR99 | - | 85°C | -40°C | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | - | 87 % | 1.5kV | - | 12V | 1A | - | 48V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 12V | - | 18V | 75V | - | - | 12W | Isolated | - | - | OVP, SCP, UVLO | 10.922mm | 32.004mm | 20.066mm | RoHS Compliant | Lead Free | ||
![]() VAWQ3-Q24-D5H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | 12.500013g | - | -25°C~71°C | Tube | 2016 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 70% | 3kV | 36V | 5V | 300mA | 9V | - | - | - | - | 3W | - | - | -5V | - | - | 300mA | - | - | Isolated | -300mA | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() VAWQ6-Q48-S12H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module | 12.500013g | - | -25°C~71°C | Tube | 2012 | VAWQ6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 5.6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 79% | 3kV | 72V | 12V | 470mA | 18V | - | - | - | - | 6W | - | - | - | - | - | 470mA | - | - | Isolated | - | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHB350-D48-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 114.00001g | - | -40°C~100°C | Box | 2016 | VHB350 (350W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 350W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P9 | 1 | - | UL | 91.5% | 1.5kV | 75V | 24V | 14.6A | 36V | 48V | - | YES | - | 350W | Enable, Active High | - | - | - | - | - | - | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() VQE50W-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 63.000011g | - | -40°C~105°C | Bulk | 2016 | VQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 92% | 1.5kV | 75V | - | 4.16A | 18V | - | - | - | - | 50W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRD15-Q24-S3-N-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 89% | 2kV | 36V | - | 4.5A | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() P78A03-0500 CUI Inc. | 32753 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2016 | P78A-0500 | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | - | - | ITE (Commercial) | 2W | - | 2W | SINGLE | - | - | 1 | 2.54mm | unknown | - | - | - | R-PSMA-T3 | 1 | - | - | 88% | - | 28V | 3.3V | 500mA | 6V | 24V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.414mm | - | 8.5mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-D5 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | 21.999995g | - | -40°C~85°C | Tube | 2016 | PYB10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | - | 83% | 1.5kV | 36V | 5V | 1A | 9V | 24V | - | NO | - | 10W | Enable, Active High | - | -5V | - | - | 1A | - | - | Isolated | 1A | - | Remote On/Off, OVP, SCP | 11.938mm | 50.8mm | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S5-S3-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 74% | 1.5kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | - | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | SCP | 9.398mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S5-S15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 2W | - | 2W | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | R-PSMA-T4 | 1 | - | - | 84% | 3kV | 5.5V | 15V | 133.3mA | 4.5V | 5V | - | NO | - | - | - | - | - | - | - | - | 2W | - | - | - | - | SCP | 9.906mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-D5-M-TR CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 1.799996g | - | -40°C~105°C With Derating | Cut Tape (CT) | 2014 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | - | 80% | 1.5kV | 5.5V | 5V | 100mA | 4.5V | 5V | - | NO | - | 1W | - | - | -5V | - | - | 100mA | 1W | - | - | 100mA | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() VHB75-D12-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | -40°C~100°C | Bulk | 2011 | VHB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | 400kHz | - | - | R-MDMA-P9 | 1 | Not Qualified | - | 81% | 1.5kV | 18V | 5V | 15A | 9V | 12V | - | YES | - | 75W | Enable, Active High | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-D5-M-TR CUI Inc. | 1200 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | - | 78% | 1.5kV | 3.63V | 5V | 100mA | 2.97V | 3.3V | - | NO | - | - | - | - | -5V | - | - | - | 1W | - | - | - | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | - | ||
![]() PUZ3-D48-S15-D CUI Inc. | 110 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13.999987g | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | unknown | - | - | - | R-XDMA-P8 | 1 | - | - | 86% | 1.5kV | 75V | 15V | 200mA | 36V | 48V | - | NO | - | 3W | - | - | - | - | - | - | 3W | - | - | - | - | OCP, SCP | 10.922mm | 32mm | 20mm | RoHS Compliant | Lead Free | ||
![]() VQA-S15-D9-SIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 4.299999g | - | -40°C~105°C | Tube | 2016 | VQA | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | ALSO AVAILABLE WITH -9 DC OUTPUT VOLTAGE | 1W | SINGLE | - | - | 1 | - | - | - | - | - | R-PSMA-T5 | 2 | - | - | 80% | 3kV | 15.5V | 9V | 55mA | 14.5V | 15V | - | NO | - | 1W | - | - | -9V | - | - | 55mA | 0.99W | - | - | -55mA | - | SCP | 12.446mm | 19.5mm | 9.8mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S15-S15-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | - | 81% | 1.5kV | 16.5V | 15V | 67mA | 13.5V | 15V | - | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | - | SCP | 7.112mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | - | SIP | - | 2W | - | - | - | - | - | yes | - | - | 4 | EAR99 | - | 105°C | -40°C | - | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | R-PSMA-T4 | 1 | - | - | 84 % | 3kV | - | 15V | 133.3mA | - | 12V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | - | 10.8V | 13.2V | - | 2W | - | - | - | 15% | SCP | 9.906mm | 19.558mm | 7.112mm | RoHS Compliant | Lead Free |