- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN1-S12-S15-S CUI Inc. | 35 |
| Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.1mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1.5kV | 13.2V | - | 67mA | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHB100W-Q24-S28 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | - | 86% | 1.5kV | 36V | 28V | 3.57A | 9V | 24V | YES | 100W | Enable, Active High | - | - | - | - | - | 3.57A | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDQ10-Q48-S12-D CUI Inc. | 55 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2017 | PDQ10-D (10W) | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 1.5kV | 75V | - | 835mA | 18V | - | - | - | Enable, Active High | - | - | 18V | - | 75V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCN2-S12-D15-S CUI Inc. | 2000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~100°C | Tube | 2016 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | - | 84% | 1kV | 13.2V | 15V | 67mA | 10.8V | 12V | NO | - | - | - | -15V | - | - | - | - | 2W | - | - | SCP | 10.16mm | 19.6mm | - | RoHS Compliant | Lead Free | ||
![]() PRD15-Q48-S12-P-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 2.25kV | 75V | - | 1.3A | 18V | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() VESD1-S12-D5-SIP CUI Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C | - | 2007 | VESD1-SIP (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.0mmx10.0mm | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | - | 7/5 | R-PSMA-P5 | 2 | - | - | 74% | 3kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 1W | - | - | -5V | - | - | - | - | 1W | Isolated | - | SCP | 9.906mm | 19.6mm | - | RoHS Compliant | Lead Free | ||
![]() PES1-S12-S12-M-TR CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.59999g | -40°C~105°C With Derating | Cut Tape (CT) | 2013 | PES1-M (1W) | 0.50Lx0.32W x 0.29 H 12.8mmx8.2mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G5 | 1 | Not Qualified | UL | 80% | 3kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 1W | - | CURRENT | - | - | VOLTAGE-MODE | - | - | 1W | Isolated | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S5-H CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 36.00001g | -40°C~85°C | Bulk | 2015 | PYB15 (15W) | 2.00Lx1.00W x 0.64 H 50.8mmx25.4mmx16.3mm | yes | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 90% | 1.5kV | 36V | - | 3A | 9V | - | - | 15W | Enable, Active High | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 16.256mm | - | - | RoHS Compliant | - | ||
![]() PEM1-S12-D12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | - | 81% | 3kV | 13.2V | 12V | 42mA | 10.8V | 12V | NO | 1W | - | - | -12V | - | - | - | 42mA | 1W | Isolated | 42mA | SCP | 9.398mm | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() VHB100W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 85% | 1.5kV | 36V | 12V | 8.3A | 9V | 24V | YES | 100W | Enable, Active High | - | - | - | - | - | 8.3A | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() VX7803-500 CUI Inc. | 15663 | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | - | - | -40°C~85°C With Derating | - | - | VX78-500 | 0.46Lx0.30W x 0.40 H 11.6mmx7.6mmx10.2mm | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | - | ITE (Commercial) | 1.65W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 86% | - | 36V | - | - | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PDS1-S24-D5-M-TR CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.799996g | -40°C~105°C With Derating | Cut Tape (CT) | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | - | 82% | 1.5kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 1W | - | - | -5V | - | - | - | - | 1W | - | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | - | ||
![]() PRMC3-D12-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~105°C | - | 2016 | PRMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | 3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 76% | 3kV | 18V | 5V | - | 9V | 12V | NO | - | - | - | - | - | - | - | - | 3W | - | - | - | - | 22mm | 9.5mm | RoHS Compliant | - | ||
![]() PDS1-S3-S3-D CUI Inc. | 53 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | 1.799996g | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 80% | 1.5kV | 3.63V | 3.3V | 303mA | 2.97V | 3.3V | NO | 1W | - | - | - | - | - | - | 303mA | 1W | - | - | SCP | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S24-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | - | 82% | 1.5kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 1W | - | - | - | - | - | - | - | 1W | Isolated | - | SCP | 7.112mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S12-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 80% | 1.5kV | 13.2V | 15V | 67mA | 10.8V | 12V | NO | 1W | - | - | - | - | - | - | - | 1W | Isolated | - | SCP | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() PVB3-D12-S24-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | - | - | 83% | 3kV | 18V | 24V | 125mA | 9V | 12V | NO | 3W | - | - | - | - | - | - | 125mA | 3W | - | - | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PDQ10-Q48-S5-D CUI Inc. | 129 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ10-D (10W) | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 75V | - | 2A | 18V | - | - | - | Enable, Active High | - | - | 18V | - | 75V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ30-Q24-D15-D CUI Inc. | 217 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 2 | - | - | 88% | 1.5kV | 36V | 15V | 1A | 9V | 24V | NO | - | Enable, Active High | - | -15V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D12-S3-S CUI Inc. | 14 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 2W | - | 2W | SINGLE | - | - | 1 | 2.5mm | - | - | R-PSMA-T7 | 1 | - | - | 76% | 1.5kV | 18V | 3.3V | 500mA | 9V | 12V | NO | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | 9.2mm | RoHS Compliant | Lead Free |