- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Control Features | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Power - Output | Isolation | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | 13.999987g | 12W | - | - | - | - | - | yes | - | - | 8 | EAR99 | - | 85°C | -40°C | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | 88 % | 1.5kV | - | 15V | 800mA | - | 48V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 15V | - | 18V | 75V | - | - | 12W | Isolated | - | OVP, SCP, UVLO | 10.922mm | - | 32.004mm | 20.066mm | RoHS Compliant | Lead Free | ||
![]() PES1-S12-D5-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | 1.799996g | - | -40°C~105°C With Derating | - | 2016 | PES1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G6 | 2 | - | 80% | 3kV | 13.2V | 5V | - | 10.8V | 12V | - | NO | - | 1W | - | - | -5V | - | - | 100mA | 1W | - | - | 100mA | SCP | 7.25mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S12-D12-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | - | -40°C~105°C With Derating | - | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | 81% | 1.5kV | 13.2V | 12V | - | 10.8V | 12V | - | NO | - | - | - | - | -12V | - | - | - | 1W | - | - | - | SCP | - | 7.5mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | 1.799996g | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | 80% | 1.5kV | 26.4V | 5V | 200mA | 21.6V | 24V | - | NO | - | 1W | - | - | - | - | - | 200mA | 1W | - | Isolated | - | SCP | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S12-M-TR CUI Inc. | 41 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 8 | 1.799996g | - | -40°C~105°C With Derating | Tape & Reel (TR) | 2013 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | 80% | 1.5kV | 26.4V | 12V | 84mA | 21.6V | 24V | - | NO | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | SCP | 7.366mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S5-S9-SIP CUI Inc. | In Stock | - | Datasheet | - | - | Through Hole | 6-SIP Module, 4 Leads | NO | - | 2.099991g | - | -40°C~85°C | - | 2016 | VIBLSD1-SIP (1W) | 0.77Lx0.24W x 0.39 H 19.6mmx6.0mmx10.0mm | yes | Obsolete | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 6/4 | R-PSMA-P4 | 1 | - | 70% | 1kV | 5.25V | 9V | - | 4.75V | 5V | - | NO | - | 1W | - | - | - | - | - | - | 1W | - | - | - | SCP | 10.0076mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VX78039-500 CUI Inc. | 43 | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | -40°C~85°C With Derating | Tube | - | VX78-500 | 0.46Lx0.30W x 0.40 H 11.6mmx7.6mmx10.2mm | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | - | ITE (Commercial) | 4.5W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 93% | - | 36V | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB30-Q24-S5 CUI Inc. | 43 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | 49.999997g | - | -40°C~85°C | Tube | 2016 | PYB30 (30W) | 2.00Lx1.60W x 0.47 H 50.8mmx40.6mmx11.8mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HEIGHT NOM | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P7 | 1 | Not Qualified | 88% | 1.5kV | 36V | 5V | 6A | 9V | 24V | - | YES | - | 30W | Enable, Active High | - | - | - | - | 6A | - | - | Isolated | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | 50.8mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-D15-M CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | - | -40°C~105°C With Derating | - | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | 1W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | 81% | 1.5kV | 5.5V | 15V | - | 4.5V | 5V | - | NO | - | - | - | - | -15V | - | - | - | 1W | - | - | - | SCP | - | 7.5mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-D24-M-TR CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | 80% | 1.5kV | 5.5V | 24V | 21mA | 4.5V | 5V | - | NO | - | - | - | - | -24V | - | - | - | 1W | - | - | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | - | ||
![]() PEM2-S5-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2015 | PEM2-D (2W) | 0.79Lx0.39W x 0.32 H 20.1mmx9.9mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 3kV | 5.5V | - | 133mA | 4.5V | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | SCP | 8.128mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PVB3-D12-D12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | - | 13.999987g | - | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | - | - | - | - | R-PDMA-T10 | 2 | - | 81% | 3kV | 18V | 12V | 125mA | 9V | 12V | - | NO | - | 3W | - | - | -12V | - | - | 125mA | 3W | - | Isolated | -125mA | OCP, SCP | 10.16mm | - | 31.6mm | - | RoHS Compliant | Lead Free | ||
![]() PUZ3-D48-D12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13.999987g | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P8 | 2 | - | 83% | 1.5kV | 75V | 12V | 125mA | 36V | 48V | - | NO | - | 3W | - | - | -12V | - | - | - | 3W | - | - | - | OCP, SCP | 10.922mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VCD30-D12-S5 CUI Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | - | -25°C~71°C | - | 2011 | VCD30 | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Not For New Designs | Not Applicable | 8 | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | 25W | DUAL | PIN/PEG | - | 1 | - | 300kHz | - | - | S-XDMA-P8 | 1 | - | 78% | 500V | 18V | 5V | 5A | 9V | 12V | - | YES | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.16mm | - | 50.8mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S5-D24-S CUI Inc. | 25800 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | - | 84% | 3kV | 5.5V | 24V | 41.6mA | 4.5V | 5V | - | NO | - | 2W | - | - | -24V | - | - | 42mA | 2W | - | - | -42mA | SCP | 9.906mm | - | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PQMC3-D48-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | - | 76% | 1.5kV | 75V | 5V | 600mA | 36V | 48V | - | NO | - | 1W | Enable, Active Low | - | - | - | - | 600mA | 3W | - | - | - | Remote On/Off, OCP, SCP | 11.938mm | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S15-S15-S CUI Inc. | 1401 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | SINGLE | PIN/PEG | 260 | 1 | 2.54mm | - | 10 | 7/5 | R-PSMA-P5 | 1 | - | 81% | 3kV | 16.5V | 15V | 67mA | 13.5V | 15V | - | NO | - | - | - | - | - | - | - | - | 1W | - | - | - | SCP | 9.398mm | - | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 28.349523g | - | -40°C~85°C | Tube | 2016 | PYB15 (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 12V | 1.25A | 18V | 48V | - | YES | - | 15W | Enable, Active High | - | - | - | - | 1.25A | - | - | Isolated | - | OCP, OVP, SCP, UVLO | 11.938mm | - | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() VX7815-500 CUI Inc. | 15663 | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | -40°C~85°C With Derating | - | - | VX78-500 | 0.46Lx0.30W x 0.40 H 11.6mmx7.6mmx10.2mm | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | - | ITE (Commercial) | 7.5W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 95% | - | 36V | - | - | 19V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHB75W-Q24-S5 CUI Inc. | 18 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | 93.999988g | - | -40°C~100°C | Bulk | 2016 | VHB75W (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 82% | 1.5kV | 36V | 5V | 15A | 9V | 24V | - | YES | - | 75W | Enable, Active High | - | - | - | - | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free |