- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSUU-120-3.3 CUI Inc. | 2766 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | - | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 3.3V | 22A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.02333Vrms | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-T515B CUI Inc. | 2908 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | 2012 | VSBU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 120W | - | - | - | - | - | - | - | 3 | CE, cURus, GS | 80% | 4.242kV | 5V | 6A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | - | - | No | 0.01768Vrms | PFC, Universal Input | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VSBU-120-D305 CUI Inc. | 2534 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | 2012 | VSBU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | 16 | Open Frame | - | - | ITE (Commercial) | - | ALSO HAVE A 5 V OUTPUT | 120W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X16 | 2 | CE, cURus, GS | 80% | 4.242kV | 3.3V | 6A | 115V | NO | - | 15A 6A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | 79.5W | No | - | PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-18 CUI Inc. | 2578 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2012 | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | - | 7.5A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.06363Vrms | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-36-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | Medical | 300W | - | 300W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 84% | 4kV | 36V | 8.33A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSK-S5-12UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -25°C~70°C | 2015 | VSK-S5-T (5.5W) | 2.99Lx1.24W x 0.94 H 76.0mmx31.5mmx23.4mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | - | - | 5W | - | - | - | - | unknown | - | - | 1 | CE, cURus | 76% | 4kV | 12V | 420mA | - | - | - | - | 5W | - | - | 420mA | - | - | - | Universal Input | 23.876mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-60-24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -20°C~70°C With Derating | 2015 | VMS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | yes | Active | 1 (Unlimited) | 8 | Open Frame | - | - | Medical | - | - | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CE, cURus, GS | 89% | 5.656kV | 24V | 2.5A | 100V | YES | - | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.08484Vrms | Adjustable Output, Universal Input | 27.94mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VOF-225A-12 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~70°C With Derating | - | VOF-225A (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | yes | Active | Not Applicable | 11 | Open Frame | - | - | ITE (Commercial) | 120W 225W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 3kV | 12V | - | 115V | YES | - | 18.75A | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VGD-30-D524 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | -10°C~60°C With Derating | 2016 | VGD-30 (30W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | yes | Last Time Buy | 1 (Unlimited) | 7 | Enclosed | - | - | ITE (Commercial) | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-X7 | 2 | CE, cURus | 79% | - | 5V | 1A | 115V | YES | - | 4A 1A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 36.068mm | 99mm | 97mm | RoHS Compliant | Lead Free | ||
![]() VOF-30-15 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -20°C~60°C With Derating | 2016 | VOF-30 (30W) | 3.54Lx2.00W x 0.83 H 90.0mmx50.8mmx21.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 85% | 3kV | 15V | 2A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 0.05303Vrms | Adjustable Output, DC Input Capable, Universal Input | 21.082mm | 90mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VMS-100-36 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | Medical | 100W | - | 100W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 91% | 5.656kV | - | 2.8A | - | - | - | - | - | - | - | - | - | No | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-100-18 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | Medical | 100W | - | 100W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 90% | 5.656kV | 18V | 5.6A | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.06363Vrms | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Rack | - | - | - | - | 3kW | - | 2016 | - | - | yes | Active | - | - | - | 50°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 1 | CB, CE, TUV | 94 % | 3kV | - | 55.5A | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | I2C, PMBus | 40.64mm | 355.6mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() VSBU-120-7.5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | - | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 7.5V | 15.3A | - | - | - | - | - | - | - | - | - | No | - | PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-160-48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -25°C~70°C With Derating | 2015 | VMS-160 (160W) | 4.00Lx2.00W x 0.85 H 101.6mmx50.8mmx21.6mm | yes | Active | 1 (Unlimited) | 14 | Open Frame | - | - | Medical | 100W 160W Forced Air | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE, cURus | 90% | 5.656kV | 48V | 3.33A | 100V | YES | - | - | 160W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | Adjustable Output, PFC, Standby Output, Universal Input | 21.59mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VDRS-240-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | -25°C~70°C | 2015 | VDRS-240 (240W) | 4.63Lx2.59W x 4.92 H 117.7mmx65.8mmx125.0mm | yes | Obsolete | Not Applicable | 10 | Enclosed | - | - | ITE (Commercial) | 240W | - | 240W | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | - | - | 1 | CE, cULus, cURus, TUV | 91% | 4.242kV | 24V | 10A | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 124.968mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-15 CUI Inc. | 25 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 120W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 15V | 8A | - | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.05303Vrms | PFC, Universal Input | 32.512mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-36 CUI Inc. | 2043 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2012 | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 120W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 40V | 4A | - | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300A-48-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | -40°C~80°C With Derating | 2017 | VMS-300A (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | yes | Active | Not Applicable | - | Enclosed | - | - | Medical | 200W 300W Forced Air | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 94% | 4kV | - | - | - | - | - | 6.25A | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VDRS-100-15 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | -20°C~70°C With Derating | 2015 | VDRS-100 (96W) | 3.90Lx2.17W x 3.54 H 99.0mmx55.0mmx90.0mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 100W | - | 100W | - | - | - | - | - | - | - | 1 | CE, cULus, cURus, TUV | 87% | 3kV | 15V | 6.4A | - | - | - | - | 96W | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 89.916mm | - | - | RoHS Compliant | Lead Free |