- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOF-350-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 200W 350W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 94% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSUU-120-D524B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C With Derating | 2016 | VSUU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | - | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | - | - | - | - | - | - | 2 | CE, cURus | 80% | 4.242kV | 5V | 2A | - | - | 15A 2A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -24V | - | - | - | No | - | - | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | - | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VOF-180-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 120W 180W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-225A-30-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | VOF-225A (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 120W 225W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 93% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSUU-150-9 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | VSUU-150 (150W) | 5.00Lx3.21W x 1.62 H 127.0mmx81.6mmx41.2mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 144W | - | 144W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 9V | 16A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | - | - | PFC, Universal Input | 41.148mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-350-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 180W 270W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 3kV | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PCM-400-D1224-CNF CUI Inc. | 2291 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | - | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 2 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 8.33A | - | - | 12.5A 8.33A | - | - | 24V | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-40-5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C | 2015 | VMS-40 (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 40W | - | 40W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 5.656kV | 5V | 6A | - | - | - | 30W | - | - | - | - | - | No | - | - | - | Universal Input | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSK-S25-5U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | -40°C~70°C | 2015 | VSK-S25-T (25W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | ITE (Commercial) | - | - | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X8 | 1 | CE, cURus | 74% | 3kV | 5V | 4.1A | 115V | YES | - | 20.5W | - | - | 4.1A | - | - | - | - | - | - | Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-48-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2012 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | Medical | 300W | - | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 84% | 4kV | 48V | 6.25A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-D0512-CF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | Medical | 120W 240W Forced Air | - | 120W | - | - | - | - | - | - | 2 | CE, cURus, GS | 80% | 4kV | 5V | 13.33A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-100-9 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | 14 | Open Frame | Medical | 100W | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cURus, GS | 88% | 5.656kV | 9V | 11.2A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VMS-300-36 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 5.00Lx3.20W x 1.50 H 127.0mmx81.3mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 300W | - | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 84% | 4kV | 36V | 8.33A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-12-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2012 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | Medical | 300W | - | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 82% | 4kV | 12V | 25A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-24-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2012 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | Medical | 300W | - | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 83% | 4kV | 24V | 12.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-300-D0512-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | Medical | 120W 240W Forced Air | - | 120W | - | - | - | - | - | - | 2 | CE, cURus, GS | 80% | 4kV | 5V | 13.33A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 12V | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | 165.1mm | - | RoHS Compliant | Lead Free | ||
![]() VSK-S5-15UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | 2015 | VSK-S5-T (5.5W) | 2.99Lx1.24W x 0.94 H 76.0mmx31.5mmx23.4mm | yes | Active | 1 (Unlimited) | 4 | Enclosed | ITE (Commercial) | - | - | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X4 | 1 | CE, cURus | 76% | 4kV | 15V | 333mA | 110V | NO | - | 5W | - | - | 333mA | 5W | - | - | - | - | - | Universal Input | 23.876mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-350-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | 200W 350W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 94% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | 350W | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSBU-120-T512A CUI Inc. | 2673 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C | 2012 | VSBU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | 120W | 120W | - | - | - | - | - | - | 3 | CE, cURus, GS | 80% | 4.242kV | 5V | 1A | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 15A | - | -12V | No | 6A | 800mA | 0.01768Vrms | PFC, Universal Input | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T305B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 3.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | 12V | No | - | - | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free |