- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSUU-120-7.5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | - | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 120W | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 7.5V | 19.16A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-D305 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2016 | VSUU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 2 | CE, cURus | 80% | 4.242kV | 3.3V | 6A | - | - | 15A 6A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | 79.5W | - | No | - | DC Input Capable, PFC, Universal Input | 32.512mm | - | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T312A CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 3.3V | 4A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | -12V | No | - | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T3125B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2012 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 3.3V | 4A | - | - | 15A 4A 800mA | - | - | 12V | - | - | 5V | No | - | DC Input Capable, PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T512B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2012 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 1A | - | - | 15A 6A 1A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | - | No | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSBU-120-T305B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | 2015 | VSBU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus, GS | 80% | 4.242kV | 5V | 3.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | 12V | No | 0.01768Vrms | PFC, Universal Input | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VSBU-120-9 CUI Inc. | 2596 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 120W | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | - | 13.33A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | PFC, Universal Input | 32.512mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-D285 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2016 | VSUU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | - | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 2 | CE, cURus | 80% | 4.242kV | 28V | 2A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | - | - | No | 0.09898Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | - | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T515A CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 6A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | - | - | -15V | No | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T524A CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 3.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | -24V | No | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VF-S320-12A-CFS-1 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 0°C~70°C With Derating | 2012 | VF-S320 (320W) | 7.00Lx4.00W x 1.55 H 177.8mmx101.6mmx39.3mm | - | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 320W | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | - | 26.67A | - | - | - | - | - | - | - | - | - | Yes | - | Adjustable Output, PFC, Standby Output | 39.37mm | - | - | RoHS Compliant | - | ||
![]() VSK-S25-12U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | -40°C~70°C | 2015 | VSK-S25-T (25W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | - | 25W | - | - | - | - | - | - | 1 | CE, cURus | 82% | 3kV | 12V | 2.1A | - | - | - | 25W | - | - | 2.1A | - | - | - | - | Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-300-12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~80°C With Derating | 2017 | VOF-300 (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Active | Not Applicable | 13 | Open Frame | - | - | ITE (Commercial) | 200W 300W Forced Air | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cURus, TUV | 92.5% | 3kV | 12V | - | 100V | YES | - | - | - | - | - | 300W | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VGS-25-48 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | -20°C~70°C With Derating | 2015 | VGS-25 (27W) | 3.09Lx2.01W x 1.11 H 78.5mmx51.0mmx28.3mm | yes | Obsolete | 1 (Unlimited) | 5 | Enclosed | - | - | ITE (Commercial) | 25W | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X5 | 1 | CE, cURus, GS | 88% | 4.242kV | 48V | 570mA | 115V | YES | - | 27.36W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 28.194mm | 78.5mm | - | RoHS Compliant | Lead Free | ||
![]() VOF-550-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~70°C With Derating | - | VOF-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | Not Applicable | 7 | Open Frame | - | - | ITE (Commercial) | 150W 550W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 92% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | 550W | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VDRS-20-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | 88V~264VAC | -20°C~70°C With Derating | 2015 | VDRS-20 (24W) | 3.90Lx0.91W x 3.54 H 99.0mmx23.0mmx90.0mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 20W | 20W | - | - | - | - | - | - | 1 | CE, cULus, cURus, TUV | 86% | 3kV | 24V | 1A | - | - | - | 24W | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 89.916mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-225A-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | - | -40°C~70°C With Derating | - | VOF-225A (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | yes | Active | Not Applicable | 11 | Open Frame | - | - | ITE (Commercial) | 120W 225W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 94% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VGS-50-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | -20°C~70°C With Derating | 2011 | VGS-50 (53W) | 3.90Lx3.21W x 1.40 H 99.0mmx81.5mmx35.5mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 50W | 50W | - | - | - | - | - | - | 1 | - | 90% | 4.242kV | 24V | 2.2A | - | - | - | 52.8W | - | - | - | - | - | No | - | Adjustable Output, DC Input Capable, Universal Input | 35.56mm | - | - | RoHS Compliant | Lead Free | ||
![]() VGS-25-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | -20°C~70°C With Derating | 2015 | VGS-25 (27W) | 3.09Lx2.01W x 1.11 H 78.5mmx51.0mmx28.3mm | yes | Obsolete | 1 (Unlimited) | 5 | Enclosed | - | - | ITE (Commercial) | 25W | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X5 | 1 | CE, cURus, GS | 87% | 4.242kV | 24V | 1.1A | 115V | YES | - | 26.4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 28.194mm | 78.5mm | - | RoHS Compliant | Lead Free | ||
![]() VF-S320-12A-1 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 0°C~70°C With Derating | 2016 | VF-S320 (320W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | - | Active | 1 (Unlimited) | - | Open Frame | 70°C | 0°C | ITE (Commercial) | 320W | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 80% | 3kV | - | 26.67A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | - |