- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMS-40-12 CUI Inc. | 19 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C | 2015 | VMS-40 (40W) | 3.00Lx2.00W x 0.91 H 76.2mmx50.8mmx23.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | - | - | - | 40W | - | - | - | - | - | - | 1 | CE, cURus, GS | 86% | 5.656kV | 12V | 3.34A | - | - | - | 40W | - | - | 3.34A | - | No | - | Universal Input | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-150-12 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~60°C With Derating | 2016 | VOF-150 (150W) | 5.00Lx3.00W x 1.26 H 127.0mmx76.2mmx32.0mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 150W | - | - | 150W | - | - | - | - | - | - | 1 | CE, cURus, GS | 87% | 3kV | - | 12.5A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-12 CUI Inc. | 2532 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C With Derating | 2012 | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 13V | 10.9A | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-24 CUI Inc. | 2203 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 24V | 5A | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.08484Vrms | PFC, Universal Input | 32.512mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VGS-25-12 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | -20°C~70°C With Derating | 2015 | VGS-25 (27W) | 3.09Lx2.01W x 1.11 H 78.5mmx51.0mmx28.3mm | yes | Obsolete | 1 (Unlimited) | 5 | Enclosed | ITE (Commercial) | - | - | - | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X5 | 1 | CE, cURus, GS | 85% | 4.242kV | 12V | 2.1A | 115V | YES | - | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 2.1A | 25.2W | No | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 28.194mm | 78.5mm | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-12 CUI Inc. | 56 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 12V | 10A | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.04242Vrms | PFC, Universal Input | 32.512mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VOF-65-12 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | 2011 | VOF-65 (65W) | 4.02Lx2.01W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | 1 (Unlimited) | 7 | Open Frame | ITE (Commercial) | - | - | 64W | 65W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X7 | 1 | CE, cURus, GS | 84% | 3kV | 12V | 5.4A | 110V | YES | - | 65W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5.4mA | - | - | 0.04242Vrms | Adjustable Output, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-350-24 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | Medical | 175W 350W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 93% | 4.2kV | 24V | - | 115V | YES | - | - | - | - | - | 350W | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-550-24 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | 150W 550W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 91% | 3kV | 24V | - | 115V | YES | - | - | - | - | - | 550W | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-100-5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | 14 | Open Frame | Medical | 100W | - | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cURus, GS | 85% | 5.656kV | 5V | 20A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.03535Vrms | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VGS-100-3.3 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Metal | - | - | -20°C~70°C With Derating | - | VGS-100 (110W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | 7 | Enclosed | ITE (Commercial) | 100W | - | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X7 | 1 | TUV, UL | 70% | 4.242kV | 3.3V | 20A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 66W | No | 0.03535Vrms | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | 97.5mm | RoHS Compliant | Lead Free | ||
![]() VSK-S10-24UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | -25°C~70°C | 2015 | VSK-S10-T (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | 1 | CE, cURus | 80% | 4kV | 24V | 450mA | - | - | - | 10.8W | - | - | 450mA | - | - | - | Universal Input | 27.686mm | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S250-12A-CF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2016 | VF-S250 (250W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 250W | REMOTE SHUTDOWN | - | 250W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 80% | 3kV | 12V | 20.83A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | 0.04242Vrms | Adjustable Output, PFC, Remote On/Off, Universal Input | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-100-48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 100W | - | - | 100W | - | - | - | - | - | - | 1 | CE, cURus, GS | 91% | 5.656kV | - | 2.1A | - | - | - | - | - | - | - | - | No | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-350-24 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | 200W 350W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 93% | 3kV | 24V | - | 115V | YES | 14.58A | - | - | - | - | 350W | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-180-24 CUI Inc. | 2873 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | Not Applicable | 11 | Open Frame | ITE (Commercial) | 120W 180W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 90% | 3kV | 24V | - | 115V | YES | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-120-15 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~60°C With Derating | 2016 | VOF-120 (120W) | 5.00Lx3.00W x 1.25 H 127.0mmx76.2mmx31.8mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 120W | - | - | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 86% | 3kV | - | 8A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 31.75mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-36 CUI Inc. | 2865 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C | 2012 | VSBU-120 (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | 120W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 36V | 3.33A | - | - | - | 120W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3.33A | - | No | - | PFC, Universal Input | 32.512mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VMS-550-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VMS-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | Not Applicable | 7 | Open Frame | Medical | 150W 550W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 92% | 4.2kV | 48V | - | 115V | YES | - | - | - | - | - | 550W | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VGD-30-D512 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | -10°C~60°C With Derating | 2016 | VGD-30 (30W) | 3.90Lx3.82W x 1.42 H 99.0mmx97.0mmx36.0mm | yes | Last Time Buy | 1 (Unlimited) | 7 | Enclosed | ITE (Commercial) | - | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 2 | CE, cURus | 79% | - | 5V | 2A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 36.068mm | 99mm | 97mm | RoHS Compliant | Lead Free |