- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOF-225A-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-225A (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 120W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-350-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 200W 350W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 93% | 3kV | - | - | - | - | 14.58A | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() PCM-400-D1224-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | - | - | Enclosed | ITE (Commercial) | - | 400W | - | - | - | - | - | - | 2 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 8.33A | - | - | - | 24V | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-54-CNF CUI Inc. | 2110 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 4.07A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-36-CNF CUI Inc. | 2362 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 6.11A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | RoHS Compliant | Lead Free | ||
![]() VOF-550-58 CUI Inc. | 2385 |
| Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VOF-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | - | 7 | Open Frame | ITE (Commercial) | 150W 550W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 92% | 3kV | 58V | - | 115V | YES | 9.48A | - | 550W | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-550-30 CUI Inc. | 2109 |
| Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VOF-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | - | 7 | Open Frame | ITE (Commercial) | 150W 550W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 91% | 3kV | 30V | - | 115V | YES | 18.33A | - | 550W | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() PCM-400-18-CFS CUI Inc. | 2960 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 12.22A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-54-CFS CUI Inc. | 2622 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 4.07A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() VMS-350-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | Medical | 175W 350W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 93% | 4.2kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-350-48-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | Medical | 175W 350W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 94% | 4.2kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-300-36-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | -40°C~80°C With Derating | 2017 | VOF-300 (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | yes | Active | - | - | Enclosed | ITE (Commercial) | 200W 300W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 93.5% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-300-24-CNF CUI Inc. | 2645 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | -40°C~80°C With Derating | 2017 | VOF-300 (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 200W 300W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 93.5% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-225-12-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | Medical | 120W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-225-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | Medical | 120W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | 15A | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-180-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 88% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-48-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | Medical | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | 3.75A | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-30-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | Medical | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 4.2kV | - | - | - | - | 6A | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-180-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-275-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 88% | 3kV | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - |