- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Protections | Total Power Output-Max | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOF-275-48-1 CUI Inc. | 2282 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 3kV | - | - | - | - | 5.73A | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VSUU-150-48 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | VSUU-150 (150W) | 5.00Lx3.21W x 1.62 H 127.0mmx81.6mmx41.2mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 150W | - | 150W | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 48V | 3.13A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | PFC, Universal Input | 41.148mm | RoHS Compliant | Lead Free | ||
![]() VOF-275-30-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-275-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-350-30-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | ITE (Commercial) | 200W 350W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 93% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-300A-36 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | NO | -40°C~80°C With Derating | 2005 | VMS-300A (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Active | Not Applicable | 16 | Open Frame | Medical | 200W 300W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4kV | 36V | - | 100V | YES | 8.34A | - | 300W | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-550-15 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | - | 7 | Open Frame | Medical | 120W 500W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 90% | 4.2kV | 15V | - | 115V | YES | - | - | 500W | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() PCM-400-15-U CUI Inc. | 2788 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 14.67A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-36-U CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 6.11A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-28-U CUI Inc. | 2065 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 7.86A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-28-CNF CUI Inc. | 2253 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 7.86A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-15-CNF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | - | 220W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 14.67A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-48-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | - | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 4.58A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() VMS-350-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | Medical | 175W 350W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 94% | 4.2kV | - | - | - | - | 6.04A | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-275-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | Medical | 160W 275W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-300-48-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | -40°C~80°C With Derating | 2017 | VOF-300 (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | yes | Active | - | - | Enclosed | ITE (Commercial) | 200W 300W Forced Air | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 94% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-12 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | Not Applicable | 11 | Open Frame | Medical | 120W 180W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 88% | 4.2kV | 12V | - | 115V | YES | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VF-S320-05A-CFS-1 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | VF-S320 (320W) | 7.00Lx4.00W x 1.55 H 177.8mmx101.6mmx39.3mm | - | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 320W | - | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 75% | 3kV | - | 45A | - | - | - | - | - | Yes | Adjustable Output, PFC, Standby Output | 39.37mm | RoHS Compliant | - | ||
![]() VOF-225-36 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | -20°C~70°C With Derating | 2016 | VOF-225 (225W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.0mm | yes | Active | - | 9 | Open Frame | ITE (Commercial) | 135W 225W Forced Air | MAX O/P POWER IS 225W WITH 34.2 CFM FORCED AIR COOLING | 135W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X9 | 1 | CE, cURus, TUV | 90% | 3kV | 30V | 6.25A | 115V | YES | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | 35.052mm | RoHS Compliant | Lead Free | ||
![]() PDRA-240-24 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | -25°C~70°C With Derating | 2017 | PDRA-240 (240W) | 4.72Lx2.36W x 4.92 H 120.0mmx60.0mmx125.0mm | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 92% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | RoHS Compliant | - |