- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Power Dissipation (Max) | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMS-550-12 CUI Inc. | 51 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | - | - | -40°C~70°C With Derating | - | VMS-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | Not Applicable | 7 | Open Frame | - | - | Medical | 120W 500W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 90% | 4.2kV | 12V | - | 115V | YES | - | - | - | - | - | 500W | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSUU-150-15 CUI Inc. | In Stock | - | - | 15 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | - | VSUU-150 (150W) | 5.00Lx3.21W x 1.62 H 127.0mmx81.6mmx41.2mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 15V | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 0.05303Vrms | PFC, Universal Input | - | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-150-36 CUI Inc. | In Stock | - | - | 15 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | - | VSUU-150 (150W) | 5.00Lx3.21W x 1.62 H 127.0mmx81.6mmx41.2mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 36V | - | - | - | 4.17A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | PFC, Universal Input | - | - | - | RoHS Compliant | Lead Free | ||
![]() VDRS-60-12 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | - | 88V~264VAC | -20°C~70°C With Derating | 2015 | VDRS-60 (60W) | 3.90Lx1.57W x 3.54 H 99.0mmx40.0mmx90.0mm | yes | Obsolete | Not Applicable | 10 | Enclosed | - | - | ITE (Commercial) | - | - | - | 60W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cULus, cURus, TUV | 86% | 3kV | 12V | 5A | 115V | YES | - | 60W | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 89.916mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-150-9 CUI Inc. | 2410 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | - | VSBU-150 (150W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 144W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 88% | 4.242kV | - | - | - | - | - | - | - | - | - | - | - | - | PFC, Universal Input | - | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-150-18 CUI Inc. | 2495 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VSBU-150 (150W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 88% | 4.242kV | - | - | - | - | 8.33A | - | - | - | - | - | - | - | PFC, Universal Input | - | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S250-48A-CF CUI Inc. | 20 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VF-S250 (250W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | - | 250W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 48V | 5.21A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-160-12 CUI Inc. | 25 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -25°C~70°C With Derating | 2012 | VMS-160 (160W) | 4.00Lx2.00W x 0.85 H 101.6mmx50.8mmx21.6mm | yes | Active | 1 (Unlimited) | 14 | Open Frame | - | - | Medical | 100W 160W Forced Air | - | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cURus | 90% | 5.656kV | 12V | 13.3A | 100V | YES | - | 160W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.04242Vrms | Adjustable Output, PFC, Standby Output, Universal Input | 21.59mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VSK-S10-15UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -25°C~70°C | 2015 | VSK-S10-T (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | 1 | CE, cURus | 78% | 4kV | 15V | 700mA | - | - | - | 10W | - | - | - | - | - | - | Universal Input | 27.686mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-85-15 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~60°C With Derating | 2016 | VOF-85 (85W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | - | 85W | - | - | - | - | - | - | 1 | CE, cURus, GS | 88% | 3kV | - | 5.7A | - | - | - | 85W | - | - | 5.7A | - | - | - | Adjustable Output, Universal Input | 33.528mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-D312 CUI Inc. | 2023 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | - | - | 0°C~70°C | 2012 | VSBU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | 16 | Open Frame | - | - | ITE (Commercial) | - | - | - | 120W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X16 | 2 | CE, cURus, GS | 80% | 4.242kV | 3.3V | 6A | 115V | NO | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | No | - | PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S320-09A-1 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VF-S320 (320W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | - | Active | 1 (Unlimited) | - | Open Frame | 70°C | 0°C | ITE (Commercial) | 320W | - | - | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | - | 29A | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | - | ||
![]() PCM-400-D0548-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | - | - | Enclosed | - | - | ITE (Commercial) | - | - | - | 400W | - | - | - | - | - | - | 2 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 3.33A | - | - | - | - | - | 48V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() PCM-400-D0512-U CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Active | - | - | Open Frame | - | - | ITE (Commercial) | 180W 320W Forced Air | - | - | 180W | - | - | - | - | - | - | 2 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 13.33A | - | - | - | - | - | 12V | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VGS-25-5 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -20°C~70°C With Derating | 2015 | VGS-25 (27W) | 3.09Lx2.01W x 1.11 H 78.5mmx51.0mmx28.3mm | yes | Obsolete | 1 (Unlimited) | 5 | Enclosed | - | - | ITE (Commercial) | - | - | - | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X5 | 1 | CE, cURus, GS | 83% | 4.242kV | 5V | 5A | 115V | YES | - | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 5A | - | No | - | Adjustable Output, DC Input Capable, Universal Input | 28.194mm | 78.5mm | - | RoHS Compliant | Lead Free | ||
![]() VGS-75-48 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | -20°C~70°C With Derating | 2015 | VGS-75 (76.8W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 75W | - | - | 75W | - | - | - | - | - | - | 1 | CE, cURus, GS | 90% | 4.242kV | 48V | 1.6A | - | - | - | 76.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | No | 0.0707Vrms | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | 97.5mm | RoHS Compliant | Lead Free | ||
![]() VF-S320-24A-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2012 | VF-S320 (320W) | 7.00Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 320W | - | - | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 24V | 13.33A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | 0.08484Vrms | Adjustable Output, PFC, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S320-48A-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 0°C~70°C With Derating | 2016 | VF-S320 (320W) | 7.00Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 320W | - | - | 320W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 48V | 6.67A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-45-12 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | - | - | 0°C~60°C With Derating | 2011 | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 45W | - | 44W | 45W | - | - | - | - | - | - | 1 | CE, cURus, GS | 84% | 3kV | 12V | 3.7A | - | - | - | 44W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Chassis Mount | - | - | - | - | 320W | - | - | 2016 | - | - | - | Active | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 2 | CB, CE, cURus | 75 % | 3kV | - | 8.33A | - | - | - | - | - | 24V | - | - | - | - | - | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | - |