- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMS-300A-36-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | -40°C~80°C With Derating | 2017 | VMS-300A (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | yes | Active | Not Applicable | - | Enclosed | Medical | 200W 300W Forced Air | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VF-S320-48A CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2012 | VF-S320 (320W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Not For New Designs | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 180W 320W Forced Air | - | 180W | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 48V | 3.75A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 320W | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-30-24 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~60°C With Derating | 2016 | VOF-30 (30W) | 3.54Lx2.00W x 0.83 H 90.0mmx50.8mmx21.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 30W | - | - | - | - | 1 | CE, cURus, GS | 86% | 3kV | 24V | 1.3A | - | - | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.3A | - | - | - | 0.08484Vrms | Adjustable Output, DC Input Capable, Universal Input | 21.082mm | 90mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VSK-S5-24UA-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | 2015 | VSK-S5-T (5.5W) | 2.99Lx1.24W x 0.94 H 76.0mmx31.5mmx23.4mm | yes | Active | 1 (Unlimited) | 4 | Enclosed | ITE (Commercial) | - | - | 5W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X4 | 1 | CE, cURus | 78% | 4kV | 24V | 230mA | 110V | NO | - | 5.5W | - | - | 230mA | - | - | - | - | Universal Input | 23.876mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-50-5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~60°C With Derating | 2016 | VOF-50 (50W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 33W | - | 33W | - | - | - | - | 1 | CE, cURus, GS | 82% | 3kV | - | 6.67A | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 33.528mm | - | - | RoHS Compliant | Lead Free | ||
![]() VDRS-20-15 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C With Derating | 2015 | VDRS-20 (24W) | 3.90Lx0.91W x 3.54 H 99.0mmx23.0mmx90.0mm | yes | Obsolete | Not Applicable | 7 | Enclosed | ITE (Commercial) | 20W | - | 20W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 1 | CE, cULus, cURus, TUV | 85% | 3kV | 15V | 1.4A | 115V | YES | - | 21W | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 89.916mm | - | - | RoHS Compliant | Lead Free | ||
![]() VGS-100-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | VGS-100 (110W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | 7 | Enclosed | ITE (Commercial) | - | - | 100W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 1 | TUV, UL | 88% | 4.242kV | 24V | 4.5A | 115V | YES | - | 108W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 4.5A | - | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | 97.5mm | RoHS Compliant | Lead Free | ||
![]() VOF-65-24 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 170g | 0°C~60°C With Derating | 2011 | VOF-65 (65W) | 4.02Lx2.01W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | 64W | 65W | - | - | - | - | 1 | CE, cURus, GS | 86% | 3kV | 24V | 2.7A | - | - | - | 65W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | 0.08484Vrms | Adjustable Output, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-24 CUI Inc. | 2448 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C With Derating | 2012 | VSUU-120 (120W) | 5.00Lx3.00W x 1.54 H 127.0mmx81.4mmx39.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | 120W | 120W | - | - | - | - | 1 | CE, cURus, GS | 80% | 4.242kV | 27V | 6A | - | - | - | 120W | - | - | - | - | - | No | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-200-24-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | -20°C~80°C With Derating | - | VMS-200 (200W) | 4.61Lx2.44W x 1.58 H 117.0mmx62.0mmx40.0mm | yes | Active | Not Applicable | - | Enclosed | Medical | 200W | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4kV | - | - | - | - | 8.33A | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-60-12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | VMS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | yes | Active | 1 (Unlimited) | 8 | Open Frame | Medical | - | - | 60W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X8 | 1 | CE, cURus, GS | 87% | 5.656kV | 12V | 5A | 100V | YES | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | 0.04242Vrms | Adjustable Output, Universal Input | 27.94mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VMS-60-48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2016 | VMS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx27.9mm | yes | Active | 1 (Unlimited) | 8 | Open Frame | Medical | - | - | 60W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X8 | 1 | CE, cURus, GS | 90% | 5.656kV | 48V | 1.25A | 100V | YES | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | Adjustable Output, Universal Input | 27.94mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VBM-360-48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~85°C With Derating | 2016 | VBM-360 (360W) | 5.00Lx3.00W x 1.60 H 127.0mmx76.2mmx40.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 360W | - | 360W | - | - | - | - | 1 | CE, cURus, GS | 94% | 3kV | 48V | 7.4A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 355W | - | - | 0.05303Vrms | Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 40.64mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VMS-300A-24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | NO | - | -40°C~80°C With Derating | 2017 | VMS-300A (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | yes | Active | Not Applicable | 16 | Open Frame | Medical | 200W 300W Forced Air | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 1 | CE, cURus, FCC, TUV | 93.5% | 4kV | 24V | - | 100V | YES | 12.5A | - | - | - | - | 300W | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSBU-120-D515 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C | 2012 | VSBU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | 16 | Open Frame | ITE (Commercial) | - | - | 120W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X16 | 2 | CE, cURus, GS | 80% | 4.242kV | 5V | 6A | 115V | NO | 15A 6A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 15V | - | - | - | No | 0.01768Vrms | PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-45-5 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 170g | 0°C~60°C With Derating | 2011 | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | Not Applicable | - | Open Frame | ITE (Commercial) | 45W | 30W | 45W | - | - | - | - | 1 | CE, cURus, GS | 78% | 3kV | 5V | 6A | - | - | - | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T524B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 3.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | - | No | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSUU-120-T305A CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C With Derating | 2016 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 5V | 3.5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | - | - | -12V | No | 0.01768Vrms | DC Input Capable, PFC, Universal Input | 32.512mm | 127mm | 81.4mm | RoHS Compliant | Lead Free | ||
![]() VSBU-120-T512B CUI Inc. | 2141 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 380g | 0°C~70°C | 2012 | VSBU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | - | - | - | - | 3 | CE, cURus, GS | 80% | 4.242kV | 5V | 1A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | - | - | - | No | 0.01768Vrms | PFC, Universal Input | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VDRS-20-12 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C With Derating | 2015 | VDRS-20 (24W) | 3.90Lx0.91W x 3.54 H 99.0mmx23.0mmx90.0mm | yes | Obsolete | Not Applicable | 7 | Enclosed | ITE (Commercial) | 20W | - | 20W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X7 | 1 | CE, cULus, cURus, TUV | 83% | 3kV | 12V | 1.7A | 115V | YES | - | 20.4W | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 89.916mm | - | - | RoHS Compliant | Lead Free |