- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Total Power Output-Max | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCM-400-18-CF CUI Inc. | 2037 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 2.15 H 152.4mmx101.6mmx54.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 12.22A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 54.61mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-15-CF CUI Inc. | 2974 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 2.15 H 152.4mmx101.6mmx54.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 14.67A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 54.61mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-54-CF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 2.15 H 152.4mmx101.6mmx54.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 4.07A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 54.61mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-48-CF CUI Inc. | 2394 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 2.15 H 152.4mmx101.6mmx54.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 4.58A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 54.61mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-24-CF CUI Inc. | 2891 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 2.15 H 152.4mmx101.6mmx54.5mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 9.17A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 54.61mm | RoHS Compliant | Lead Free | ||
![]() PCM-400-28-CFS CUI Inc. | 2744 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 7.86A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() VMS-350-12-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | Medical | 175W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-350-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | - | - | Open Frame | Medical | 175W 270W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-275-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | Medical | 160W 275W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 4.2kV | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() PCM-400-12-CFS CUI Inc. | 3000 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 7.01Lx4.00W x 1.60 H 177.8mmx101.6mmx40.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 400W | 400W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 85% | 3kV | - | 18.33A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | RoHS Compliant | Lead Free | ||
![]() VMS-225-58 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | yes | Active | - | 11 | Open Frame | Medical | 120W 225W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 94% | 4.2kV | 58V | - | 115V | YES | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-225-30-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | Medical | 120W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 93% | 4.2kV | - | - | - | - | 7.5A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-225-58-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | - | - | Open Frame | Medical | 120W 225W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 94% | 4.2kV | - | - | - | - | 3.88A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-30 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | - | 11 | Open Frame | Medical | 120W 180W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 90% | 4.2kV | 30V | - | 115V | YES | 6A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | Medical | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 4.2kV | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-15 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | - | 11 | Open Frame | Medical | 120W 180W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 88% | 4.2kV | 15V | - | 115V | YES | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-58 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | - | 11 | Open Frame | Medical | 120W 180W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | 58V | - | 115V | YES | 3.1A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-180-12-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VMS-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | - | Active | - | - | Open Frame | Medical | 120W 180W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 88% | 4.2kV | - | - | - | - | 15A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-550-30 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | -40°C~70°C With Derating | - | VMS-550 (550W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | yes | Active | - | 7 | Open Frame | Medical | 150W 550W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X7 | 1 | CE, cURus, NEMKO | 91% | 4.2kV | 30V | - | 115V | YES | 18.33A | 550W | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-275-24-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | -40°C~70°C With Derating | - | VOF-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 90% | 3kV | - | - | - | - | 11.46A | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - |