- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Total Power Output-Max | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPU-S200-24 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 200 | - | 900g | -10°C~65°C With Derating | 2012 | VPU-S200 (200W) | 6.80Lx3.80W x 1.50 H 172.7mmx96.5mmx38.1mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 195W | 200W | - | - | - | - | unknown | - | - | 1 | CE, cURus, GS | 81% | 3kV | 24V | 8.3A | - | - | - | 200W | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VPU-S200-15 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 200 | - | 900g | -10°C~65°C With Derating | 2012 | VPU-S200 (200W) | 6.80Lx3.80W x 1.50 H 172.7mmx96.5mmx38.1mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 195W | 200W | - | - | - | - | unknown | - | - | 1 | CE, cURus, GS | 78% | 3kV | 15V | 13A | - | - | - | 200W | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VPU-S200-12 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 200 | - | 900g | -10°C~65°C With Derating | 2012 | VPU-S200 (200W) | 6.80Lx3.80W x 1.50 H 172.7mmx96.5mmx38.1mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 200W | 200W | - | - | - | - | unknown | - | - | 1 | CE, cURus, GS | 75% | 3kV | 12V | 17A | - | - | - | 200W | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S250-24A-CF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2016 | VF-S250 (250W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 250W | REMOTE SHUTDOWN | - | 250W | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 24V | 10.42A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 0.08484Vrms | Adjustable Output, PFC, Remote On/Off, Universal Input | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() PSE-3000-48-F CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Rack | Rack Mount | - | - | - | 0°C~50°C | 2016 | PSE-3000 (3000W) | 14.00Lx4.00W x 1.60 H 355.6mmx101.6mmx41.0mm | - | Obsolete | Not Applicable | - | Front End | 50°C | 0°C | ITE (Commercial) | 3000W | - | - | 3kW | - | - | - | - | - | - | - | 1 | CB, CE, TUV | 94% | 3kV | - | 62.5A | - | - | 62.5A | - | - | - | - | 80 Plus® Platinum, Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input | 40.64mm | 355.6mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() VBM-360-12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~85°C With Derating | 2013 | VBM-360 (360W) | 5.00Lx3.00W x 1.60 H 127.0mmx76.2mmx40.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | 360W | - | - | 360W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 92% | 3kV | 12V | 29.6A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 355W | 0.04242Vrms | Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 40.64mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() PSK-S5B-3-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 3.3W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 68% | 4kV | - | - | - | - | 1A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-65-48 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | 2011 | VOF-65 (65W) | 4.02Lx2.01W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 64W | 65W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 88% | 3kV | 48V | 1.35A | - | - | - | 65W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | Adjustable Output, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-45-3.3 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | - | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | Not Applicable | 8 | Open Frame | - | - | ITE (Commercial) | 45W | - | 19W | 45W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X8 | 1 | CE, cURus, GS | 74% | 3kV | 3.3V | 6A | 110V | YES | - | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-45-48 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | 2011 | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 44W | 45W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 88% | 3kV | 48V | 930mA | - | - | - | 45W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-45-15 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | 2011 | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | Not Applicable | - | Open Frame | - | - | ITE (Commercial) | - | - | 45W | 45W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 85% | 3kV | 15V | 3A | - | - | - | 45W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 0.05303Vrms | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() PSK-S5B-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 75% | 4kV | - | - | - | - | 1A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-12-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus | 79% | 4kV | - | - | - | - | 420mA | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-70-5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~60°C With Derating | 2016 | VOF-70 (70W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | yes | Active | 1 (Unlimited) | 7 | Open Frame | - | - | ITE (Commercial) | 43W | - | - | 43W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X7 | 1 | CE, cURus, GS | 81% | 3kV | 5V | 8.61A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 0.04242Vrms | Adjustable Output, Universal Input | 33.528mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VMS-275-15-1 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | VMS-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | - | Active | - | - | Open Frame | - | - | Medical | 160W 275W Forced Air | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, NEMKO | 88% | 4.2kV | - | - | - | - | 18.33A | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-300-15-CFS CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2012 | VMS-300 (300W) | 6.50Lx3.20W x 1.60 H 165.1mmx81.28mmx40.64mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | Medical | 300W | - | - | 300W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 82% | 4kV | 15V | 20A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 40.64mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-350-30 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | - | - | ITE (Commercial) | 200W 350W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 93% | 3kV | 30V | - | 115V | YES | - | - | - | 350W | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-200-12-CNF CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | -20°C~80°C With Derating | - | VMS-200 (200W) | 4.61Lx2.44W x 1.58 H 117.0mmx62.0mmx40.0mm | yes | Active | Not Applicable | - | Enclosed | - | - | Medical | 200W | - | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, FCC, TUV | 92% | 4kV | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-45-24 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 170g | 0°C~60°C With Derating | 2011 | VOF-45 (45W) | 4.00Lx2.00W x 1.26 H 102.0mmx51.0mmx32.0mm | yes | Obsolete | 1 (Unlimited) | - | Open Frame | - | - | ITE (Commercial) | - | - | 45W | 45W | - | - | - | - | - | - | - | 1 | CE, cURus, GS | 86% | 3kV | 24V | 1.9A | - | - | - | 45W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 46W | 0.08484Vrms | Adjustable Output, DC Input Capable, Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-25-15 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 90g | 0°C~60°C With Derating | 2011 | VOF-25 (25W) | 3.54Lx2.01W x 0.80 H 90.0mmx51.0mmx20.3mm | yes | Obsolete | Not Applicable | 8 | Open Frame | - | - | ITE (Commercial) | 25W | - | 20W | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X8 | 1 | CE, cURus, GS | 80% | 3kV | 15V | 1.6A | 110V | YES | - | 24W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 0.05303Vrms | Adjustable Output, DC Input Capable, Universal Input | 20.32mm | 90mm | - | RoHS Compliant | Lead Free |