- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Total Power Output-Max | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOF-65C-S24 CUI Inc. | 17 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-65C (65W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 65W | - | - | - | - | - | 1 | CE, cURus | 87% | 3kV | - | - | - | - | 2.71A | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VOF-60C-S48 CUI Inc. | 39 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cURus | 87% | 3kV | - | - | - | - | 1.25A | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S3-5-T CUI Inc. | 60 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 3W | - | - | - | - | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | 600mA | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VOF-60C-S12 CUI Inc. | 10 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cURus | 85% | 3kV | - | - | - | - | 5A | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VGS-100B-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VGS-100B (110W) | 5.08Lx3.84W x 1.18 H 129.0mmx97.5mmx30.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 108W | - | - | - | - | - | 1 | CB, CE, cURus | 87% | 1.5kV | - | - | - | - | 4.5A | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | - | ||
![]() VGS-150B-48 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | NO | - | -20°C~70°C With Derating | - | VGS-150B (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | yes | Active | Not Applicable | 8 | Enclosed | ITE (Commercial) | 154W | - | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X8 | 1 | CB, CE, cURus | 88% | 1.5kV | 48V | - | 115V | YES | 3.2A | - | - | Adjustable Output | - | RoHS Compliant | - | ||
![]() VGS-150B-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VGS-150B (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 156W | - | - | - | - | - | 1 | CB, CE, cURus | 88% | 1.5kV | - | - | - | - | 6.5A | - | - | Adjustable Output | - | RoHS Compliant | - | ||
![]() VGS-350B-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VGS-350B (350W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 350W | - | - | - | - | - | 1 | CB, CE, cURus | 88% | 1.5kV | - | - | - | - | 14.6A | - | - | Adjustable Output | - | RoHS Compliant | - | ||
![]() VGS-200B-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VGS-200B (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 211W | - | - | - | - | - | 1 | CB, CE, cURus | 89.5% | 1.5kV | - | - | - | - | 8.8A | - | - | Adjustable Output | - | RoHS Compliant | - | ||
![]() PDRC-24-12 CUI Inc. | 40 |
| Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-24 (24W) | 2.22Lx1.38W x 3.58 H 56.5mmx35.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 24W | - | - | - | - | - | 1 | CE, cULus, TUV | 84% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | RoHS Compliant | - | ||
![]() VMS-100-15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 100W | 100W | - | - | - | - | 1 | CE, cURus, GS | 89% | 5.656kV | - | 6.7A | - | - | - | - | No | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | RoHS Compliant | Lead Free | ||
![]() PSK-S3-9-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S3 (3W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 3W | - | - | - | - | - | 1 | CE, cURus | 75% | 4kV | - | - | - | - | 330mA | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S3-5-L CUI Inc. | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S3 (3W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 3W | - | - | - | - | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | 600mA | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PDRC-36-12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-36 (36W) | 2.22Lx2.09W x 3.58 H 56.5mmx53.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 33W | - | - | - | - | - | 1 | CE, cULus, TUV | 83% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() PDRC-36-24 CUI Inc. | 57 |
| Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-36 (36W) | 2.22Lx2.09W x 3.58 H 56.5mmx53.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 36W | - | - | - | - | - | 1 | CE, cULus, TUV | 84% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() PDRC-60-24 CUI Inc. | 51 |
| Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-60 (60W) | 2.80Lx2.22W x 3.58 H 71.0mmx56.5mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 60W | - | - | - | - | - | 1 | CE, cULus, TUV | 86% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() VGS-200B-12 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | NO | - | -20°C~70°C With Derating | - | VGS-200B (200W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | yes | Active | Not Applicable | 10 | Enclosed | ITE (Commercial) | 204W | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 1 | CB, CE, cURus | 87.5% | 1.5kV | 12V | - | 115V | YES | 17A | 204W | - | Adjustable Output | - | RoHS Compliant | - | ||
![]() PDRC-75-12 CUI Inc. | 37 |
| Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-75 (75W) | 3.54Lx2.24W x 3.58 H 90.0mmx57.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 72W | - | - | - | - | - | 1 | CE, cULus, TUV | 86% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() PDRC-75-24-2 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-75 (75W) | 3.54Lx2.24W x 3.58 H 90.0mmx57.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 91W | - | - | - | - | - | 1 | CE, cULus, TUV | 89% | 3kV | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() VGS-35B-12 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | NO | - | -20°C~70°C With Derating | - | VGS-35B (36W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 36W | - | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X6 | 1 | CB, CE, cURus | 85% | 1.5kV | 12V | - | 115V | YES | 3A | 36W | - | Adjustable Output, Universal Input | - | RoHS Compliant | - |