- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Power Dissipation (Max) | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Analog IC - Other Type | Current - Output (Max) | Voltage - Output | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Voltage - Output 3 | Minimum Load Required | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | 380g | 120W | - | - | - | - | - | yes | - | - | - | 70°C | 0°C | - | - | - | 3 | CE, GS, cURus | 80 % | 4.242kV | 5V | 4A | AC-DC POWER FACTOR CORRECTION MODULE | - | 5V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 24V | 90V | 260V | 24V | - | 5% | 1% | 0.01768Vrms | - | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | 380g | 120W | - | - | - | - | - | yes | - | - | - | 70°C | 0°C | - | - | - | 3 | CE, cURus | 80 % | 4.242kV | 3.3V | 6A | AC-DC REGULATED POWER SUPPLY MODULE | - | 3.3V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 90V | 260V | -12V | - | 5% | 1% | - | - | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | 380g | 120W | - | - | - | - | - | yes | - | - | - | 70°C | 0°C | - | - | - | 3 | CE, GS, cURus | 80 % | 4.242kV | 3.3V | 6A | AC-DC POWER FACTOR CORRECTION MODULE | - | 3.3V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 90V | 260V | 12V | - | 5% | 1% | - | - | 32.512mm | 127mm | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VMS-81-24 CUI | In Stock | - | - | - | Chassis Mount | - | - | 80W | - | - | - | - | - | yes | - | - | - | 70°C | 0°C | - | - | - | 1 | CE, TUV, cURus | 82 % | 6.653V | - | 3.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.194mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-81-18 CUI | In Stock | - | - | - | Chassis Mount | - | - | 80W | - | - | - | - | - | yes | - | - | - | 70°C | 0°C | - | - | - | 1 | CE, TUV, cURus | 82 % | 6.653V | - | 4.44A | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.194mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | 320W | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 1 | CB, CE, cURus | 83 % | 3kV | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | - | ||
![]() VMS-80-9 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2012 | VMS-80 (80W) | 5.00Lx3.01W x 1.10 H 127.0mmx76.5mmx27.9mm | - | Obsolete | 1 (Unlimited) | Open Frame | 70°C | 0°C | Medical | 80W | 80W | 1 | CE, cURus, TUV | 85% | 5.656kV | - | 8.89A | - | 8.89A | - | - | - | - | - | - | No | - | - | - | Universal Input | 27.94mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-80-5 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2012 | VMS-80 (80W) | 5.00Lx3.01W x 1.10 H 127.0mmx76.5mmx27.9mm | - | Obsolete | 1 (Unlimited) | Open Frame | 70°C | 0°C | Medical | 80W | 80W | 1 | CE, cURus, TUV | 85% | 5.656kV | - | 14A | - | 14A | - | - | - | - | - | - | No | - | - | - | Universal Input | 27.94mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-80-24 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2012 | VMS-80 (80W) | 5.00Lx3.01W x 1.10 H 127.0mmx76.5mmx27.9mm | - | Obsolete | 1 (Unlimited) | Open Frame | 70°C | 0°C | Medical | 80W | 80W | 1 | CE, cURus, TUV | 85% | 5.656kV | - | 3.33A | - | 3.33A | - | - | - | - | - | - | No | - | - | - | Universal Input | 27.94mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() PSK-S10C-5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S10C (10W) | 1.28Lx1.24W x 2.99 H 32.4mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | - | - | Household Appliances, ITE (Commercial) | 10W | - | 1 | CE, cURus | 76% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 79% | 4kV | - | - | - | 330mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.24 H 76.0mmx31.5mmx31.4mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 79% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 79% | 4kV | - | - | - | 420mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRA-120-48 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | - | 85V~264VAC 100V~370VDC | -25°C~70°C With Derating | - | PDRA-120 (120W) | 4.44Lx1.38W x 4.92 H 112.7mmx35.0mmx125.0mm | - | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 120W | - | 1 | CE, cURus | 93% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S10C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S10C (10W) | 1.28Lx1.24W x 2.99 H 32.4mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | - | - | Household Appliances, ITE (Commercial) | 11W | - | 1 | CE, cURus | 81% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSBU-150-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2016 | VSBU-150 (150W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | yes | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 150W | - | 1 | CE, cURus, GS | 88% | 4.242kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFC, Universal Input | - | - | - | RoHS Compliant | Lead Free | ||
![]() PSK-S5B-24-T CUI Inc. | 42 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 81% | 4kV | - | - | - | 210mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-24-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 81% | 4kV | - | - | - | 210mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-15-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 79% | 4kV | - | - | - | 330mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S5B-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | PSK-S5B (5W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 5W | - | 1 | CE, cURus | 77% | 4kV | - | - | - | 560mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - |