- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSK-S5B-5-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | - | - | 1 | CE, cURus | 75% | 4kV | 1A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S5B-9-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S5B (5W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5W | - | - | 1 | CE, cURus | 77% | 4kV | 560mA | - | - | Universal Input | RoHS Compliant | ||
![]() PDRB-45-24 CUI Inc. | 50 |
| Datasheet | 17 Weeks | DIN Rail | 90V~264VAC 127V~370VDC | -25°C~70°C With Derating | PDRB-45 (45W) | 4.04Lx1.36W x 4.96 H 102.5mmx34.5mmx126.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 48W | - | - | 1 | CB, CE, TUV | 88% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PDRB-75-12 CUI Inc. | In Stock | - | Datasheet | 17 Weeks | DIN Rail | 90V~264VAC 127V~370VDC | -25°C~70°C With Derating | PDRB-75 (75W) | 4.04Lx1.36W x 4.96 H 102.5mmx34.5mmx126.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 76W | - | - | 1 | CB, CE, TUV | 87.5% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() VOF-70B-12 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -20°C~70°C With Derating | VOF-70B (70W) | 4.00Lx2.00W x 1.24 H 101.6mmx50.8mmx31.6mm | - | Active | Not Applicable | Open Frame | ITE (Commercial) | 70W | - | - | 1 | CB, CE, cURus, TUV | 87% | 3kV | 5.84A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S3-15-L CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S3 (3W) | 1.46Lx0.96W x 0.71 H 37.0mmx24.5mmx18.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 3W | - | - | 1 | CE, cURus | 77% | 4kV | 200mA | - | - | Universal Input | RoHS Compliant | ||
![]() VOF-30C-S12 CUI Inc. | 17 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-30C (30W) | 3.00Lx2.00W x 1.06 H 76.2mmx50.8mmx27.0mm | - | Active | Not Applicable | Open Frame | Household Appliances, ITE (Commercial) | 30W | - | - | 1 | CE, cURus | 84% | 3kV | 2.5A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S6C (6W) | 2.99Lx1.24W x 0.95 H 76.0mmx31.5mmx24.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 260 | 10 | 1 | CE, cURus | 80% | 4kV | 250mA | - | - | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S24 CUI Inc. | 15 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | Open Frame | ITE (Commercial) | 45W | - | - | 1 | CE, cURus | 86% | 3kV | 1.875A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S15C-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | 260 | 10 | 1 | CE, cURus | 81% | 4kV | 1A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-12-T CUI Inc. | 85 |
| Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | - | 1 | CE, cURus | 82% | 4kV | 1.66A | - | - | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S12 CUI Inc. | 25 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | Open Frame | ITE (Commercial) | 45W | - | - | 1 | CE, cURus | 84% | 3kV | 3.75A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S15C-24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | 260 | 10 | 1 | CE, cURus | 81% | 4kV | 625mA | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | - | 1 | CE, cURus | 79% | 4kV | 2.2A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S6C (6W) | 2.99Lx1.24W x 0.95 H 76.0mmx31.5mmx24.2mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 4.1W | 260 | 10 | 1 | CE, cURus | 70% | 4kV | 1.25A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S15C-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 14W | 260 | 10 | 1 | CE, cURus | 76% | 4kV | 2.7A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S6C (6W) | 2.99Lx1.24W x 1.13 H 76.0mmx31.5mmx28.8mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 260 | 10 | 1 | CE, cURus | 76% | 4kV | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S20C (20W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | - | 1 | CE, cURus | 83% | 4kV | - | - | - | Universal Input | RoHS Compliant | ||
![]() VGD-35-D524 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -30°C~70°C With Derating | VGD-35 | 3.82Lx3.64W x 1.18 H 97.0mmx92.5mmx30.0mm | - | Active | Not Applicable | Enclosed | Household Appliances, ITE (Commercial) | 35W | - | - | 2 | CE, cURus | 83% | 3kV | 2.2A 1A | 24V | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() PSK-S25D-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 24W | 260 | 10 | 1 | CE, cURus | 84% | 4kV | 1.6A | - | - | Adjustable Output, Universal Input | RoHS Compliant |