- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Total Power Output-Max | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VGS-75B-12 CUI Inc. | 83 |
| Datasheet | 15 Weeks | Chassis Mount | NO | - | -20°C~70°C With Derating | VGS-75B (75W) | 5.08Lx3.84W x 1.18 H 129.0mmx97.5mmx30.0mm | yes | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 76W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CB, CE, cURus | 85% | 1.5kV | 12V | 115V | YES | 6.3A | 75.6W | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() VGS-75B-24 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | NO | - | -20°C~70°C With Derating | VGS-75B (75W) | 5.08Lx3.84W x 1.18 H 129.0mmx97.5mmx30.0mm | yes | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 77W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CB, CE, cURus | 88% | 1.5kV | 24V | 115V | YES | - | 76.8W | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() PSK-S25D-5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~85°C With Derating | PSK-S25D (25W) | 2.13Lx1.44W x 3.78 H 54.00mmx36.6mmx96.1mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 21W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 79% | 4kV | - | - | - | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() PSK-S25D-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | - | -40°C~85°C With Derating | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 21W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 79% | 4kV | - | - | - | 4.1A | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() VGS-150B-12 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | NO | - | -20°C~70°C With Derating | VGS-150B (150W) | 6.26Lx3.82W x 1.18 H 159.0mmx97.0mmx30.0mm | yes | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CB, CE, cURus | 86% | 1.5kV | 12V | 115V | YES | 12.5A | - | Adjustable Output | RoHS Compliant | ||
![]() VMS-300A-12-CNF-1 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | - | -40°C~80°C With Derating | VMS-300A (300W) | 5.35Lx3.46W x 1.59 H 136.0mmx88.0mmx40.4mm | - | Active | Not Applicable | - | EAR99 | Enclosed | Medical | 200W 300W Forced Air | - | - | - | - | compliant | - | - | 1 | CE, cURus, FCC, TUV | 92.5% | 4kV | - | - | - | 25A | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | ||
![]() VOF-15C-S9 CUI Inc. | 25 |
| Datasheet | 10 Weeks | Chassis Mount | - | - | -25°C~70°C With Derating | VOF-15C (15W) | 2.50Lx1.80W x 0.75 H 63.5mmx45.7mmx19.0mm | - | Active | - | - | - | Open Frame | Household Appliances, ITE (Commercial) | 14W | - | - | - | - | - | - | - | 1 | CE, cURus | 78% | 3kV | - | - | - | 1.6A | - | Universal Input | RoHS Compliant | ||
![]() PSK-S3-5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S3 (3W) | 2.99Lx1.24W x 1.24 H 76.0mmx31.5mmx31.4mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S3-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | - | -40°C~70°C With Derating | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 1 | CE, cURus | 77% | 4kV | - | - | - | 200mA | - | Universal Input | RoHS Compliant | ||
![]() VOF-60C-S15 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | - | -25°C~70°C With Derating | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | - | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | CE, cURus | 85% | 3kV | - | - | - | 4A | - | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S9 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | - | - | Open Frame | ITE (Commercial) | 40W | - | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | 4.444A | - | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S6C (6W) | 2.99Lx1.24W x 1.13 H 76.0mmx31.5mmx28.8mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 4.1W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 70% | 4kV | - | - | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S20C (20W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 12W | - | - | - | - | - | - | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S15C-9-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 14W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 77% | 4kV | - | - | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S25D-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~85°C With Derating | PSK-S25D (25W) | 2.13Lx1.44W x 3.78 H 54.00mmx36.6mmx96.1mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 24W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 84% | 4kV | - | - | - | - | - | Adjustable Output, Universal Input | Non-RoHS Compliant | ||
![]() PSK-S25D-3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~85°C With Derating | PSK-S25D (25W) | 2.13Lx1.44W x 3.78 H 54.00mmx36.6mmx96.1mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 13.5W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() PSK-S15C-3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 8.9W | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 72% | 4kV | - | - | - | - | - | Universal Input | RoHS Compliant | ||
![]() PDRB-5-5A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 5W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 69% | 3kV | - | - | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() VGS-50B-12 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | NO | - | -20°C~70°C With Derating | VGS-50B (53W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | yes | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X6 | 1 | CB, CE, cURus | 85% | 1.5kV | 12V | 115V | YES | 4.2A | 50.4W | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() PDRB-300-24A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | - | 90V~132VAC 180V~264VAC 210V~375VDC | -30°C~71°C With Derating | PDRB-300 (300W) | 4.59Lx3.29W x 4.90 H 116.6mmx83.5mmx124.5mm | - | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 89% | 3kV | - | - | - | - | - | Adjustable Output, IP20 | ROHS3 Compliant |