- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSK-S15C-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 14W | 260 | 10 | 1 | CE, cURus | 77% | 4kV | 1.6A | - | - | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S48 CUI Inc. | 80 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | Open Frame | ITE (Commercial) | 45W | - | - | 1 | CE, cURus | 87% | 3kV | 940mA | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 18W | - | - | 1 | CE, cURus | 78% | 4kV | 3.6A | - | - | Universal Input | RoHS Compliant | ||
![]() VGS-50B-48 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | - | -20°C~70°C With Derating | VGS-50B (53W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 53W | - | - | 1 | CB, CE, cURus | 88% | 1.5kV | 1.1A | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() PSK-S20C-24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | - | 1 | CE, cURus | 83% | 4kV | 833mA | - | - | Universal Input | RoHS Compliant | ||
![]() VGD-35-D512 CUI Inc. | 107 |
| Datasheet | 10 Weeks | Chassis Mount | - | -30°C~70°C With Derating | VGD-35 | 3.82Lx3.64W x 1.18 H 97.0mmx92.5mmx30.0mm | - | Active | Not Applicable | Enclosed | Household Appliances, ITE (Commercial) | 32W | - | - | 2 | CE, cURus | 81% | 3kV | 4A 1A | 12V | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() PSK-S15C-5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 14W | 260 | 10 | 1 | CE, cURus | 76% | 4kV | - | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S25D-48-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~85°C With Derating | PSK-S25D (25W) | 2.13Lx1.44W x 3.78 H 54.00mmx36.6mmx96.1mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 24W | 260 | 10 | 1 | CE, cURus | 87% | 4kV | - | - | - | Adjustable Output, Universal Input | RoHS Compliant | ||
![]() VOF-50B-15 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | - | -20°C~70°C With Derating | VOF-50B (50W) | 4.00Lx2.00W x 1.05 H 101.6mmx50.8mmx26.6mm | yes | Active | Not Applicable | Open Frame | ITE (Commercial) | 51W | - | - | 1 | CB, CE, cURus, TUV | 88% | 3kV | 3.4A | - | - | Universal Input | RoHS Compliant | ||
![]() PDRC-10-15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | PDRC-10 (10W) | 2.22Lx0.71W x 3.58 H 56.5mmx18.0mmx91.0mm | yes | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 10W | - | - | 1 | CE, cULus, TUV | 80% | 3kV | - | - | - | IP20, Universal Input | ROHS3 Compliant | ||
![]() PDRC-10-5 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | PDRC-10 (10W) | 2.22Lx0.71W x 3.58 H 56.5mmx18.0mmx91.0mm | yes | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 7.5W | - | - | 1 | CE, cULus, TUV | 75% | 3kV | - | - | - | IP20, Universal Input | ROHS3 Compliant | ||
![]() PDRB-5-12A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 5W | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PDRB-5-15A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 5.1W | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PDRB-10-5A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-10 (10W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 10W | - | - | 1 | CE, cULus, TUV | 73% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PSK-S10C-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S10C (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | Not Applicable | Enclosed | Household Appliances, ITE (Commercial) | 10W | - | - | 1 | CE, cURus | 76% | 4kV | 2A | - | - | Universal Input | RoHS Compliant | ||
![]() PSK-S3-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 3W | - | - | 1 | CE, cURus | 77% | 4kV | 250mA | - | - | Universal Input | RoHS Compliant | ||
![]() PDRB-300-24B CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~132VAC 180V~264VAC 210V~375VDC | -30°C~71°C With Derating | PDRB-300 (300W) | 4.59Lx3.29W x 4.90 H 116.6mmx83.5mmx124.5mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 300W | - | - | 1 | CE, cULus, TUV | 89% | 3kV | - | - | - | Adjustable Output, IP20 | RoHS Compliant | ||
![]() PDRC-24-24 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | PDRC-24 (24W) | 2.22Lx1.38W x 3.58 H 56.5mmx35.0mmx91.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 24W | - | - | 1 | CE, cULus, TUV | 85% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PDRC-75-15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | PDRC-75 (75W) | 3.54Lx2.24W x 3.58 H 90.0mmx57.0mmx91.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 75W | - | - | 1 | CE, cULus, TUV | 86% | 3kV | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() PSK-S25D-24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 26W | 260 | 10 | 1 | CE, cURus | 85% | 4kV | 1.1A | - | - | Adjustable Output, Universal Input | RoHS Compliant |