- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Power Dissipation (Max) | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Protections | Voltage - Output 2 | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDRB-5-15A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 5.1W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRB-10-5A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-10 (10W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 10W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 73% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S10C-5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C With Derating | - | PSK-S10C (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | Not Applicable | - | Enclosed | - | - | Household Appliances, ITE (Commercial) | 10W | - | - | - | - | - | - | - | 1 | CE, cURus | 76% | 4kV | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S3-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | -40°C~70°C With Derating | - | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | 1 | CE, cURus | 77% | 4kV | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRB-300-24B CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~132VAC 180V~264VAC 210V~375VDC | -30°C~71°C With Derating | - | PDRB-300 (300W) | 4.59Lx3.29W x 4.90 H 116.6mmx83.5mmx124.5mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 89% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | - | - | RoHS Compliant | - | ||
![]() PDRC-24-24 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-24 (24W) | 2.22Lx1.38W x 3.58 H 56.5mmx35.0mmx91.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 24W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 85% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRC-60-5 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-60 (60W) | 2.80Lx2.22W x 3.58 H 71.0mmx56.5mmx91.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 35W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 80% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PDRC-60-15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 90V~264VAC 120V~375VDC | -40°C~71°C With Derating | - | PDRC-60 (60W) | 2.80Lx2.22W x 3.58 H 71.0mmx56.5mmx91.0mm | - | Active | Not Applicable | - | Enclosed | - | - | Industrial, ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 85% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() VF-S320-15A CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 180W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 83 % | 3kV | 15V | 12A | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | 320W | - | - | 1% | 1% | 0.05303Vrms | - | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() VF-S320-28A CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 320W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 83 % | 3kV | - | 6.43A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | Lead Free | ||
![]() VFM40-D524 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | NO | - | - | 0°C~45°C With Derating | - | VFM40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | yes | Obsolete | 1 (Unlimited) | 9 | Open Frame | - | - | ITE (Commercial), Medical | 61W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, cURus, FCC, TUV | 81% | 4.242kV | 5V | - | 115V | YES | - | 5A 1.5A | - | 24V | - | - | 40W | - | Yes | - | - | - | Adjustable Output, Universal Input | - | 101.6mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VFM40-D512 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | NO | - | - | 0°C~45°C With Derating | 2016 | VFM40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | yes | Obsolete | 1 (Unlimited) | 9 | Open Frame | - | - | ITE (Commercial), Medical | 55W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 2 | CE, cURus, FCC, TUV | 80% | 4.242kV | 5V | - | 115V | YES | - | 5A 2.5A | - | 12V | - | - | 40W | - | Yes | - | - | - | Adjustable Output, Universal Input | - | 101.6mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VSUP-1K5-30 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | 0°C~65°C With Derating | 2012 | VSUP-1K5 (1500W) | 10.98Lx7.99W x 2.50 H 279.0mmx203.0mmx63.5mm | - | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | ITE (Commercial) | 1500W | 1.5kW | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 88% | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | 63.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() VFM40-T512 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | NO | - | - | 0°C~45°C With Derating | - | VFM40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | yes | Obsolete | 1 (Unlimited) | 9 | Open Frame | - | - | ITE (Commercial), Medical | 61W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 3 | CE, cURus, FCC, TUV | 78% | 4.242kV | 5V | - | 115V | YES | - | 5A 2.5A 500mA | - | 12V | - | - | 42.6W | -12V | Yes | - | - | - | Adjustable Output, Universal Input | - | 101.6mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VFM40-T5245 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | - | NO | - | - | 0°C~45°C With Derating | - | VFM40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | yes | Obsolete | Not Applicable | 9 | Open Frame | - | - | - | 64W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 3 | CE, cURus, FCC, TUV | 78% | 4.242kV | 5V | - | 115V | YES | - | 5A 1.5A 500mA | - | 24V | - | - | 40.5W | -5V | - | - | - | - | Adjustable Output, Universal Input | - | 101.6mm | 50.8mm | RoHS Compliant | - | ||
![]() VMS-81-12 CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 80W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CE, TUV, cURus | 81 % | 6.653V | - | 6.66A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.194mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-81-15 CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 80W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CE, TUV, cURus | 81 % | 6.653V | - | 5.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.194mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-81-30 CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 80W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CE, TUV, cURus | 81 % | 6.653V | - | 2.66A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.194mm | 127mm | 76.454mm | RoHS Compliant | Lead Free | ||
![]() VMS-300-15-CF CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 0°C~70°C With Derating | 2012 | VMS-300 (300W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | Medical | 300W | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 82% | 4kV | 15V | 20A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 50.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() VF-S320-18A CUI | In Stock | - | - | - | Chassis Mount | - | - | - | 320W | - | - | - | - | - | yes | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 83 % | 3kV | 18V | 10A | - | - | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 90V | 264V | - | - | - | 1% | 1% | 0.06363Vrms | - | 38.1mm | 152.4mm | 101.6mm | RoHS Compliant | Lead Free |