- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Minimum Load Required | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOF-225A-15 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | NO | - | -40°C~70°C With Derating | - | VOF-225A (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | yes | Active | - | 11 | - | Open Frame | ITE (Commercial) | 120W 225W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 3kV | 15V | - | 115V | YES | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | RoHS Compliant | - | ||
![]() PCM-400-24-CNF CUI Inc. | 2431 |
| Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | 0°C~70°C With Derating | 2016 | PCM-400 (400W) | 6.00Lx4.00W x 1.57 H 152.4mmx101.6mmx39.9mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 220W 400W Forced Air | 220W | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 87% | 3kV | - | 9.17A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 39.878mm | RoHS Compliant | Lead Free | ||
![]() PDRB-18-12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-18 (18W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 18W | - | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 77% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | RoHS Compliant | - | ||
![]() VOF-70B-24 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VOF-70B (70W) | 4.00Lx2.00W x 1.24 H 101.6mmx50.8mmx31.6mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 70W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | - | - | - | 2.92A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VOF-70B-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VOF-70B (70W) | 4.00Lx2.00W x 1.24 H 101.6mmx50.8mmx31.6mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 70W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | - | - | - | 1.46A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VOF-15C-S12 CUI Inc. | 48 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-15C (15W) | 2.50Lx1.80W x 0.75 H 63.5mmx45.7mmx19.0mm | - | Active | Not Applicable | - | - | Open Frame | Household Appliances, ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 81% | 3kV | - | - | - | - | 1.25A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S6C-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S6C (6W) | 2.99Lx1.24W x 0.95 H 76.0mmx31.5mmx24.2mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 6W | - | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 77% | 4kV | - | - | - | - | 400mA | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VOF-30C-S5 CUI Inc. | 50 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-30C (30W) | 3.00Lx2.00W x 1.06 H 76.2mmx50.8mmx27.0mm | - | Active | Not Applicable | - | - | Open Frame | Household Appliances, ITE (Commercial) | 21W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 78% | 3kV | - | - | - | - | 4.1A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VGS-35B-48 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | VGS-35B (36W) | 3.90Lx3.23W x 1.18 H 99.0mmx82.0mmx30.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 36W | - | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 88% | 1.5kV | - | - | - | - | 750mA | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S10C-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S10C (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 80% | 4kV | - | - | - | - | 1.1A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S20C-15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 83% | 4kV | - | - | - | - | 1.33A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S20C-3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S20C (20W) | 2.99Lx1.24W x 1.27 H 76.00mmx31.5mmx32.3mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 12W | - | - | - | - | - | - | - | - | 1 | CE, cURus | 74% | 4kV | - | - | - | - | 3.6A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S15C-3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 8.9W | - | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 72% | 4kV | - | - | - | - | 2.7A | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S15C-24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 15W | - | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 81% | 4kV | - | - | - | - | - | - | - | - | Universal Input | - | RoHS Compliant | - | ||
![]() VGS-75B-48 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | NO | - | -20°C~70°C With Derating | - | VGS-75B (75W) | 5.08Lx3.84W x 1.18 H 129.0mmx97.5mmx30.0mm | yes | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 77W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXMA-X8 | 1 | CB, CE, cURus | 88% | 1.5kV | 48V | - | 115V | YES | 1.6A | - | 76.8W | - | Adjustable Output, Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S25D-24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~85°C With Derating | - | PSK-S25D (25W) | 2.13Lx1.44W x 3.78 H 54.00mmx36.6mmx96.1mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 26W | - | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 85% | 4kV | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | - | ||
![]() PSK-S25D-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 25W | - | - | - | 260 | - | - | 10 | - | 1 | CE, cURus | 83% | 4kV | - | - | - | - | 2.1A | - | - | - | Adjustable Output, Universal Input | - | RoHS Compliant | - | ||
![]() VGD-75-D512 CUI Inc. | 11 | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -30°C~70°C With Derating | - | VGD-75 | 4.82Lx3.82W x 1.18 H 122.5mmx97.0mmx30.0mm | - | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 71W | - | - | - | - | - | - | - | - | 2 | CE, cURus | 82% | 3kV | - | - | - | - | 7A 3A | 12V | - | Yes | Adjustable Output, Universal Input | - | ROHS3 Compliant | - | ||
![]() PDRB-5-12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | - | ||
![]() VMS-300A-12-1 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | -40°C~80°C With Derating | - | VMS-300A (300W) | 5.00Lx3.00W x 1.38 H 127.0mmx76.2mmx35.1mm | - | Active | Not Applicable | - | EAR99 | Open Frame | Medical | 200W 300W Forced Air | - | - | - | - | - | compliant | - | - | 1 | CE, cURus, FCC, TUV | 92.5% | 4kV | - | - | - | - | 25A | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - |