- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDRB-300-48A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~132VAC 180V~264VAC 210V~375VDC | -30°C~71°C With Derating | PDRB-300 (300W) | 4.59Lx3.29W x 4.90 H 116.6mmx83.5mmx124.5mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 300W | - | - | 1 | CE, cULus, TUV | 90% | 3kV | - | Adjustable Output, IP20 | ROHS3 Compliant | ||
![]() VOF-15C-S3 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-15C (15W) | 2.50Lx1.80W x 0.75 H 63.5mmx45.7mmx19.0mm | - | Active | - | Open Frame | Household Appliances, ITE (Commercial) | 10W | - | - | 1 | CE, cURus | 72% | 3kV | 3A | Universal Input | RoHS Compliant | ||
![]() VOF-40C-S3 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-40C (40W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 26W | - | - | 1 | CE, cURus | 76% | 3kV | 8A | Universal Input | RoHS Compliant | ||
![]() VOF-60C-S9 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 59W | - | - | 1 | CE, cURus | 83% | 3kV | 6.6A | Universal Input | RoHS Compliant | ||
![]() PSK-S3-3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S3 (3W) | 2.99Lx1.24W x 1.24 H 76.0mmx31.5mmx31.4mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 2.3W | - | - | 1 | CE, cURus | 66% | 4kV | - | Universal Input | RoHS Compliant | ||
![]() VOF-40C-S9 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-40C (40W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 40W | - | - | 1 | CE, cURus | 84% | 3kV | 4.444A | Universal Input | RoHS Compliant | ||
![]() VOF-65C-S5 CUI Inc. | 62 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-65C (65W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 50W | - | - | 1 | CE, cURus | 80% | 3kV | 10A | Universal Input | RoHS Compliant | ||
![]() VOF-65C-S15 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-65C (65W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 65W | - | - | 1 | CE, cURus | 85% | 3kV | 4.34A | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S3 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 26W | - | - | 1 | CE, cURus | 76% | 3kV | 8A | Universal Input | RoHS Compliant | ||
![]() VOF-45C-S5 CUI Inc. | 25 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-45C (45W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 40W | - | - | 1 | CE, cURus | 82% | 3kV | 8A | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S6C (6W) | 2.99Lx1.24W x 1.13 H 76.0mmx31.5mmx28.8mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 260 | 10 | 1 | CE, cURus | 77% | 4kV | - | Universal Input | RoHS Compliant | ||
![]() PSK-S3-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~70°C With Derating | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 3W | - | - | 1 | CE, cURus | 75% | 4kV | 330mA | Universal Input | RoHS Compliant | ||
![]() VOF-60C-S5 CUI Inc. | 32 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | ITE (Commercial) | 50W | - | - | 1 | CE, cURus | 80% | 3kV | 10A | Universal Input | RoHS Compliant | ||
![]() PSK-S20C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S20C (20W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | - | - | 1 | CE, cURus | 83% | 4kV | - | Universal Input | RoHS Compliant | ||
![]() PSK-S15C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 15W | 260 | 10 | 1 | CE, cURus | 81% | 4kV | - | Universal Input | RoHS Compliant | ||
![]() PDRB-5-5 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 5W | - | - | 1 | CE, cULus, TUV | 69% | 3kV | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() PDRB-5-15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 5.1W | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() PDRB-10-15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-10 (10W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 10W | - | - | 1 | CE, cULus, TUV | 76% | 3kV | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() PDRB-10-12A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-10 (10W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 10W | - | - | 1 | CE, cULus, TUV | 75% | 3kV | - | Adjustable Output, IP20, Universal Input | RoHS Compliant | ||
![]() PDRB-18-12A CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | PDRB-18 (18W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | Industrial, ITE (Commercial) | 18W | - | - | 1 | CE, cULus, TUV | 77% | 3kV | - | Adjustable Output, IP20, Universal Input | RoHS Compliant |