- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VBM-360-24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~85°C With Derating | 2015 | VBM-360 (360W) | 5.00Lx3.00W x 1.60 H 127.0mmx76.2mmx40.6mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 360W | - | - | 360W | - | - | - | - | - | - | 1 | CE, cURus, GS | 94% | 3kV | 24V | 14.8A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 355W | - | - | 0.05303Vrms | Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | 40.64mm | - | 76.2mm | RoHS Compliant | Lead Free | ||
![]() VDRS-150-48 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | -10°C~70°C | 2015 | VDRS-150 (150W) | 3.93Lx2.19W x 4.92 H 99.8mmx55.5mmx125.0mm | yes | Obsolete | Not Applicable | 10 | Enclosed | ITE (Commercial) | 150W | - | - | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | CE, cULus, cURus, TUV | 87% | 4.242kV | 48V | 3.2A | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 124.968mm | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-350-12 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | ITE (Commercial) | 300W 350W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 92% | 3kV | 12V | - | 115V | YES | - | - | - | - | - | 300W | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VF-S320-36A CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2012 | VF-S320 (320W) | 6.00Lx4.00W x 1.50 H 152.4mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | 180W 320W Forced Air | - | - | 180W | - | - | - | - | - | - | 1 | CB, CE, cURus, TUVgs | 83% | 3kV | 36V | 5A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 320W | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-275-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VMS-275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | yes | Active | Not Applicable | 11 | Open Frame | Medical | 160W 275W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 4.2kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VSUU-120-T3512B CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C With Derating | 2012 | VSUU-120-T (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | 120W | 120W | - | - | - | - | - | - | 3 | CE, cURus | 80% | 4.242kV | 3.3V | 1A | - | - | 15A 6A 1A | - | - | 5V | - | - | 12V | No | - | DC Input Capable, PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSK-S15-15U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~70°C | 2012 | VSK-S15-T (15W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | ITE (Commercial) | - | - | - | 15W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X8 | 1 | CE, cURus | 80% | 3kV | 15V | 1A | 115V | NO | - | 15W | - | - | 1A | - | - | - | - | Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VSBU-120-D285 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 380g | 0°C~70°C | 2012 | VSBU-120-D (120W) | 5.00Lx3.00W x 1.28 H 127.0mmx76.2mmx32.5mm | yes | Active | 1 (Unlimited) | 16 | Open Frame | ITE (Commercial) | - | ALSO HAVE A 5 V OUTPUT | - | 120W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X16 | 2 | CE, cURus, GS | 80% | 4.242kV | 28V | 2A | 115V | NO | 3.92A 2A | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 5V | - | - | - | No | 0.09898Vrms | PFC, Universal Input | 32.512mm | - | - | RoHS Compliant | Lead Free | ||
![]() VGS-75-3.3 CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Metal | - | - | -20°C~70°C With Derating | - | VGS-75 (76.8W) | 5.10Lx3.84W x 1.48 H 129.5mmx97.5mmx37.5mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 75W | - | - | 75W | - | - | - | - | - | - | 1 | CE, cURus, GS | 73% | 4.242kV | 3.3V | 15A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | 49.5W | - | No | 0.03535Vrms | Adjustable Output, DC Input Capable, Universal Input | 37.592mm | - | 97.5mm | RoHS Compliant | Lead Free | ||
![]() VGS-25-15 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | -20°C~70°C With Derating | 2015 | VGS-25 (27W) | 3.09Lx2.01W x 1.11 H 78.5mmx51.0mmx28.3mm | yes | Obsolete | 1 (Unlimited) | 5 | Enclosed | ITE (Commercial) | 25W | - | - | 25W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X5 | 1 | CE, cURus, GS | 86% | 4.242kV | 15V | 1.7A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 25.5W | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, Universal Input | 28.194mm | 78.5mm | - | RoHS Compliant | Lead Free | ||
![]() VOF-100-12 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2016 | VOF-100 (100W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | yes | Active | 1 (Unlimited) | 9 | Open Frame | ITE (Commercial) | 100W | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X9 | 1 | CE, cURus, GS | 85% | 3kV | 12V | 8.4A | 115V | YES | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | 0.04242Vrms | Adjustable Output, Universal Input | 33.528mm | - | 50.8mm | RoHS Compliant | Lead Free | ||
![]() VSK-S20-15U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~70°C | 2015 | VSK-S20-T (20W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | - | - | - | 20W | - | - | - | - | - | - | 1 | CE, cURus | 83% | 3kV | 15V | 1.3A | - | - | - | 20W | - | - | 1.3A | - | - | - | - | Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-100-28 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | -25°C~70°C With Derating | 2016 | VMS-100 (100W) | 5.00Lx3.00W x 1.05 H 127.0mmx76.2mmx26.7mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 100W | - | - | 100W | - | - | - | - | - | - | 1 | CE, cURus, GS | 91% | 5.656kV | - | 3.6A | - | - | - | - | - | - | - | - | - | No | - | Adjustable Output, PFC, Remote Sense, Universal Input | 26.67mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-225-48 CUI Inc. | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VMS-225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | yes | Active | Not Applicable | 11 | Open Frame | Medical | 120W 225W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 94% | 4.2kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-365-12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2012 | VMS-365 (365W) | 5.00Lx3.00W x 1.17 H 127.0mmx76.2mmx29.6mm | yes | Active | 1 (Unlimited) | 22 | Open Frame | Medical | - | - | - | 365W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X22 | 1 | CCC, CE, cURus, VDE | 90% | 5.656kV | 12V | 30.4A | 115V | YES | - | 365W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | 0.04242Vrms | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 29.718mm | - | 76.4mm | RoHS Compliant | Lead Free | ||
![]() VSK-S15-3R3U-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | -40°C~70°C | 2015 | VSK-S15-T (15W) | 3.78Lx2.17W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | 1 | CE, cURus | 73% | 3kV | - | 3A | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 32.004mm | - | - | RoHS Compliant | Lead Free | ||
![]() VMS-350-48 CUI Inc. | 58 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VMS-350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | yes | Active | Not Applicable | 7 | Open Frame | Medical | 175W 350W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X7 | 1 | CE, cURus, NEMKO | 94% | 4.2kV | 48V | - | 115V | YES | - | - | - | - | - | 350W | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-365-48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2015 | VMS-365 (365W) | 5.00Lx3.00W x 1.17 H 127.0mmx76.2mmx29.6mm | yes | Active | 1 (Unlimited) | 22 | Open Frame | Medical | - | - | - | 365W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X22 | 1 | CCC, CE, cURus, VDE | 90% | 5.656kV | 48V | 7.6A | 115V | YES | - | 365W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | No | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 29.718mm | - | 76.4mm | RoHS Compliant | Lead Free | ||
![]() VOF-180-48 CUI Inc. | 2329 |
| Datasheet | 18 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | VOF-180 (180W) | 4.00Lx2.00W x 0.75 H 101.6mmx50.8mmx19.1mm | yes | Active | Not Applicable | 11 | Open Frame | ITE (Commercial) | 120W 180W Forced Air | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE, cURus, NEMKO | 92% | 3kV | 48V | - | 115V | YES | - | - | - | - | - | - | - | - | - | Adjustable Output, Standby Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-300-12 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | Chassis Mount | Chassis Mount | - | - | - | 0°C~70°C With Derating | 2016 | VMS-300 (300W) | 5.00Lx3.20W x 1.50 H 127.0mmx81.3mmx38.1mm | yes | Active | 1 (Unlimited) | - | Open Frame | Medical | 300W | - | - | 300W | - | - | - | - | - | - | 1 | CE, cURus, GS | 82% | 4kV | 12V | 25A | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | 38.1mm | - | - | RoHS Compliant | Lead Free |