- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Power Dissipation (Max) | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Analog IC - Other Type | Current - Output (Max) | Protections | Input Voltage (Min) | Input Voltage (Max) | Load Regulation-Max(%) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSK-S3-9-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S3 (3W) | 2.99Lx1.24W x 1.06 H 76.0mmx31.5mmx26.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 3W | - | - | - | 1 | CE, cURus | 75% | 4kV | - | - | - | 330mA | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-60C-S5 CUI Inc. | 32 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-60C (60W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | - | Open Frame | - | - | ITE (Commercial) | 50W | - | - | - | 1 | CE, cURus | 80% | 3kV | - | - | - | 10A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S20C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S20C (20W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 20W | - | - | - | 1 | CE, cURus | 83% | 4kV | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S15C-15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 15W | 260 | - | 10 | 1 | CE, cURus | 81% | 4kV | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VMS-300-36-CF-1 CUI Inc. | In Stock | - | Datasheet | 23 Weeks | - | Chassis Mount | - | - | 0°C~70°C With Derating | - | VMS-300 (300W) | 5.00Lx3.20W x 2.00 H 127.0mmx81.3mmx50.8mm | - | Active | Not Applicable | Enclosed | - | - | Medical | 300W | - | compliant | - | 1 | CE, cURus, GS | 84% | 4kV | - | - | - | 8.33A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | - | 300W | - | - | 2016 | - | - | yes | Active | - | - | 70°C | 0°C | - | - | - | - | - | 1 | CE, GS, cURus | 84 % | 4kV | 36V | 8.33A | AC-DC POWER FACTOR CORRECTION MODULE | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | 90V | 264V | 1% | - | 50.8mm | 127mm | 81.28mm | RoHS Compliant | Lead Free | ||
![]() PDRB-5-24 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-5 (5W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | - | - | Industrial, ITE (Commercial) | 5W | - | - | - | 1 | CE, cULus, TUV | 72% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PDRB-18-24 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-18 (18W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | - | - | Industrial, ITE (Commercial) | 18W | - | - | - | 1 | CE, cULus, TUV | 77% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRB-75-24 CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | DIN Rail | - | 90V~264VAC 127V~370VDC | -25°C~70°C With Derating | - | PDRB-75 (75W) | 4.04Lx1.36W x 4.96 H 102.5mmx34.5mmx126.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 75W | - | - | - | 1 | CB, CE, TUV | 88% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PDRB-10-24 CUI Inc. | 54 |
| Datasheet | 16 Weeks | - | DIN Rail | - | 90V~264VAC 120V~375VDC | -20°C~71°C With Derating | - | PDRB-10 (10W) | 4.49Lx0.89W x 3.54 H 114.0mmx22.5mmx90.0mm | - | Active | Not Applicable | Enclosed | - | - | Industrial, ITE (Commercial) | 10W | - | - | - | 1 | CE, cULus, TUV | 76% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() VOF-15C-S24 CUI Inc. | 100 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-15C (15W) | 2.50Lx1.80W x 0.75 H 63.5mmx45.7mmx19.0mm | - | Active | Not Applicable | Open Frame | - | - | Household Appliances, ITE (Commercial) | 15W | - | - | - | 1 | CE, cURus | 82% | 3kV | - | - | - | 625mA | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() VOF-40C-S24 CUI Inc. | 68 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | VOF-40C (40W) | 3.00Lx2.00W x 1.18 H 76.2mmx50.8mmx30.0mm | - | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | 40W | - | - | - | 1 | CE, cURus | 86% | 3kV | - | - | - | 1.667A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S10C-3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S10C (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | Not Applicable | Enclosed | - | - | Household Appliances, ITE (Commercial) | 6.6W | - | - | - | 1 | CE, cURus | 71% | 4kV | - | - | - | 2A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S6C-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S6C (6W) | 2.99Lx1.24W x 0.95 H 76.0mmx31.5mmx24.2mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 6W | 260 | - | 10 | 1 | CE, cURus | 77% | 4kV | - | - | - | 500mA | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S15C-12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S15C (15W) | 2.99Lx1.24W x 1.27 H 76.0mmx31.5mmx32.3mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 15W | 260 | - | 10 | 1 | CE, cURus | 80% | 4kV | - | - | - | 1.25A | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S10C-24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | PSK-S10C (10W) | 2.99Lx1.24W x 1.09 H 76.0mmx31.5mmx27.8mm | yes | Active | Not Applicable | Enclosed | - | - | Household Appliances, ITE (Commercial) | 11W | - | - | - | 1 | CE, cURus | 83% | 4kV | - | - | - | 450mA | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S6C-12-DIN CUI Inc. | 21 |
| Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S6C (6W) | 2.99Lx1.24W x 1.13 H 76.0mmx31.5mmx28.8mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 6W | 260 | - | 10 | 1 | CE, cURus | 77% | 4kV | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S15C-12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 85V~264VAC 100V~370VDC | -40°C~70°C With Derating | - | PSK-S15C (15W) | 1.45Lx1.24W x 2.99 H 36.9mmx31.5mmx76.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 15W | 260 | - | 10 | 1 | CE, cURus | 80% | 4kV | - | - | - | - | - | - | - | - | Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S25D-3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 13.5W | 260 | - | 10 | 1 | CE, cURus | 74% | 4kV | - | - | - | 4.1A | - | - | - | - | Adjustable Output, Universal Input | - | - | - | RoHS Compliant | - | ||
![]() PSK-S25D-48-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | PSK-S25D (25W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 24W | 260 | - | 10 | 1 | CE, cURus | 87% | 4kV | - | - | - | 500mA | - | - | - | - | Adjustable Output, Universal Input | - | - | - | RoHS Compliant | - |