- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Input Type | Output Power | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBO-5C-12 CUI Inc. | 17 |
| - | Through Hole | 6-SIP Module | EN/IEC/UL-62368 | PBO-5 | CUI Inc. | 140 | 47 Hz | CUI Inc. | + 85 C | CUI Inc. | - 40 C | PCB | Open Frame | - | - | 12 VDC | - | - | Tray | 656-31407R | Active | - | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 70 ~ 430 VDC | 12V | -40°C ~ 85°C (With Derating) | Tray | PBO-5C | 1.04" L x 0.43" W x 0.58" H (26.4mm x 11.0mm x 14.7mm) | Open Frame | Household Appliances, ITE (Commercial) | 5 W | AC-DC Power Supply | 1 | CE, cURus | 79% | - | 420mA | - | 5 W | - | - | AC-DC Power Modules | - | - | - | 3 kVAC | ±1.5% | ±3% | - | - | 70 VDC to 430 VDC, 85 VAC to 305 VAC | AC/DC Power Modules | 11 mm | 26.4 mm | 14.73 mm | ||
![]() PBO-3C-15 CUI Inc. | 17 |
| - | Through Hole | 6-SIP Module | EN/IEC/UL-62368 | PBO-3 | CUI Inc. | 140 | 47 Hz | CUI Inc. | + 85 C | CUI Inc. | - 40 C | PCB | Open Frame | - | - | 15 VDC | - | - | Tray | 656-31402R | Active | - | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 70 ~ 430 VDC | 15V | -40°C ~ 85°C (With Derating) | Tray | PBO-3C | 1.04" L x 0.43" W x 0.49" H (26.4mm x 11.0mm x 12.6mm) | Open Frame | Household Appliances, ITE (Commercial) | 3 W | AC-DC Power Supply | 1 | CE, cURus | 78% | - | 200mA | - | 3 W | - | - | AC-DC Power Modules | - | - | - | 3 kVAC | ±1.5% | ±3% | - | - | 70 VDC to 430 VDC, 85 VAC to 305 VAC | AC/DC Power Modules | 11 mm | 26.4 mm | 12.58 mm | ||
![]() PBO-3C-3 CUI Inc. | 17 |
| - | Through Hole | 6-SIP Module | EN/IEC/UL-62368 | PBO-3 | CUI Inc. | 140 | 47 Hz | CUI Inc. | + 85 C | CUI Inc. | - 40 C | PCB | Open Frame | - | - | 3.3 VDC | - | - | Tray | 656-31398R | Active | - | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 70 ~ 430 VDC | 3.3V | -40°C ~ 85°C (With Derating) | Tray | PBO-3C | 1.04" L x 0.43" W x 0.49" H (26.4mm x 11.0mm x 12.6mm) | Open Frame | Household Appliances, ITE (Commercial) | 1.98 W | AC-DC Power Supply | 1 | CE, cURus | 67% | - | 600mA | - | 1.98 W | - | - | AC-DC Power Modules | - | - | - | 3 kVAC | ±1.5% | ±3% | - | - | 70 VDC to 430 VDC, 85 VAC to 305 VAC | AC/DC Power Modules | 11 mm | 26.4 mm | 12.58 mm | ||
![]() VMS-225C-15 CUI Inc. | 47 |
| - | Chassis Mount | - | - | - | CUI Inc. | 12 | 47 Hz to 63 Hz | CUI Inc. | + 70 C | CUI Inc. | - 40 C | Chassis | Open Frame | - | - | 15 VDC | - | - | Tray | 656-31763R | Active | - | 60335-1; 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 70°C (With Derating) | Tray | VMS-225C (225W) | 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) | Open Frame | Household Appliances, Medical | 225W | AC-DC Power Supply | 1 | CE, cURus | 93% | 4 kV | - | - | 225 W | - | 15 A | Switching Power Supplies | - | - | - | 4 kVAC | - | Regulated | Switching Supplies | Adjustable Output, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | Switching Power Supplies | 25.4 mm | 101.6 mm | 50.8 mm | ||
![]() VMS-180C-48 CUI Inc. | 6 |
| - | Chassis Mount | - | - | - | CUI Inc. | 12 | 47 Hz to 63 Hz | CUI Inc. | + 70 C | CUI Inc. | - 40 C | Chassis | Open Frame | - | - | 48 VDC | - | - | Tray | 656-31746R | Active | - | 60335-1; 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | Tray | VMS-180C (180W) | 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) | Open Frame | Household Appliances, Medical | 180W | AC-DC Power Supply | 1 | CE, cURus | 94% | 4 kV | - | - | 180 W | - | 3.75 A | Switching Power Supplies | - | - | - | 4 kVAC | - | Regulated | Switching Supplies | Adjustable Output, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | Switching Power Supplies | 25.4 mm | 101.6 mm | 50.8 mm | ||
![]() PSK-30D-24-DIN CUI Inc | 44 |
| - | - | - | - | - | CUI Inc. | 15 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 24 VDC | - | - | Tray | 656-32002R | Active | - | 60335-1; 62368-1 | - | - | - | 24V | -40°C ~ 85°C (With Derating) | - | PSK-30D-DIN | 3.78 L x 2.13 W x 1.46 H (96.1mm x 54.0mm x 37.1mm) | - | Household Appliances, ITE (Commercial) | 31W | AC-DC Power Supply | 1 Output | CE, cURus, UKCA | 88% | 4.2 kV | 1.3A | 1-Phase / Single Phase | 31.2 W | - | - | DIN Rail Power Supplies | - | - | - | 4.2 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 37.1 mm | 96.1 mm | 54 mm | ||
![]() PSK-30D-12-DIN CUI Inc | 48 |
| - | - | - | - | - | CUI Inc. | 15 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 12 VDC | - | - | Tray | 656-32000R | Active | - | 60335-1; 62368-1 | - | - | - | 12V | -40°C ~ 85°C (With Derating) | - | PSK-30D-DIN | 3.78 L x 2.13 W x 1.46 H (96.1mm x 54.0mm x 37.1mm) | - | Household Appliances, ITE (Commercial) | 30W | AC-DC Power Supply | 1 Output | CE, cURus, UKCA | 90% | 4.2 kV | 2.5A | 1-Phase / Single Phase | 30 W | - | - | DIN Rail Power Supplies | - | - | - | 4.2 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 37.1 mm | 96.1 mm | 54 mm | ||
![]() PF-400-D524-CFS-C1 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDRB-30-5 CUI Inc | 98 |
| - | - | - | - | PDRB-30 | CUI Inc. | 54 | - | CUI Inc. | + 70 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 5 VDC | - | - | Bag | 656-10004R | Active | Details | 62368-1 | - | - | - | 5V | -40°C ~ 70°C (With Derating) | Bag | PDRB-100 | 2.28 L x 1.38 W x 3.65 H (58.0mm x 35.0mm x 92.7mm) | - | ITE (Commercial) | 15W | AC-DC Power Supply | 1 Output | CE, cURus | 82% | 4 kV | 3A | 1-Phase / Single Phase | 15 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | Adjustable Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | DIN Rail Power Supplies | 58 mm | 92.66 mm | 35 mm | ||
![]() PSK-10D-15-DIN CUI Inc | 14 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 15 VDC | - | - | Tray | 656-31477R | Active | - | 60335-1; 62368-1 | - | - | - | 15V | -40°C ~ 85°C (With Derating) | - | PSK-10D | 2.99 L x 1.24 W x 1.35 H (76.0mm x 31.5mm x 34.4mm) | - | Household Appliances, ITE (Commercial) | 10W | AC-DC Power Supply | 1 Output | CE, cURus | 84% | 4 kV | 660mA | 1-Phase / Single Phase | 10 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 34.4 mm | 76 mm | 31.5 mm | ||
![]() PSK-20D-24-DIN CUI Inc | 8 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 24 VDC | - | - | Tray | 656-31514R | Active | - | 60335-1; 60601-1; 62368-1 | - | - | - | 24V | -40°C ~ 85°C (With Derating) | Tray | PSK-20D | 2.99 L x 1.24 W x 1.47 H (76.0mm x 31.5mm x 37.4mm) | - | Household Appliances, ITE (Commercial), Medical | 20W | AC-DC Power Supply | 1 Output | CE, cURus | 87% | 4 kV | 830mA | 1-Phase / Single Phase | 20 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 37.4 mm | 76 mm | 31.5 mm | ||
![]() PSK-15D-5-DIN CUI Inc | 8 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 5 VDC | - | - | Tray | 656-31492R | Active | - | 60335-1; 60601-1; 62368-1 | - | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PSK-15D | 2.99 L x 1.24 W x 1.45 H (76.0mm x 31.5mm x 36.9mm) | - | Household Appliances, ITE (Commercial), Medical | 15W | AC-DC Power Supply | 1 Output | CE, cURus | 85% | 4 kV | 3A | 1-Phase / Single Phase | 15 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 36.9 mm | 76 mm | 31.5 mm | ||
![]() PSK-15D-12-DIN CUI Inc | 45 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 12 VDC | - | - | Tray | 656-31494R | Active | - | 60335-1; 60601-1; 62368-1 | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PSK-15D | 2.99 L x 1.24 W x 1.45 H (76.0mm x 31.5mm x 36.9mm) | - | Household Appliances, ITE (Commercial), Medical | 15W | AC-DC Power Supply | 1 Output | CE, cURus | 85% | 4 kV | 1.25A | 1-Phase / Single Phase | 15 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 36.9 mm | 76 mm | 31.5 mm | ||
![]() PSK-5D-12-DIN CUI Inc | 47 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 12 VDC | - | - | Tray | 656-31458R | Active | - | 60335-1; 62368-1 | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PSK-5D | 2.99 L x 1.24 W x 1.22 H (76.0mm x 31.5mm x 31.0mm) | - | Household Appliances, ITE (Commercial) | 5W | AC-DC Power Supply | 1 Output | CE, cURus | 80.5% | 4 kV | 416mA | 1-Phase / Single Phase | 5 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 31 mm | 76 mm | 31.5 mm | ||
![]() VMS-65-5-CNF CUI Inc | 95 | - | - | Chassis Mount | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | Tray | - | Active | - | 60601-1 | - | - | 80 ~ 264 VAC, 100 ~ 370 VDC | 5V | -40°C ~ 85°C (With Derating) | - | Artix® UltraScale+ | 3.00 L x 2.00 W x 1.04 H (76.2mm x 50.8mm x 26.5mm) | Enclosed | Medical | 50W | - | 2 | CE, cURus, UKCA | 85% | 4 kV | - | - | - | 5V | 10 A | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | - | - | - | - | ||
![]() PSK-10D-9-DIN CUI Inc | 48 | - | - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 9 VDC | - | - | Tray | 656-31475R | Active | - | 60335-1; 62368-1 | - | - | - | 9V | -40°C ~ 85°C (With Derating) | Tray | PSK-10D | 2.99 L x 1.24 W x 1.35 H (76.0mm x 31.5mm x 34.4mm) | - | Household Appliances, ITE (Commercial) | 10W | AC-DC Power Supply | 1 Output | CE, cURus | 81% | 4 kV | 1.1A | 1-Phase / Single Phase | 10 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 34.4 mm | 76 mm | 31.5 mm | ||
![]() PSK-3D-12-DIN CUI Inc | 51 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 12 VDC | - | - | Tray | 656-31440R | Active | - | 60335-1; 62368-1 | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PSK-3D | 2.99 L x 1.24 W x 1.22 H (76.0mm x 31.5mm x 31.0mm) | - | Household Appliances, ITE (Commercial) | 3W | AC-DC Power Supply | 1 Output | CE, cURus | 78% | 4 kV | 250mA | 1-Phase / Single Phase | 3 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 31 mm | 76 mm | 31.5 mm | ||
![]() PSK-20D-5-DIN CUI Inc | 49 |
| - | - | - | - | - | CUI Inc. | 24 | - | CUI Inc. | + 85 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 5 VDC | - | - | Tray | 656-31510R | Active | - | 60335-1; 60601-1; 62368-1 | - | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PSK-20D | 2.99 L x 1.24 W x 1.47 H (76.0mm x 31.5mm x 37.4mm) | - | Household Appliances, ITE (Commercial), Medical | 20W | AC-DC Power Supply | 1 Output | CE, cURus | 85% | 4 kV | 4A | 1-Phase / Single Phase | 20 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | DIN Rail Power Supplies | 37.4 mm | 76 mm | 31.5 mm | ||
![]() VMS-65-48-CNF CUI Inc | 100 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | Tray | - | Active | - | 60601-1 | - | - | 80 ~ 264 VAC, 100 ~ 370 VDC | 48V | -40°C ~ 85°C (With Derating) | - | Artix® UltraScale+ | 3.00 L x 2.00 W x 1.04 H (76.2mm x 50.8mm x 26.5mm) | Enclosed | Medical | 65W | - | 2 | CE, cURus, UKCA | 91% | 4 kV | - | - | - | 48V | 1.36 A | - | - | - | - | - | - | - | - | DC Input Capable, Universal Input | - | - | - | - | - | ||
![]() PDRB-100-48 CUI Inc | 31 |
| - | - | - | - | PDRB-100 | CUI Inc. | 24 | - | CUI Inc. | + 70 C | CUI Inc. | - 40 C | DIN Rail Mount | Enclosed | - | - | 48 VDC | - | - | Bag | 656-10017R | Active | Details | 62368-1 | - | - | - | 48V | -40°C ~ 70°C (With Derating) | - | PDRB-100 | 2.28 L x 2.76 W x 3.65 H (58.0mm x 70.0mm x 92.7mm) | - | ITE (Commercial) | 101W | AC-DC Power Supply | 1 Output | CE, cURus | 90% | 4 kV | 2.1A | 1-Phase / Single Phase | 100.8 W | - | - | DIN Rail Power Supplies | - | - | - | 4 kVAC | - | - | Switching Supplies | Adjustable Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | DIN Rail Power Supplies | 58 mm | 70 mm | 92.66 mm |