- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | Approvals | Base Product Number | Brand | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Isolation Voltage | Load Regulation | Product | Standard | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWH15-24-EB-P6R CUI Inc. | 42 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 24 VDC | Bulk | - | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE | 83.9% | Positive Center | 600mA | Fixed Blade | 14.4 W | 24V | Wall Mount AC Adapters | - | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-12-NB-P6 CUI Inc. | 42 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Bulk | - | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | - | ITE (Commercial) | 12 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 1A | Fixed Blade | 12 W | 12V | Wall Mount AC Adapters | - | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWH15-5-EW-P5 CUI Inc. | 24 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Bulk | - | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 10 W | AC-DC Power Supply | 1 Output | CE | 78.7% | Positive Center | 2A | Fixed Blade | - | 5V | Wall Mount AC Adapters | - | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWH15-12-EW-P6R CUI Inc. | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | Bulk | - | Active | 60335-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-E (15W) | 2.44" L x 1.56" W x 1.79" H (62.1mm x 39.7mm x 45.4mm) | - | Household Appliances, ITE (Commercial) | 12 W | - | - | CE | 83% | Positive Center | 1A | Fixed Blade | - | 12V | - | - | Wall Mount (Class II) | Europe | 70.9" (1.80m) | KSC 8305 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | - | - | - | ||
![]() SWH15-5B-NB-P5 CUI Inc. | 282 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Bulk | - | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | Barrel Connector | ITE (Commercial) | 15 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 3A | Fixed Blade | 15 W | 5V | Wall Mount AC Adapters | - | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWH15-5-NW-P6 CUI Inc. | 41 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | - | - | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Bulk | - | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | Box | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | - | ITE (Commercial) | 10 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 2A | Fixed Blade | 10 W | 5V | Wall Mount AC Adapters | - | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWH15-24-NB-P5 CUI Inc. | 456 |
| - | - | - | - | - | CUI Inc. | - | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 112 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 24 VDC | Bulk | - | Active | - | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWH15-N (15W) | 2.44" L x 1.56" W x 1.31" H (62.0mm x 39.7mm x 33.2mm) | Barrel Connector | ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | cULus, FCC | Level VI | Positive Center | 600mA | Fixed Blade | 14.4 W | 24V | Wall Mount AC Adapters | - | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SDI120G-19-U2-P51 CUI Inc. | 24 |
| - | - | IEC320/C14 | UL/cUL, UKCA | - | CUI Inc. | - | - | - | 1.5 m | 24 | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 19 VDC | - | 036-00690R | Active | 62368-1 | 100 ~ 240 VAC | -20°C ~ 40°C | - | SDI120G-U | 5.20" L x 2.01" W x 1.26" H (132.0mm x 51.0mm x 32.0mm) | Circular Connector | ITE (Commercial) | 120 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, UKCA | Level VI | - | 6.3A | Cord | 119.7 W | 19V | Desktop AC Adapters | - | Desktop (Class I) | Europe | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW | - | Regulated | - | - | 100 VAC to 240 VAC | Desktop AC Adapters | Europe | 32 mm | 132 mm | 51 mm | ||
![]() SDI300G-19-URC-P219 CUI Inc. | 2977 |
| - | - | C18 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1 m | 12 | - | - | CUI Inc. | - | CUI Inc. | - | Desktop | 19 VDC | Box | 036-00433R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 15.79A | Cord | 300.01 W | 19V | Desktop AC Adapters | - | Desktop | International | 39.4" (1.00m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SWI5-12-B-P5R CUI Inc. | 13 |
| - | - | - | UKCA | - | CUI Inc. | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 120 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-00509R | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B (6W) | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 500mA | Fixed Blade | 6 W | 12V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SDI300G-24-UR-P219 CUI Inc. | 2931 |
| - | - | C14 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 24 VDC | Box | 036-6412R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 12.5A | Cord | 300 W | 24V | Desktop AC Adapters | - | Desktop | International | 47.2" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | Universal | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-24-UR2-P219 CUI Inc. | 2474 |
| - | - | C18 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | - | CUI Inc. | - | CUI Inc. | - | Desktop | 24 VDC | Box | 036-00446R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 12.5A | Cord | 300 W | 24V | Desktop AC Adapters | - | Desktop | International | 47.2" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SWI5-5-BW-P6R CUI Inc. | 21 |
| - | - | - | UKCA | - | CUI Inc. | - | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.5 m | 120 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Box | 036-00522R | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B (6W) | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 5 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 1A | Fixed Blade | 5 W | 5V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SWI5-5B-B-P5R CUI Inc. | 21 |
| - | - | - | UKCA | - | CUI Inc. | - | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 120 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Box | 036-00517R | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B (6W) | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 1.2A | Fixed Blade | 6 W | 5V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SWI5-12-BW-P5 CUI Inc. | 79 |
| - | - | - | UKCA | - | CUI Inc. | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 120 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-00526R | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B (6W) | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 500mA | Fixed Blade | 6 W | 12V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SWI5-5-BW-P5 CUI Inc. | 50 |
| - | - | - | UKCA | - | CUI Inc. | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 120 | - | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 5 VDC | Box | 036-00519R | Active | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B (6W) | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 5 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 1A | Fixed Blade | 5 W | 5V | Wall Mount AC Adapters | - | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SDI300G-56-U2-P219 CUI Inc. | 2429 |
| - | - | C14 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 56 VDC | Box | 036-00442R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 5.36A | Cord | 300.16 W | 56V | Desktop AC Adapters | - | Desktop | International | 47.2" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-15-U-P219 CUI Inc. | 2818 |
| - | - | C14 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1 m | 12 | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 15 VDC | Box | 036-6404R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 20A | Cord | 300 W | 15V | Desktop AC Adapters | - | Desktop | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-56-U-P219 CUI Inc. | 2046 |
| - | - | C14 | CE, FCC, UL/cUL | - | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | 56 VDC | Box | 036-6408R | Active | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 5.36A | Cord | 300.16 W | 56V | Desktop AC Adapters | - | Desktop | International | 47.2" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | - | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | Universal | 35 mm | 183 mm | 85 mm | ||
![]() SMM12-12-KB-P6 CUI Inc. | 851 |
| - | - | - | - | SMM12 | CUI Inc. | 9.5 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1500 mm | 140 | 264 VAC | 9 VAC | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | 12 VDC | Box | 036-00075R | Active | 60601-1; 60950-1 | 90 ~ 264 VAC | 0°C ~ 40°C | Bulk | SMM12 (12W) | 2.24" L x 1.54" W x 1.34" H (57.0mm x 39.0mm x 34.0mm) | Barrel Connector | ITE (Commercial), Medical | 12 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, PSE, TUV | Level VI | Positive Center | 1A | Multi-Blade (Sold Separately) | 12 W | 12V | Wall Mount AC Adapters | 0 C to + 40 C | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | 4 kV | Regulated | Interchangeable Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | 34 mm | 57 mm | 39 mm |