- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Power Dissipation (Max) | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI150-48-U-P51 CUI Inc. | 915 |
| Datasheet | 15 Weeks | - | - | - | - | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 150W | - | - | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | - | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI12-5.9-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.243lb 110.22g | - | - | 0°C~40°C | - | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 2A | Positive | Positive Center | Cord (Sold Separately) | - | 5.9V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 345.183794g | 60W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | CE, TUV, cURus | - | - | 1.25A | Positive | - | - | - | 48V | - | - | - | 1.8288m | - | - | - | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | - | ||
![]() SDI50-18-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.684lb 310.26g | - | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 50W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 2.78A | Positive | Positive Center | Cord (Sold Separately) | - | 18V | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| Datasheet | 15 Weeks | - | - | 300.278149g | 30W | - | - | 2015 | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | CE, GS, cURus | - | - | 4A | Positive | - | - | - | 5V | - | - | - | 1.2192m | - | - | - | 36.83mm | 108.712mm | 61.976mm | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| Datasheet | 15 Weeks | - | - | 300.278149g | 30W | - | - | 2015 | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | CE, GS, cURus | - | - | 4A | Positive | - | - | - | 5V | - | - | - | 1.2192m | - | - | - | 36.83mm | 108.712mm | 61.976mm | RoHS Compliant | - | ||
![]() SDI12-12-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.243lb 110.22g | - | - | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1A | Positive | Positive Center | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | Lead Free | ||
![]() SDI18-12-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.319lb 144.7g | - | - | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI50-15-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.684lb 310.26g | - | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 3.34A | Positive | Positive Center | Cord (Sold Separately) | - | 15V | - | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SDI18-12-UD-P6 CUI Inc. | 41 |
| Datasheet | 20 Weeks | - | - | 0.319lb 144.7g | - | - | 0°C~40°C | 2015 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | Lead Free | ||
![]() SDI40-19-UD2-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 69.399633g | 6W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | CCC, CE, GS, PSE, RCM, cULus | - | - | 400mA | Positive | - | - | - | 15V | - | - | - | 1.52908m | - | - | - | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() SWI3-5-E-P5 CUI Inc. | 413 |
| Datasheet | 15 Weeks | - | - | - | - | - | 0°C~40°C | - | SWI3-E (3W) | 2.13Lx1.16W x 2.20 H 54.0mmx29.5mmx56.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 3W | - | - | CE, GS | Level VI, CoC Tier 2 | - | - | - | Positive Center | Fixed Blade | - | 5V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() ETSA240625UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | 4 | - | - | 24V | 0°C~60°C | 2015 | ETSA-U (150W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | - | 150W | 1 | CE, cULus, TUVgs | Level VI | - | 6.25A | - | - | Cord | 150W | - | 6.25A | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 43.942mm | - | - | RoHS Compliant | - | ||
![]() ETSA190210UDC-P16P-SZ-C1 CUI Inc. | 104 |
| Datasheet | - | Desktop | - | - | - | - | - | 2015 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 40W | - | GS, cULus | - | 19V | 2.1A | Positive | - | - | - | - | - | - | - | 1.8288m | - | - | - | 28.194mm | 75.438mm | 47.752mm | RoHS Compliant | - | ||
![]() ETSA160625UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | 4 | - | - | - | - | 2015 | - | - | Obsolete | Not Applicable | - | 40°C | 0°C | - | - | 100W | - | CE, cULus | - | 16V | 6.25A | - | - | - | - | - | - | - | - | 1.8288m | - | - | - | 43.942mm | 169.926mm | 85.09mm | RoHS Compliant | - | ||
![]() ETSA240417UC-P51-WP CUI Inc. | 67 |
| Datasheet | - | - | 4 | - | - | - | - | 2015 | - | - | Obsolete | Not Applicable | - | 40°C | 0°C | - | - | 100W | - | CE, cULus | - | 24V | 4.17A | - | - | - | - | - | - | - | - | 1.8288m | - | - | - | 43.942mm | 169.926mm | 85.09mm | RoHS Compliant | - | ||
![]() SMI24-9-V-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.349lb 158.3g | - | - | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 23W | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | 2.5A | Positive | Positive Center | Multi-Blade (Included) | - | 9V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() SMI18-5-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.375lb 170.1g | - | - | 0°C~40°C | 2015 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 18W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Multi-Blade (Included) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI90-24-UC-P5 CUI Inc. | 5000 | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | 3.75A | Positive | Positive Center | Cord | - | 24V | - | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - |