- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI18-24-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | - | Cord (Sold Separately) | - | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | - | - | RoHS Compliant | - | ||
![]() SWI18-24-E-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.34lb 154.22g | 0°C~40°C | 2016 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | - | CE | Level VI, CoC Tier 2 | 800mA | Positive | Positive Center | - | Fixed Blade | - | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SMI24-24-K-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | - | Multi-Blade (Sold Separately) | - | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() SWI18-9-N-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SWI18-N (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | - | cULus | Level VI | 2.2A | Positive | Positive Center | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SMI6-15-V-P5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 0.153lb 69.4g | 0°C~40°C | 2016 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | - | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 400mA | Positive | Positive Center | - | Multi-Blade (Included) | - | 15V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | - | - | RoHS Compliant | - | ||
![]() SMI18-9-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 18W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | - | Multi-Blade (Included) | - | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() EPS120125UH-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.397lb 180.08g | 0°C~40°C | 2006 | EPS (15W) | 2.83Lx1.38W x 1.87 H 72.0mmx35.0mmx47.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | 1 | - | Level IV | 1.25A | Positive | Positive Center | 1.25A | Fixed Blade | 15W | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 47.498mm | 71.882mm | 35.052mm | RoHS Compliant | Lead Free | ||
![]() SWI12-5.9-N-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.278lb 126.1g | 0°C~40°C | - | SWI12-N (12W) | 2.83Lx1.34W x 1.65 H 72.0mmx34.0mmx42.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | cULus, PSE | Level VI | 2A | Positive | Positive Center | - | Fixed Blade | - | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 41.91mm | 71.882mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SDI18-12-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.6A | Positive | Positive Center | - | Cord | - | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | - | - | RoHS Compliant | - | ||
![]() SWI10-12-E-P5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.212lb 96.16g | 0°C~40°C | 2017 | SWI10-E (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI6-5.9-N-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.172lb 78.02g | 0°C~40°C | - | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.1W | 6W | - | cULus, PSE | Level VI | 1.2A | Positive | Positive Center | - | Fixed Blade | - | 5.9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | - | ||
![]() SDI18-15-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | - | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | - | - | RoHS Compliant | - | ||
![]() SWM12-5-EH-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | - | Fixed Blade | - | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI18-5-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 18W | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | - | Cord | - | 5V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI65-48-UD-P6 CUI Inc. | 5000 | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.36A | Positive | Positive Center | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SMI24-15-V-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 1.6A | Positive | Positive Center | - | Multi-Blade (Included) | - | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() SDI18-9-U-P5 CUI Inc. | 118 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | - | Cord (Sold Separately) | - | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI50-9-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 45W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4A | Positive | Positive Center | - | Cord (Sold Separately) | - | 9V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SWI6-9-N-P1 CUI Inc. | In Stock | - | Datasheet | 6 Weeks | - | 0.172lb 78.02g | 0°C~40°C | 2017 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | - | cULus, PSE | Level VI | - | - | - | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.0mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI6-5-N-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.172lb 78.02g | 0°C~40°C | 2016 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.5W | 6W | - | cULus, PSE | Level VI | 1.5A | Positive | Positive Center | - | Fixed Blade | - | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | - |