- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPSA050100UE-I38-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 2013 | - | - | Obsolete | Not Applicable | Receptacle, USB | 40°C | 0°C | - | - | 5W | - | PSE, cULus | - | 5V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.574mm | 40.894mm | 29.972mm | RoHS Compliant | Lead Free | ||
![]() EPS090166UH-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0.397lb 180.08g | - | 0°C~40°C | 2006 | EPS (15W) | 2.83Lx1.38W x 1.87 H 72.0mmx35.0mmx47.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | 1 | - | Level IV | - | 1.66A | Positive | Positive Center | 1.66A | Fixed Blade | 15W | 9V | - | Wall Mount (Class II) | North America | 39.4 1.00m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 47.498mm | 71.882mm | 35.052mm | Non-RoHS Compliant | Lead Free | ||
![]() ETS135890UC-P51-ET CUI Inc. | In Stock | - | Datasheet | - | - | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2012 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 120W | 120W | - | CE, cULus, TUVgs | Level V | - | 10A | - | - | - | Cord | - | 14V | - | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | - | ||
![]() EPSA060200U-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 6V | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 2.17 H 75.0mmx35.0mmx55.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 1 | cULus | Level V | - | 2A | Positive | Positive Center | - | Fixed Blade | 12W | 6V | 2A | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 74.93mm | 55.118mm | RoHS Compliant | - | ||
![]() SDI90-19-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | 4.74A | Positive | Positive Center | - | Cord | - | 19V | - | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SDI90-12-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 84W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | 7A | Positive | Positive Center | - | Cord | - | 12V | - | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SDI12-18-UD-P6 CUI Inc. | 7 |
| Datasheet | 20 Weeks | - | - | 0.243lb 110.22g | - | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 660mA | Positive | Positive Center | - | Cord (Sold Separately) | - | 18V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | - | - | RoHS Compliant | - | ||
![]() SDI12-15-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.243lb 110.22g | - | 0°C~40°C | 2016 | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 800mA | Positive | Positive Center | - | Cord (Sold Separately) | - | 15V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() EPSA060200U-P5RP-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 2.17 H 75.0mmx35.0mmx55.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | cULus | Level V | - | 2A | Positive | Positive Center | - | Fixed Blade | - | 6V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | - | - | RoHS Compliant | - | ||
![]() EPS090066-P5P CUI Inc. | In Stock | - | Datasheet | - | - | - | 92g | 9V | 0°C~40°C | 2006 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 5.9W | 6W | 1 | cULus | Level V | - | 660mA | Positive | Positive Center | 660mA | Fixed Blade | 6W | 9V | 660mA | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 41.91mm | 62.23mm | 26.924mm | RoHS Compliant | Lead Free | ||
![]() EPS240063UH-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0.397lb 180.08g | - | 0°C~40°C | 2006 | EPS (15W) | 2.83Lx1.38W x 1.87 H 72.0mmx35.0mmx47.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | 1 | - | Level IV | - | 630mA | Positive | Positive Center | 625mA | Fixed Blade | 15W | 24V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 47.498mm | 71.882mm | 35.052mm | Non-RoHS Compliant | Lead Free | ||
![]() ETS1201000UC-P51-ET CUI Inc. | In Stock | - | Datasheet | - | - | 4 | 0.254lb 115.21g | 12V | 0°C~40°C | 2012 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | - | 120W | 1 | CE, cULus, TUVgs | Level V | - | 10A | - | - | - | Cord | 120W | - | 10A | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | - | ||
![]() EPSA120100U-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 12V | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 1.85 H 75.0mmx35.0mmx47.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 1 | cULus | Level V | - | 1A | Positive | Positive Center | - | Fixed Blade | 12W | 12V | 1A | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 74.93mm | 46.99mm | RoHS Compliant | - | ||
![]() EPSA120100U-P6P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 12V | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 1.85 H 75.0mmx35.0mmx47.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 12W | 1 | cULus | Level V | - | 1A | Positive | Positive Center | - | Fixed Blade | 12W | - | 1A | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | - | - | RoHS Compliant | - | ||
![]() EPSA090130U-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 9V | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 1.85 H 75.0mmx35.0mmx47.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 12W | 1 | cULus | Level V | - | 1.3A | Positive | Positive Center | - | Fixed Blade | 12W | - | 1.3A | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | - | - | RoHS Compliant | - | ||
![]() EPSA090130U-P5RP-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2012 | EPSA (12W) | 2.95Lx1.38W x 1.85 H 75.0mmx35.0mmx47.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | cULus | Level V | - | 1.3A | Positive | Positive Center | - | Fixed Blade | - | 9V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 74.93mm | 46.99mm | RoHS Compliant | - | ||
![]() SDI90-24-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | 3.75A | Positive | Positive Center | - | Cord | - | 24V | - | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SDI90-12-U2-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 84W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | 7A | Positive | Positive Center | - | Cord | - | 12V | - | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SWI18-24-N-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | 0.375lb 170.1g | - | 0°C~40°C | 2016 | SWI18-N (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | - | cULus | Level VI | - | 800mA | Positive | Positive Center | - | Fixed Blade | - | 24V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SDI50-12-UD-P5 CUI Inc. | 1744 |
| Datasheet | 20 Weeks | - | - | 0.684lb 310.26g | - | 0°C~40°C | 2015 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 4.2A | Positive | Positive Center | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | Lead Free |