- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI50-48-UDC-P5 CUI Inc. | 641 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.05A | Positive | Positive Center | Cord | 48V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SMI36-24-V-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | - | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 1.5A | Positive | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | - | ||
![]() SWI6-3.3-N-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.172lb 78.02g | 0°C~40°C | - | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 5W | 6W | - | cULus, PSE | Level VI | 1.5A | Positive | Positive Center | Fixed Blade | 3.3V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | - | ||
![]() SDI65-18-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.62A | Positive | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI65-15-U-P5 CUI Inc. | 119 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI65-19-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SWI24-24-N-ST CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.72 H 72.0mmx34.0mmx69.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | cULus, PSE | Level VI | - | - | - | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI36-9-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 36W | - | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 3.34A | Positive | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | - | ||
![]() SDI90-12-UC-P5 CUI Inc. | 7 |
| Datasheet | 20 Weeks | - | 1.1lbs 499g | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 84W | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | 7A | Positive | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() ETSA050360UD-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.243lb 110.22g | 0°C~40°C | 2012 | ETSA-UD (18W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | - | CE, cULus, TUVgs | Level V | 3.6A | Positive | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 60.2 1.53m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.988mm | 80.518mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI3-5-E-I38 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | 0°C~40°C | - | SWI3-E-USB (3W) | 0.90Lx1.43W x 2.58 H 22.8mmx36.3mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 3W | - | 1 | CE, GS | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() EMMA240063-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.287lb 130.18g | 0°C~50°C | 2013 | EMMA (15W) | 3.17Lx1.89W x 1.71 H 80.6mmx47.9mmx43.3mm | Not For New Designs | Not Applicable | Plug | 50°C | 0°C | Medical | 15W | 15W | 1 | CE, cURus, GS | Level V | 625mA | Positive | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 43.434mm | 80.518mm | 48.006mm | RoHS Compliant | Lead Free | ||
![]() SDI65-24-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.71A | Positive | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI65-15-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI40-12-U-P5 CUI Inc. | 238 |
| Datasheet | 13 Weeks | - | - | 0°C~40°C | - | SDI40-U (40W) | 4.37Lx2.05W x 1.27 H 111.0mmx52.0mmx32.3mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | CE, cULus, GS, PSE | Level VI | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-24-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.1A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SMI18-5-K-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 18W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() SMI24-5-K-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 4A | Positive | Positive Center | Multi-Blade (Sold Separately) | 5V | Wall Mount (Class II) | International | 39.4 1.00m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() SMI24-48-K-P6 CUI Inc. | 204 |
| Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 500mA | Positive | Positive Center | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() SMI36-24-K-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 1.5A | Positive | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | - |