- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | Approvals | Brand | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWI5-5B-BW-P6R CUI Inc. | 21 |
| - | - | - | UKCA | CUI Inc. | - | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 5 VDC | - | 036-00531R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 1.2A | Fixed Blade | 6 W | 5V | Wall Mount AC Adapters | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SWI5-12-NW-P5 CUI Inc. | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | - | 2.62" L x 1.00" W x 2.02" H (66.5mm x 25.4mm x 51.3mm) | - | ITE (Commercial) | 6 W | - | - | cUL, cULus, FCC, PSE | Level VI | Positive Center | 500mA | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | - | - | - | - | - | - | - | - | ||
![]() SWI5-5-NW-P5R CUI Inc. | 21 |
| - | - | - | UL/cUL, PSE, FCC | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 5 VDC | - | 036-00489R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-N | 2.62" L x 1.00" W x 2.02" H (66.5mm x 25.4mm x 51.3mm) | Barrel Connector | ITE (Commercial) | 5 W | AC-DC Power Supply | 1 Output | cUL, cULus, FCC, PSE | Level VI | Positive Center | 1A | Fixed Blade | 5 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWI5-12-B-P6 CUI Inc. | 21 |
| - | - | - | UKCA | CUI Inc. | - | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 12 VDC | - | 036-00508R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-B | 2.64" L x 1.95" W x 2.55" H (67.0mm x 49.6mm x 64.8mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | UKCA | Level VI | Positive Center | 500mA | Fixed Blade | 6 W | 12V | Wall Mount AC Adapters | Wall Mount (Class I) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | United Kingdom | - | - | - | ||
![]() SWI5-5-NW-P6 CUI Inc. | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | Box | - | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-N (6W) | 2.62" L x 1.00" W x 2.02" H (66.5mm x 25.4mm x 51.3mm) | - | ITE (Commercial) | 5 W | - | - | cUL, cULus, FCC, PSE | Level VI | Positive Center | 1A | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | - | - | - | - | - | - | - | - | - | ||
![]() SWI5-12-EW-P6R CUI Inc. | 21 |
| - | - | - | CE | CUI Inc. | 9.5 mm | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 12 VDC | Box | 036-00467R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-E (6W) | 2.60" L x 0.98" W x 2.80" H (66.0mm x 25.0mm x 71.2mm) | Barrel Connector | ITE (Commercial) | 6 W | AC-DC Power Supply | 1 Output | CE | 80.9% | Positive Center | 500mA | Fixed Blade | 6 W | 12V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SWI5-9-E-P5 CUI Inc. | 541 |
| - | - | - | CE | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Box | 036-00455R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-E (6W) | 2.60" L x 0.98" W x 2.80" H (66.0mm x 25.0mm x 71.2mm) | Barrel Connector | ITE (Commercial) | 5.4 W | AC-DC Power Supply | 1 Output | CE | 78.35% | Positive Center | 600mA | Fixed Blade | 5.4 W | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SDI300G-48-UR2-P219 CUI Inc. | 2167 |
| - | - | C18 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | CUI Inc. | - | CUI Inc. | - | Desktop | - | 48 VDC | Box | 036-00447R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 6.25A | Cord | 300 W | 48V | Desktop AC Adapters | Desktop | International | 47.2" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-56-UR-P219 CUI Inc. | 2163 |
| - | - | C14 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 56 VDC | Box | 036-6414R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 5.36A | Cord | 300.16 W | 56V | Desktop AC Adapters | Desktop | International | 47.2" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-48-URC-P219 CUI Inc. | 2926 |
| - | - | C18 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | CUI Inc. | - | CUI Inc. | - | Desktop | - | 48 VDC | Box | 036-00435R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 6.25A | Cord | 300 W | 48V | Desktop AC Adapters | Desktop | International | 47.2" (1.20m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-12-UR-P219 CUI Inc. | 2038 |
| - | - | C14 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1 m | 12 | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 12 VDC | Box | 036-6409R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 288 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 24A | Cord | 288 W | 12V | Desktop AC Adapters | Desktop | International | 39.4" (1.00m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | Universal | 35 mm | 183 mm | 85 mm | ||
![]() SWI5-9-NW-P5 CUI Inc. | 278 |
| - | - | - | UL/cUL, PSE, FCC | CUI Inc. | 9.5 mm | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 9 VDC | Box | 036-00495R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-N (6W) | 2.62" L x 1.00" W x 2.02" H (66.5mm x 25.4mm x 51.3mm) | Barrel Connector | ITE (Commercial) | 5.4 W | AC-DC Power Supply | 1 Output | cUL, cULus, FCC, PSE | Level VI | Positive Center | 600mA | Fixed Blade | 5.4 W | 9V | Wall Mount AC Adapters | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | PSE | 90 VAC to 264 VAC | Wall Mount AC Adapters | North America | - | - | - | ||
![]() SWI5-5-EW-P6 CUI Inc. | 13 |
| - | - | - | CE | CUI Inc. | 9.5 mm | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 120 | - | CUI Inc. | + 40 C | CUI Inc. | 0 C | Wall Mount | - | 5 VDC | Box | 036-00464R | Active | - | 62368-1 | 90 ~ 264 VAC | 0°C ~ 40°C | - | SWI5-E (6W) | 2.60" L x 0.98" W x 2.80" H (66.0mm x 25.0mm x 71.2mm) | Barrel Connector | ITE (Commercial) | 5 W | AC-DC Power Supply | 1 Output | CE | 74.9% | Positive Center | 1A | Fixed Blade | 5 W | 5V | Wall Mount AC Adapters | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | Regulated | Fixed Plug | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Europe | - | - | - | ||
![]() SDI300G-15-UR-P219 CUI Inc. | In Stock | - | - | - | C14 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1 m | 12 | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 15 VDC | Box | 036-6410R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 20A | Cord | 300 W | 15V | Desktop AC Adapters | Desktop | International | 39.4" (1.00m) | IEC 320-C18 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-24-UC-P219 CUI Inc. | 2983 |
| - | - | C14 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1.2 m | 12 | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 24 VDC | Box | 036-00428R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | Box | GaN, SDI300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 300 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 12.5A | Cord | 300 W | 24V | Desktop AC Adapters | Desktop | International | 47.2" (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | - | 35 mm | 183 mm | 85 mm | ||
![]() SDI300G-12-U-P219 CUI Inc. | 2608 |
| - | - | C14 | CE, FCC, UL/cUL | CUI Inc. | - | - | 6 Pin Rectangular | 1 m | 12 | - | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | - | 12 VDC | Box | 036-6403R | Active | - | 62368-1 | 85 ~ 264 VAC | -20°C ~ 40°C | - | GaN, SDI300G-UR (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Rectangular Connector | ITE (Commercial) | 288 W | AC-DC Power Supply | 1 Output | CE, cUL, cULus, FCC, UL | Level VI | - | 24A | Cord | 288 W | 12V | Desktop AC Adapters | Desktop | International | 39.4" (1.00m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | Regulated | - | - | 85 VAC to 265 VAC | Desktop AC Adapters | Universal | 35 mm | 183 mm | 85 mm | ||
![]() SDM120-48-UD-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 036-6517R | - | Details | - | - | - | Bulk | SDM120-UD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM120-19-UD-P6 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 036-6505R | - | Details | - | - | - | Bulk | SDM120-UD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM120-24-U-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | 036-6491R | - | Details | - | - | - | Bulk | SDM120-UD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM50-12-UD-P5 CUI Inc. | 78 |
| - | - | IEC320/C8 | UL/cUL, TUV | - | 9.5 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5x9.5) | 1.2 m | 35 | Industrial | - | + 40 C | - | 0 C | Desktop | 4.16 A | 12 VDC | - | 036-00333R | - | - | - | - | - | - | SDM50-UD | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - | - | - | - | - | - | Regulated | - | 2xMOPP | 90 VAC to 264 VAC | - | Universal | 35 mm | 113 mm | 49 mm |