- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPSA033180U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | - | - | 0°C~40°C | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 6W | 6W | - | - | cULus, PSE | Level V | - | 1.8A | Positive | Positive Center | - | - | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() DPD090010-P1P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | - | - | 2002 | - | 2.15Lx1.67W x 1.46 H 54.6mmx42.5mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 900mW | 1W | 60Hz | 1 | - | - | - | 100mA | Negative, Positive | Positive Tip, Negative Sleeve | 1.83m | 100mA | Fixed Blade | 10W | 9V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.5mm | - | 37.084mm | 54.61mm | 42.418mm | RoHS Compliant | Lead Free | ||
![]() SDI18-24-UDC-P5 CUI Inc. | 430 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | - | - | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 19W | 18W | - | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 800mA | Positive | Positive Center | - | - | Cord | - | 24V | - | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | - | ||
![]() EMSA090067K-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2012 | EMSA (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 6W | 6W | - | - | CCC, CE, cULus, GS, PSE | Level V | - | 670mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 9V | - | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() ETMA120500UD-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.761lb 345.18g | - | - | 0°C~40°C | 2013 | ETMA-UD (60W) | 5.20Lx2.28W x 1.20 H 132.0mmx58.0mmx30.5mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | - | Medical | 60W | 60W | - | - | CE, cURus, TUV | Level V | - | 5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 28.35 720mm | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | - | 635.029318g | 110W | - | - | 2015 | - | - | - | - | Power | 40°C | 0°C | - | - | - | - | - | - | CB, CE, cURus | - | - | 6.67A | - | - | - | - | - | - | 13.5V | - | - | - | 1.050036m | - | - | - | 38.608mm | 169.926mm | 64.77mm | RoHS Compliant | - | ||
![]() EPS060100-P5N CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | - | - | 2012 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | - | 6W | - | - | cULus | - | 6V | 1A | Negative | - | - | - | - | - | - | - | - | - | 1.8288m | - | - | - | 41.91mm | 62.23mm | 26.924mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 219.992299g | 30W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | - | - | CE, TUV, cURus | - | - | 4A | Positive | - | - | - | - | - | 5V | - | - | - | 720.09mm | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 219.992299g | 30W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | - | - | CE, TUV, cURus | - | - | 2.5A | Positive | - | - | - | - | - | 12V | - | - | - | 1.80086m | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 219.992299g | 30W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | - | - | CE, TUV, cURus | - | - | 1.25A | Positive | - | - | - | - | - | 24V | - | - | - | 1.80086m | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI90-15-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | - | ITE (Commercial) | 90W | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 15V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI90-12-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | - | ITE (Commercial) | 84W | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI18-9-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | - | - | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | - | - | - | ITE (Commercial) | 20W | 18W | - | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 2.2A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 9V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | - | - | RoHS Compliant | - | ||
![]() SDI18-5.9-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | - | - | 0°C~40°C | - | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | - | - | - | ITE (Commercial) | 18W | 18W | - | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 5.9V | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | - | - | RoHS Compliant | - | ||
![]() SMI18-24-V-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | - | ITE (Commercial) | 19.2W | - | - | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | - | - | - | Multi-Blade (Included) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI24-24-V-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | - | - | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 24W | 24W | - | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | 1A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() SMI18-18-V-P5 CUI Inc. | 511 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | - | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | - | ITE (Commercial) | 20W | 18W | - | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 1.1A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 18V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() ETSA120330UD-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 12V | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | - | 40W | - | 1 | cULus, GS | Level V | - | 3.3A | Positive | Positive Center | - | - | Cord (Sold Separately) | 40W | - | 3.3A | Desktop (Class II) | International | 60.2 1.53m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 28.194mm | - | - | RoHS Compliant | - | ||
![]() ETSA240170UD-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 40W | 40W | - | - | cULus, GS | Level V | - | 1.7A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 28.194mm | - | - | RoHS Compliant | - | ||
![]() DPS090167U-P5P-TK CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.287lb 130.18g | - | - | 0°C~40°C | 2004 | - | 3.23Lx1.71W x 1.18 H 82.0mmx43.5mmx30.0mm | Obsolete | Not Applicable | Plug | - | - | Black | ITE (Commercial) | - | 15W | - | 1 | CE, cULus | - | - | 1.67A | Positive | Positive Center | 1.83m | 1.67A | Fixed Blade | 15W | 9V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 29.972mm | - | - | RoHS Compliant | Contains Lead |